Cole Hersee Co. Cole Hersee 5584 Standard Heavy Metal Toggle Switch with Sealing O-Ring, SPDT, 25A, On-Off-On 5584

Description
Cole Hersee 5584 Standard Heavy Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long O-Ring Seal Plastic with Plated Steel Cap Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panel up to 9/32" Keyway is in the down position Nickel-plated brass hardware
Request a Quote Datasheet
Description
Cole Hersee 5584 Standard Heavy Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long O-Ring Seal Plastic with Plated Steel Cap Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panel up to 9/32" Keyway is in the down position Nickel-plated brass hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 5584 Standard Heavy Metal Toggle Switch with Sealing O-Ring, SPDT, 25A, On-Off-On - 43907 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 5584 Standard Heavy Metal Toggle Switch with Sealing O-Ring, SPDT, 25A, On-Off-On
43907
Cole Hersee 5584 Standard Heavy Metal Toggle Switch with Sealing O-Ring, SPDT, 25A, On-Off-On 43907
Cole Hersee 5584 Standard Heavy Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long O-Ring Seal Plastic with Plated Steel Cap Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panel up to 9/32" Keyway is in the down position Nickel-plated brass hardware
  • Cole Hersee 5584 Standard Heavy Metal Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Cole Hersee
  • Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
  • Standard Handle: 11/16" long
  • O-Ring Seal
  • Plastic with Plated Steel Cap
  • Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
  • Fits panel up to 9/32"
  • Keyway is in the down position
  • Nickel-plated brass hardware
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Toggle Switches
Product Number 43907
Product Name Cole Hersee 5584 Standard Heavy Metal Toggle Switch with Sealing O-Ring, SPDT, 25A, On-Off-On
Switch Type Toggle
Switch Function Maintained
Pole & Throw Specifications Single Pole, Single Throw; Single Pole, Double Throw
Terminal Type

(3) #6-32 Screws

Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 10451290 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Hardware - AT402S - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details