Carling Technologies, Inc. Carling LT-1511-110-012 Clear Nylon Lighted Toggle Switch, 15A, SPST, On-Off LT-1511-110-012

Description
Carling Technologies LT-1511-110-012 Lighted Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VDC, 15A @ 125VDC Includes face nut Lighted units available for 12VDC only The LT-Series toggle switches are AC/DC rated illuminated toggle switches featuring a three-color lighting sequence from a single lamp Toggle switches contain neoprene bushing seals for dust and moisture protection Designed to fit the industry standard .500 diameter mounting hole
Request a Quote Datasheet
Description
Carling Technologies LT-1511-110-012 Lighted Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VDC, 15A @ 125VDC Includes face nut Lighted units available for 12VDC only The LT-Series toggle switches are AC/DC rated illuminated toggle switches featuring a three-color lighting sequence from a single lamp Toggle switches contain neoprene bushing seals for dust and moisture protection Designed to fit the industry standard .500 diameter mounting hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling LT-1511-110-012 Clear Nylon Lighted Toggle Switch, 15A, SPST, On-Off - 44206 - Waytek, Inc.
Chanhassen, MN, United States
Carling LT-1511-110-012 Clear Nylon Lighted Toggle Switch, 15A, SPST, On-Off
44206
Carling LT-1511-110-012 Clear Nylon Lighted Toggle Switch, 15A, SPST, On-Off 44206
Carling Technologies LT-1511-110-012 Lighted Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VDC, 15A @ 125VDC Includes face nut Lighted units available for 12VDC only The LT-Series toggle switches are AC/DC rated illuminated toggle switches featuring a three-color lighting sequence from a single lamp Toggle switches contain neoprene bushing seals for dust and moisture protection Designed to fit the industry standard .500 diameter mounting hole
  • Carling Technologies LT-1511-110-012 Lighted Toggle Switches
  • Category: Toggle Switches
  • Manufacturer: Carling Technologies
  • Amp Rating: 10A @ 250VDC, 15A @ 125VDC
  • Includes face nut
  • Lighted units available for 12VDC only
  • The LT-Series toggle switches are AC/DC rated illuminated toggle switches featuring a three-color lighting sequence from a single lamp
  • Toggle switches contain neoprene bushing seals for dust and moisture protection
  • Designed to fit the industry standard .500 diameter mounting hole
Supplier's Site Datasheet
Toggle Switches - 432-LT-1511-110-012-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-LT-1511-110-012-ND
Toggle Switches 432-LT-1511-110-012-ND
Toggle Switch

Toggle Switch

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
LT-1511-110-012
Switches - Toggle Switches LT-1511-110-012
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Toggle Switch,straight,spst,on-Off,quick Connect Terminal,paddle Rohs Compliant Carling Technologies - 73H2606 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch,straight,spst,on-Off,quick Connect Terminal,paddle Rohs Compliant Carling Technologies
73H2606
Toggle Switch,straight,spst,on-Off,quick Connect Terminal,paddle Rohs Compliant Carling Technologies 73H2606
Toggle Switch,STRAIGHT,SPST ,ON-OFF,QUICK CONNECT Terminal,PADDLE RoHS Compliant: Yes

Toggle Switch,STRAIGHT,SPST,ON-OFF,QUICK CONNECT Terminal,PADDLE RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
LT-1511-110-012
Toggle Switches LT-1511-110-012
Toggle Switches 15A,250VAC,28VDC,559 .27VA Switch Toggle

Toggle Switches 15A,250VAC,28VDC,559 .27VA Switch Toggle

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 44206 432-LT-1511-110-012-ND LT-1511-110-012 73H2606 LT-1511-110-012
Product Name Carling LT-1511-110-012 Clear Nylon Lighted Toggle Switch, 15A, SPST, On-Off Toggle Switches Switches - Toggle Switches Toggle Switch,straight,spst,on-Off,quick Connect Terminal,paddle Rohs Compliant Carling Technologies Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade;

(3) 1/4" Blades

Quick Connect / Blade Quick Connect - 0.250\" (6.3mm) Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 1504080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
15 Amp Single Pole Lighted Toggle Switch, Residential Grade - 1001L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers