Cole Hersee Co. Cole Hersee 55036 Sealed Toggle Switch, SPDT, On-Off-On, 25A, 12VDC 55036

Description
Cole Hersee 55036 Sealed Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee by Littelfuse Material: nickel plated toggle, busing, ring nut and hex nut Black weather resistant plastisol coating Neoprene seal between toggle and bushing Mounting stem 15/32" dia., 3/8" long Contacts: .156" male bullet connectors Temperature Rating: 0°F (-17.8°C) to 150°F (65.6°C)
Request a Quote Datasheet
Description
Cole Hersee 55036 Sealed Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee by Littelfuse Material: nickel plated toggle, busing, ring nut and hex nut Black weather resistant plastisol coating Neoprene seal between toggle and bushing Mounting stem 15/32" dia., 3/8" long Contacts: .156" male bullet connectors Temperature Rating: 0°F (-17.8°C) to 150°F (65.6°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 55036 Sealed Toggle Switch, SPDT, On-Off-On, 25A, 12VDC - 44279 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 55036 Sealed Toggle Switch, SPDT, On-Off-On, 25A, 12VDC
44279
Cole Hersee 55036 Sealed Toggle Switch, SPDT, On-Off-On, 25A, 12VDC 44279
Cole Hersee 55036 Sealed Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee by Littelfuse Material: nickel plated toggle, busing, ring nut and hex nut Black weather resistant plastisol coating Neoprene seal between toggle and bushing Mounting stem 15/32" dia., 3/8" long Contacts: .156" male bullet connectors Temperature Rating: 0°F (-17.8°C) to 150°F (65.6°C)
  • Cole Hersee 55036 Sealed Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Cole Hersee by Littelfuse
  • Material: nickel plated toggle, busing, ring nut and hex nut
  • Black weather resistant plastisol coating
  • Neoprene seal between toggle and bushing
  • Mounting stem 15/32" dia., 3/8" long
  • Contacts: .156" male bullet connectors
  • Temperature Rating: 0°F (-17.8°C) to 150°F (65.6°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Toggle Switches
Product Number 44279
Product Name Cole Hersee 55036 Sealed Toggle Switch, SPDT, On-Off-On, 25A, 12VDC
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Wire Leads;

(3) 16 GA Wire Leads

Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2099368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details