5520 -- COLE HERSEE 5520 STANDARD HEAVY-DUTY METAL TOGGLE SWITCH WITH SEALING O-RING, SPST, 25A, ON-OFF
Cole Hersee Co.Cole Hersee 5520 Standard Heavy-Duty Metal Toggle Switch with Sealing O-Ring, SPST, 25A, On-Off5520
Description
Cole Hersee 5520 Standard Heavy Duty Metal Toggle Switch
Category: Toggle Switches
Manufacturer: Cole Hersee
Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Standard Handle: 11/16" long
O-Ring Seal
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee 5520 Standard Heavy Duty Metal Toggle Switch
Category: Toggle Switches
Manufacturer: Cole Hersee
Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Standard Handle: 11/16" long
O-Ring Seal
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
Cole Hersee 5520 Standard Heavy-Duty Metal Toggle Switch with Sealing O-Ring, SPST, 25A, On-Off
43962
Cole Hersee 5520 Standard Heavy-Duty Metal Toggle Switch with Sealing O-Ring, SPST, 25A, On-Off
43962
Cole Hersee 5520 Standard Heavy Duty Metal Toggle Switch
Category: Toggle Switches
Manufacturer: Cole Hersee
Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Standard Handle: 11/16" long
O-Ring Seal
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
Cole Hersee 5520 Standard Heavy Duty Metal Toggle Switch
Category: Toggle Switches
Manufacturer: Cole Hersee
Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Standard Handle: 11/16" long
O-Ring Seal
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Toggle Switches
Product Number
43962
Product Name
Cole Hersee 5520 Standard Heavy-Duty Metal Toggle Switch with Sealing O-Ring, SPST, 25A, On-Off