Cole Hersee Co. Cole Hersee 55088 Standard Heavy-Duty Metal Toggle Switch, SPDT, On-Off-(On) 55088

Description
Cole Hersee 55088 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panels up to 9/32"
Request a Quote Datasheet
Description
Cole Hersee 55088 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panels up to 9/32"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 55088 Standard Heavy-Duty Metal Toggle Switch, SPDT, On-Off-(On) - 43968 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 55088 Standard Heavy-Duty Metal Toggle Switch, SPDT, On-Off-(On)
43968
Cole Hersee 55088 Standard Heavy-Duty Metal Toggle Switch, SPDT, On-Off-(On) 43968
Cole Hersee 55088 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panels up to 9/32"
  • Cole Hersee 55088 Standard Heavy Duty Metal Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Cole Hersee
  • Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
  • Standard Handle: 11/16" long
  • Phenolic housing with plated steel cap
  • Nickel-plated brass hardware
  • Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
  • Fits panels up to 9/32"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Toggle Switches
Product Number 43968
Product Name Cole Hersee 55088 Standard Heavy-Duty Metal Toggle Switch, SPDT, On-Off-(On)
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1825138-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details