Carling Technologies, Inc. Carling Technologies STL2E1-53 Sealed Metal Toggle Switch, Double Pole, DPDT, (On)-Off-(On), 16A STL2E1-53

Description
Carling Technologies STL2E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with ML-DTL-3950G requirements IEC 60529 IP68 sealing performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Request a Quote Datasheet
Description
Carling Technologies STL2E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with ML-DTL-3950G requirements IEC 60529 IP68 sealing performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies STL2E1-53 Sealed Metal Toggle Switch, Double Pole, DPDT, (On)-Off-(On), 16A - 44198 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies STL2E1-53 Sealed Metal Toggle Switch, Double Pole, DPDT, (On)-Off-(On), 16A
44198
Carling Technologies STL2E1-53 Sealed Metal Toggle Switch, Double Pole, DPDT, (On)-Off-(On), 16A 44198
Carling Technologies STL2E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with ML-DTL-3950G requirements IEC 60529 IP68 sealing performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
  • Carling Technologies STL2E1-53 Sealed Metal Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Carling Technologies
  • Suitable for low voltage 12/24VDC
  • Dielectric Strength: 1000VDC
  • Mechanical Life: 150,000 cycles
  • Operating Temperature: 185°F (85°C) to -40°F (-40°C)
  • Complies with ML-DTL-3950G requirements
  • IEC 60529 IP68 sealing performance
  • Complies with UL 61058-1
  • Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Supplier's Site Datasheet
Switches - Toggle Switches - STL2E1-53 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
STL2E1-53
Switches - Toggle Switches STL2E1-53
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
STL2E1-53
Toggle Switches STL2E1-53
Toggle Switches 16A 12/24V 2P QC (ON)OFF(ON) No Seal

Toggle Switches 16A 12/24V 2P QC (ON)OFF(ON) No Seal

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 44198 STL2E1-53 STL2E1-53
Product Name Carling Technologies STL2E1-53 Sealed Metal Toggle Switch, Double Pole, DPDT, (On)-Off-(On), 16A Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Quick Connect / Blade;

(6) 1/4" Blades

Quick Connect - 0.250\" (6.3mm) Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1744127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers