Carling Technologies, Inc. Carling Technologies STA1E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, SPST, On-Off, 16A STA1E4-53

Description
Carling Technologies STA1E4-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with MIL-DTL-3950G Requirements IEC 60529 IP68 Sealing Performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles Dielectric Strength: 1000VDC
Request a Quote Datasheet
Description
Carling Technologies STA1E4-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with MIL-DTL-3950G Requirements IEC 60529 IP68 Sealing Performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles Dielectric Strength: 1000VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies STA1E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, SPST, On-Off, 16A - 44586 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies STA1E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, SPST, On-Off, 16A
44586
Carling Technologies STA1E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, SPST, On-Off, 16A 44586
Carling Technologies STA1E4-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with MIL-DTL-3950G Requirements IEC 60529 IP68 Sealing Performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles Dielectric Strength: 1000VDC
  • Carling Technologies STA1E4-53 Sealed Metal Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Carling Technologies
  • Suitable for low voltage 12/24VDC
  • Mechanical Life: 150,000 cycles
  • Operating Temperature: 185°F (85°C) to -40°F (-40°C)
  • Complies with MIL-DTL-3950G Requirements
  • IEC 60529 IP68 Sealing Performance
  • Complies with UL 61058-1
  • Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
  • Dielectric Strength: 1000VDC
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
STA1E4-53
Toggle Switches STA1E4-53
Toggle Switches 16A 12/24V ON-OFF 1P Scrw Cage Clmps

Toggle Switches 16A 12/24V ON-OFF 1P Scrw Cage Clmps

Buy Now Datasheet
Switches - Toggle Switches - STA1E4-53 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
STA1E4-53
Switches - Toggle Switches STA1E4-53
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 44586 STA1E4-53 STA1E4-53
Product Name Carling Technologies STA1E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, SPST, On-Off, 16A Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Double Throw; SPDT
Terminal Type

(2) #6-32 Screws

Screw Terminals Screw Terminals; Screw Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4181 - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Toggle Switch - 21505875 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers