Carling Technologies, Inc. Carling Technologies STK2E1-53 Sealed Metal Toggle Switch, Double Pole, DPDT, On-Off-(On), 16A, 12/24 STK2E1-53

Description
Carling Technologies STK2E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with ML-DTL-3950G requirements IEC 60529 IP68 sealing performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Request a Quote Datasheet
Description
Carling Technologies STK2E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with ML-DTL-3950G requirements IEC 60529 IP68 sealing performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies STK2E1-53 Sealed Metal Toggle Switch, Double Pole, DPDT, On-Off-(On), 16A, 12/24 - 44196 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies STK2E1-53 Sealed Metal Toggle Switch, Double Pole, DPDT, On-Off-(On), 16A, 12/24
44196
Carling Technologies STK2E1-53 Sealed Metal Toggle Switch, Double Pole, DPDT, On-Off-(On), 16A, 12/24 44196
Carling Technologies STK2E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with ML-DTL-3950G requirements IEC 60529 IP68 sealing performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
  • Carling Technologies STK2E1-53 Sealed Metal Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Carling Technologies
  • Suitable for low voltage 12/24VDC
  • Dielectric Strength: 1000VDC
  • Mechanical Life: 150,000 cycles
  • Operating Temperature: 185°F (85°C) to -40°F (-40°C)
  • Complies with ML-DTL-3950G requirements
  • IEC 60529 IP68 sealing performance
  • Complies with UL 61058-1
  • Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Supplier's Site Datasheet
Switches - Toggle Switches - STK2E1-53 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
STK2E1-53
Switches - Toggle Switches STK2E1-53
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
STK2E1-53
Toggle Switches STK2E1-53
Toggle Switches 16A 12/24V OnOff(On) 2P QC No Panel Seal

Toggle Switches 16A 12/24V OnOff(On) 2P QC No Panel Seal

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 44196 STK2E1-53 STK2E1-53
Product Name Carling Technologies STK2E1-53 Sealed Metal Toggle Switch, Double Pole, DPDT, On-Off-(On), 16A, 12/24 Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Quick Connect / Blade;

(6) 1/4" Blades

Quick Connect - 0.250\" (6.3mm) Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Light Switches - 2289512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
Man Starting Sw,Toggle Lever,Dc,Nema 0 - 609DT-AOZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details