General Purpose Relay 4PDT (4 Form C) Socketable
General Purpose Relays Relay 4PDT 2A 120VAC 3.9KOhm Socket
RELAY GEN PURPOSE 4PDT 2A 120V
RELAY, 4PDT, 120VAC, 2A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:2A; Product Range:KHU Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder; Carry Current:2A RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | High Voltage Relays |
| Product Number | KHU-17A13-120-ND | KHU-17A13-120 | KHU-17A13-120 | 16M9057 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps | Relay, 4Pdt, 120Vac, 2A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | PCBoard; Through Hole | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -49 to 158 F (-45 to 70 C) | -49 to 158 F (-45 to 70 C) |