RELAY, SIGNAL, SPDT, 120VAC, 2A; Coil Voltage:-; Contact Configuration:SPDT; Contact Current:2A; Product Range:KCP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Relay Terminals:Quick Connect; Contact Voltage VAC:120V RoHS Compliant: Yes
General Purpose Relays SPDT 2A 120VAC GEN PURPOSE RELAY
RELAY GENERAL PURPOSE SPDT 2A
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 24F489 | KCP-5-2500 | KCP-5-2500 |
| Product Name | Relay, Signal, Spdt, 120Vac, 2A; Coil Voltage Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Mounting | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| Approvals | RoHS | RoHS |