KHAU-17D16L-12=KH ROHS COMPLIANT: NO
KHAU-17D16L-12=KH
RELAY GEN PURPOSE 4PDT 1A 12V
General Purpose Relays Relay 4PDT 1A 12VDC 160Ohm Socket
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 08H1512 | KHAU-17D16L-12 | KHAU-17D16L-12 |
| Product Name | Khau-17D16L-12=Kh Rohs Compliant Potter&brumfield Te Connectivity | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Application Type | General |