General Purpose Relay SPDT (1 Form C) Socketable
General Purpose Relays KCP RELAY
RELAY, SIGNAL, SPDT, 120VAC, 2A; Coil Voltage:-; Contact Configuration:SPDT; Contact Current:2A; Product Range:KCP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Relay Terminals:Quick Connect; Contact Voltage VAC:120V RoHS Compliant: Yes
RELAY GENERAL PURPOSE SPDT 2A
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB3278-ND | KCP-5-10000 | 16M9040 | KCP-5-10000 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relay, Signal, Spdt, 120Vac, 2A; Coil Voltage Potter&brumfield Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |