SSR RELAY SPST-NO 25A 180-280V
Burst-Fire Control SSR, Panel Mount, 280VAC/25A, 4-20mA Control
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | MCBC2425DF | 83AC8161 |
| Product Name | Relays - Solid State Relays | Burst-Fire Control Ssr, Panel Mount, 280Vac/25A, 4-20Ma Control Sensata/crydom |
| Mounting | Bracket (Flange) Mount; Chassis Mount | Panel |