General Purpose Relays Relay 4PDT 1A 48VDC 2.6KOhm Socket
RELAY, 4PDT, 120VAC, 30VDC, 1A; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:1A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 1A 48V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Solid State Relays |
| Product Number | KHAU-17D16-48 | 05C0434 | KHAU-17D16-48 |
| Product Name | General Purpose Relays | Relay, 4Pdt, 120Vac, 30Vdc, 1A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Features | Latching | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 48 volts |