General Purpose Relay DPDT (2 Form C) Socketable
RELAY, SIGNAL, DPDT, 120VAC, 2A; Coil Voltage:-; Contact Configuration:DPDT; Contact Current:2A; Product Range:KCP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Relay Terminals:Quick Connect; Contact Voltage VAC:120V RoHS Compliant: Yes
General Purpose Relays DPDT 2A 120VAC GEN PURPOSE RELAY
RELAY GENERAL PURPOSE DPDT 2A
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB1430-ND | 16M9038 | KCP-11-2500 | KCP-11-2500 |
| Product Name | Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 120Vac, 2A; Coil Voltage Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |