KHAU-17D16-110=KH
General Purpose Relays Relay 4PDT 1A 110VDC 11KOhm Socket
RELAY GEN PURPOSE 4PDT 1A 110V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 94C1724 | KHAU-17D16-110 | KHAU-17D16-110 |
| Product Name | Khau-17D16-110=Kh Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General |