General Purpose Relay 4PDT (4 Form C) Socketable
General Purpose Relays Relay 4PDT 2A 120VAC 3.9KOhm Socket
RELAY GEN PURPOSE 4PDT 2A 120V
KHAU-17A13-120=KH
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | KHAU-17A13-120-ND | KHAU-17A13-120 | KHAU-17A13-120 | 48M7124 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps | Khau-17A13-120=Kh Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | |||
| Operating Temp | -49 to 158 F (-45 to 70 C) | -49 to 158 F (-45 to 70 C) |