Infineon Technologies AG Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
It is protected against overtemperature and overcurrent and provides diagnostic features for each integrate power stage. The TLE8082ES integrates a pre-regulator for external FETs, a sensor supply, a communication supply...
The three channels can be used as either low-side or high-side drivers in any combination. The device includes the drive transistor, recirculation transistor, and current sensing resistor; minimizing the number...
The TLE 7241E is a dual channel constant current control solenoid driver with integrated DMOS power transistors The average load current can be programmed to a value in the range...
The TLE6288R is a 6-channel (150 mOhm) Smart Multichannel Switch in Smart Power Technology The IC has embedded protection, diagnosis and configurable functions. Channels 1-3 are high-side channels with integrated...
The TLE7242-2G IC is a four channel low-side constant current control pre-driver IC Each channel can be configured to function either in on/off mode or in constant current mode by...
The TLE8080EM is an engine management IC based on Infineon Smart Power Technology (SPT) It provides a compact and cost optimized solution for 1 cylinder combustion engine management systems It...
The TLE8242-2L IC is an eight channel low-side constant current control pre-driver IC Each channel can be configured to function either in direct PWM mode or in constant current mode...
The two channels can be used as either low-side or high-side drivers in any combination. The device includes the drive transistor, recirculation transistor, and current sensing resistor; minimizing the number...
TLE8088EM is an engine management IC based on Infineon Smart Power Technology (SPT) The TLE8088EM represents the interface between the microcontroller and actuators. It includes embedded protection functions and integrates...

<< Prev Next >>