The TLE8242-2L IC is an eight channel low-side constant current control pre-driver IC
Each channel can be configured to function either in direct PWM mode or in constant current mode by setting the appropriate CM bit in SPI message #1.
Summary of Features
Low side constant current control pre-driver integrated circuit
Four independent channels
Output current programmable with 11 bit resolution
Current range = 0 to 1.2A (typ.) with a 0.2Ohm sense resistor
Resolution = 0.78125 mA/bit (typ.) with a 0.2Ohm
sense resistor
+/- 2% full scale error over temperature when autozero is used
Programmable PWM frequency via SPI from approximately 50 Hz to 4 KHz (typ.)
Interface and Control
32 Bit SPI (Serial Peripheral Interface) - Slave only
ENABLE pin to disable all channels or freeze all channels
Active low RESET_B pin resets internal registers to their default state and disables all channels.
Open drain FAULT pin can be programmed to transition low when various faults are detected.
5.0V and 3.3V logic compatible I/O
Protection
Over current shutdown - monitored at POSx pin.
Programmable over current threshold
Programmable over current delay time
Programmable over current retry time
Battery pin (BAT) overvoltage shutdown
Benefits
Sense resistor can be scaled to expand solenoid current range above 1.2A
Minimal protection circuitry can be added in order to use the TLE8242-2L in 24V applications (commercial vehicles)
Current profile detection feature can be use to determine movement of the solenoid armature
Potential Applications
Variable Force Solenoids (e.g. automatic transmission solenoids)
Other constant current solenoids
Idle Air Control
Exhaust Gas Recirculation
Vapor Management Valve
Suspension Control
Applications
Active suspension control
Automotive
Automotive body control module (BCM)
Body electronics and power distribution
EV traction inverter
Designers who used this product also designed with
TLF35584QKVS1 | OPTIREG™ PMIC
TLE9243QK | OPTIREG™ PMIC
TLE4253E | OPTIREG™ linear voltage regulators (LDO)
BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch
TLE4254GA | OPTIREG™ linear voltage regulators (LDO)
TLE9255WSK | Automotive CAN transceivers
TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO)
TLF11251EP | OPTIREG™ PMIC
TLS105B0MB | OPTIREG™ linear voltage regulators (LDO)
SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP
BTS5016-1EKB | PROFET™ + 12V | automotive smart high-side switch
TLE7368-2E | OPTIREG™ PMIC
SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP
IPD90P03P4-04 | Automotive MOSFET
IPG20N06S2L-65 | Automotive MOSFET
BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch
BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch
TLF35584QVVS1 | OPTIREG™ PMIC
BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch
TLF35584QKVS1 | OPTIREG™ PMIC
TLE9243QK | OPTIREG™ PMIC
TLE4253E | OPTIREG™ linear voltage regulators (LDO)
BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch
TLE4254GA | OPTIREG™ linear voltage regulators (LDO)
TLE9255WSK | Automotive CAN transceivers
TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO)
TLF11251EP | OPTIREG™ PMIC
1 2 3 4 5
The TLE8242-2L IC is an eight channel low-side constant current control pre-driver IC
Each channel can be configured to function either in direct PWM mode or in constant current mode by setting the appropriate CM bit in SPI message #1.
Summary of Features
- Low side constant current control pre-driver integrated circuit
- Four independent channels
- Output current programmable with 11 bit resolution
- Current range = 0 to 1.2A (typ.) with a 0.2Ohm sense resistor
- Resolution = 0.78125 mA/bit (typ.) with a 0.2Ohm
- sense resistor
- +/- 2% full scale error over temperature when autozero is used
- Programmable PWM frequency via SPI from approximately 50 Hz to 4 KHz (typ.)
- Interface and Control
- 32 Bit SPI (Serial Peripheral Interface) - Slave only
- ENABLE pin to disable all channels or freeze all channels
- Active low RESET_B pin resets internal registers to their default state and disables all channels.
- Open drain FAULT pin can be programmed to transition low when various faults are detected.
- 5.0V and 3.3V logic compatible I/O
- Protection
- Over current shutdown - monitored at POSx pin.
- Programmable over current threshold
- Programmable over current delay time
- Programmable over current retry time
- Battery pin (BAT) overvoltage shutdown
Benefits
- Sense resistor can be scaled to expand solenoid current range above 1.2A
- Minimal protection circuitry can be added in order to use the TLE8242-2L in 24V applications (commercial vehicles)
- Current profile detection feature can be use to determine movement of the solenoid armature
Potential Applications
- Variable Force Solenoids (e.g. automatic transmission solenoids)
- Other constant current solenoids
- Idle Air Control
- Exhaust Gas Recirculation
- Vapor Management Valve
- Suspension Control
Applications
- Active suspension control
- Automotive
- Automotive body control module (BCM)
- Body electronics and power distribution
- EV traction inverter
Designers who used this product also designed with
- TLF35584QKVS1 |
OPTIREG™ PMIC
- TLE9243QK |
OPTIREG™ PMIC
- TLE4253E |
OPTIREG™ linear voltage regulators (LDO)
- BTS7200-4EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLE4254GA |
OPTIREG™ linear voltage regulators (LDO)
- TLE9255WSK |
Automotive CAN transceivers
- TLS202B1MB V50 |
OPTIREG™ linear voltage regulators (LDO)
- TLF11251EP |
OPTIREG™ PMIC
- TLS105B0MB |
OPTIREG™ linear voltage regulators (LDO)
- SAK-TC387QP-160F300S AE
AURIX™ Family – TC38xQP
- BTS5016-1EKB |
PROFET™ + 12V | automotive smart high-side switch
- TLE7368-2E |
OPTIREG™ PMIC
- SAK-TC375TP-96F300W AA |
AURIX™ Family – TC37xTP
- IPD90P03P4-04 |
Automotive MOSFET
- IPG20N06S2L-65 |
Automotive MOSFET
- BTS7200-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7004-1EPP |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7012-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLF35584QVVS1 |
OPTIREG™ PMIC
- BTS7008-1EPP |
PROFET™ +2 12V | automotive smart high-side switch
- TLF35584QKVS1 |
OPTIREG™ PMIC
- TLE9243QK |
OPTIREG™ PMIC
- TLE4253E |
OPTIREG™ linear voltage regulators (LDO)
- BTS7200-4EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLE4254GA |
OPTIREG™ linear voltage regulators (LDO)
- TLE9255WSK |
Automotive CAN transceivers
- TLS202B1MB V50 |
OPTIREG™ linear voltage regulators (LDO)
- TLF11251EP |
OPTIREG™ PMIC
1
2
3
4
5