TLE8881-2TN regulates 12V automotive multi-phase alternators
The alternator control IC TLE8881-2TN is a monolithic full featured regulator specifically designed for closed loop voltage control. It can be used in 12V automotive multi-phase alternators with a rotating field winding. This regulator is able to communicate with an Engine-Management or Energy-Management ECU through a standard LIN interface. The battery voltage is regulated at a precise value between 10.6V and 16V. By using free-adjustable parameters, the regulator is able to operate even without any communication interface.
The TLE8881-2TN is fully compliant to various LIN Alternator Regulator specifications (VDA, RSA-Nissan and HKMC).
Summary of Features
Qualified according to AEC-Q100
Enhanced EEPROM for OEM and Generator specific adjustments
Full digital and fast PI regulation
High-Side DMOS with RDS(on) of 60mΩ @ 25°C for up to 12A excitation current
LIN 2.1/LIN 2.2 (physical/datalink layer) and LIN 1.3 (datalink layer) - selectable via EEPROM
Fully configurable LIN IDs and LIN filters
Very low stand-by current of 60 µA typical @ 25°C
Reverse battery protected up to -2.5V
8kV ESD protection for alternator
Duty cycle driven excitation current to the field winding in range from 0 to 100%
Load response control (LRC)
Temperature range -40°C to 175°C
Digital temperature compensation
Extensive voltage measurement range (8V to 24V)
Speed measurement reporting via LIN
Speed dependent excitation current limitation
Speed/voltage dependent regulation parameter setting
Low HEO: adapt overvoltage protection at low speed
Benefits
Easy switch:
Assisting functions to simplify design-in into existing applications with MFC interface
Compatible to existing Infineon LIN Alternator ICs (incl. same package pin-out)
Compliant with various LIN generator-regulator specifications
Flexibility:
LIN 1.3, LIN 2.1 and LIN 2.2
Fully configurable LIN IDs and filters
Enhanced EEPROM for customer specific adjustments
Enhanced regulation behavior:
Speed dependent current limitation
Speed and voltage dependent regulation parameter settings
Adapting overvoltage protection at low speed (Low HEO)
Potential Applications
12V automotive alternators with LIN interface
12V truck alternators with LIN interface
12V aftermarket alternators
12V industrial generators
Additional products of LIN alternator regulator IC family:
Sales Name - Package - LIN Interface TLE8880TN PG-TO220-5-12 LIN 1.3 TLE8880TN2 PG-TO220-5-12 LIN 1.3 TLE8881TN PG-TO220-5-12 LIN 1.3 TLE8886TN PG-TO220-5-12 LIN 2.1 Sales Name - Package - LIN Interface
TLE8881-2TN regulates 12V automotive multi-phase alternators
The alternator control IC TLE8881-2TN is a monolithic full featured regulator specifically designed for closed loop voltage control. It can be used in 12V automotive multi-phase alternators with a rotating field winding. This regulator is able to communicate with an Engine-Management or Energy-Management ECU through a standard LIN interface. The battery voltage is regulated at a precise value between 10.6V and 16V. By using free-adjustable parameters, the regulator is able to operate even without any communication interface.
The TLE8881-2TN is fully compliant to various LIN Alternator Regulator specifications (VDA, RSA-Nissan and HKMC).
Summary of Features
- Qualified according to AEC-Q100
- Enhanced EEPROM for OEM and Generator specific adjustments
- Full digital and fast PI regulation
- High-Side DMOS with RDS(on) of 60mΩ @ 25°C for up to 12A excitation current
- LIN 2.1/LIN 2.2 (physical/datalink layer) and LIN 1.3 (datalink layer) - selectable via EEPROM
- Fully configurable LIN IDs and LIN filters
- Very low stand-by current of 60 µA typical @ 25°C
- Reverse battery protected up to -2.5V
- 8kV ESD protection for alternator
- Duty cycle driven excitation current to the field winding in range from 0 to 100%
- Load response control (LRC)
- Temperature range -40°C to 175°C
- Digital temperature compensation
- Extensive voltage measurement range (8V to 24V)
- Speed measurement reporting via LIN
- Speed dependent excitation current limitation
- Speed/voltage dependent regulation parameter setting
- Low HEO: adapt overvoltage protection at low speed
Benefits
Easy switch:
- Assisting functions to simplify design-in into existing applications with MFC interface
- Compatible to existing Infineon LIN Alternator ICs (incl. same package pin-out)
- Compliant with various LIN generator-regulator specifications
Flexibility:
- LIN 1.3, LIN 2.1 and LIN 2.2
- Fully configurable LIN IDs and filters
- Enhanced EEPROM for customer specific adjustments
Enhanced regulation behavior:
- Speed dependent current limitation
- Speed and voltage dependent regulation parameter settings
- Adapting overvoltage protection at low speed (Low HEO)
Potential Applications
- 12V automotive alternators with LIN interface
- 12V truck alternators with LIN interface
- 12V aftermarket alternators
- 12V industrial generators
Additional products of LIN alternator regulator IC family:
Sales Name - Package - LIN Interface
TLE8880TN PG-TO220-5-12 LIN 1.3
TLE8880TN2 PG-TO220-5-12 LIN 1.3
TLE8881TN PG-TO220-5-12 LIN 1.3
TLE8886TN PG-TO220-5-12 LIN 2.1
Sales Name - Package - LIN Interface