Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960878-TLE6250GV33NT
Operating Supply Voltage: 5 V
Quiescent Current: 10 A
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960878-TLE6250GV33NTMA1 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLE6250GV33NTMA1 |