Manufacturer: Infineon Technologies
Win Source Part Number: 032800-TLE4946-2K
Category: Sensors,Transducers
Family: Magnetic Sensors - Switches (Solid State)
Series: TLE
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Temperature Compensated
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: SC-59
Technology: Hall Effect
Output Type: Open Collector
Operating Supply Voltage: 2.7 V ~ 18 V
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 20mA
Sensing Range: 3.5mT Trip, -3.5mT Release
Family Name: TLE4946-2K
Alternative Parts (Cross-Reference): A3280ELHLT; A3283LLHLT; A3280LLH; A3280ELH-T;
Introduction Date: October 20, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Audio
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 032800-TLE4946-2K |
| Product Name | Sensors,Transducers |