Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099738-TLE52086G
Number of Pins: 28
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TLE52086GTLE 5208-6 G; TLE5208-6G; TLE5208-6G .;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099738-TLE52086G |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLE52086G |