Transceiver PG-DSO-36-38
Win Source Part Number: 1010412-TLE8264EXUMA
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Transceiver
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: PG-DSO-36-38
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE8264EXUMA1TR,INFI
Base Product Number: TLE8264
IC TRANSCEIVER DSO36-38
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | TLE8264EXUMA1TR-ND | 1010412-TLE8264EXUMA1 | TLE8264EXUMA1 | TLE8264EXUMA1 |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |