Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975655-TLD7396EK
Number of Pins: 14
Categories: OEM Parts(T-Z)
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Supply Voltage: 34 V
Min Supply Voltage: 6 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975655-TLD7396EK |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLD7396EK |