Low-Side Switch PG-DSO-36-72
Low-Side Switch PG-DSO-36-72
Low-Side Switch PG-DSO-36-72
Win Source Part Number: 1147637-TLE8110EDXUM
Category: Integrated Circuits (ICs)>Specialized ICs
Series: Automotive, AEC-Q100
Type: Low-Side Switch
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: PG-DSO-36-72
Alternative Parts (Cross-Reference): TLE8110ED;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE8110EDXUMA1TR,SP0
Base Product Number: TLE8110
IC LOW-SIDE SWITCH DSO36-72
Low-Side Switch PG-DSO-36-72
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | TLE8110EDXUMA1CT-ND | 1147637-TLE8110EDXUMA1 | TLE8110EDXUMA1 | TLE8110EDXUMA1 |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |