Manufacturer: Infineon Technologies
Win Source Part Number: 1269609-TLE8262-2E
Packaging: Reel - TR
Type: Transceiver
Package: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Applications: Automotive
Mounting: SMD
Family Name: TLE8262-2E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-DSO-36
Alternative Parts (Cross-Reference): TLE82622EXT;
Introduction Date: May 26, 2009
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER DSO36-38
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | TLE8262-2E-ND | 1269609-TLE8262-2E | TLE8262-2E | TLE8262-2E |
| Product Name | Specialized ICs | Specialized ICs - TLE8262-2E | Specialized ICs | Specialized ICs |