Infineon Technologies AG Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
Compared to the existing TLE92464ED, the TLE92464EDHP offers higher accuracy performances, in particular: <±3 mA up to 1200 mA initially <±0.8% up to 1200 mA including aging Target currents can...
The alternator control IC TLE8880TN is a monolithic full featured regulator specifically designed for closed loop voltage control. It can be used in 12V automotive multi-phase alternators with a rotating...
The device controls the current through inductive loads with less than 1% error. Target currents can be programmed from 0 to 1500mA with a resolution of 15 bit. The TLE92464ED...
The device controls the current through inductive loads with less than 1% error. Target currents can be programmed from 0 to 1500mA with a resolution of 15 bit. The TLE92466ED...
The TLE8888-1QK is the optimum ‘all-in-one-device’ solution, if it’s about automotive engine management systems It contains all necessary items for an electronic control unit for 4 cylinder automotive engine management...
The TLE8888QK is the optimum ‘all-in-one-device’ solution, if it’s about automotive engine management systems It contains all necessary items for an electronic control unit for 4 cylinder automotive engine management...
The TLE9241QU is an integrated circuit (IC) for use in automatic transmission control modules Two gate drive outputs are included for controlling a reverse polarity protected high-side switch typically used...
TLE8880TN2 regulates 12V automotive multi-phase alternators with a rotating field winding The alternator control IC TLE8880TN2 is a monolithic full featured regulator specifically designed for closed loop voltage control which...
TLE8881-2TN regulates 12V automotive multi-phase alternators The alternator control IC TLE8881-2TN is a monolithic full featured regulator specifically designed for closed loop voltage control. It can be used in 12V...
TLE8881TN regulates 12V automotive multi-phase alternators and is compliant to the HKMC LIN Alternator Regulator specification The alternator control IC TLE8881TN is a monolithic full featured regulator specifically designed for...
TLE8886TN regulates 12V automotive multi-phase alternators with a rotating field winding The alternator control IC TLE8886TN is a monolithic full featured regulator specifically designed for closed loop voltage control. It...

<< Prev