Manufacturer: Infineon Technologies
Win Source Part Number: 032806-TLE6251-2G
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Reel(TR)
Type: Transceiver
Mounting Style: SMD/SMT
Package: 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: PG-DSO-14
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Family Name: TLE6251-2G
Alternative Parts (Cross-Reference): TJA1041T/VM; TJA1041T/N1,112; TJA1041T/N1,512; TJA1041T/VM,512; TJA1055T/1; TLE62512GXT; TLE62512GXUMA1;
Introduction Date: May 07, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 032806-TLE6251-2G |
| Product Name | Integrated Circuits(ICs) |