The TLE6288R is a 6-channel (150 mOhm) Smart Multichannel Switch in Smart Power Technology
The IC has embedded protection, diagnosis and configurable functions. Channels 1-3 are high-side channels with integrated charge pump and can be programmed individually to do autonomous peak and hold current regulation with PWM. Channel 4-6 (also with integrated charge pump) can be configured to work as high-side switch or low-side switch. This IC can be used to drive standard automotive loads in high-side or low-side applications with switching frequencies up to 10 kHz. In addition the TLE6288R can be used to drive autonomously up to 3 inductive peak & hold (valves, coils) loads with programmable peak and hold current values.
Summary of Features
Potential Applications
Manufacturer: Infineon Technologies
Win Source Part Number: 052195-TLE6288R
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches Load Drivers
Packaging: Reel
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: 36-BSSOP (0.433" 11.00mm Width) Exposed Pad
Manufacturer Device Package: PG-DSO-36
Standard Package: 1
Catalog: General Purpose
Output Type: N-Channel
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: SPI
Switch Type: General Purpose
Fault Protection: Open Load Detect Over Temperature Over Voltage
Number of Outputs: 6
Output Configuration: High Side or Low Side
Voltage - Load: 6 V ~ 16 V
Rds On (Typ): 150 mOhm
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | TLE6288R | 052195-TLE6288R |
| Product Name | Power - Automotive conventional powertrain ICs - Constant Current Control IC for Transmission - TLE6288R | Integrated Circuits(ICs) |