Manufacturer: Infineon Technologies
Win Source Part Number: 757342-TDA21470
Part Status: Last Time Buy
Categories: Uncategorized
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 757342-TDA21470 |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TDA21470 |