TLE8886TN regulates 12V automotive multi-phase alternators with a rotating field winding
The alternator control IC TLE8886TN is a monolithic full featured regulator specifically designed for closed loop voltage control. It can be used in 12V automotive multi-phase alternators with a rotating field winding. This regulator is able to communicate with an Engine-Management or Energy-Management ECU through a standard LIN interface. The battery voltage is regulated at a precise value between 10.6V and 16V. By using free-adjustable parameters, the regulator is able to operate even without any communication interface. The TLE8886TN is compliant to the VDA and RSA-Nissan LIN Alternator Regulator specification.
Summary of Features
Qualified according to AEC-Q100
EEPROM for customer specific adjustments
Full digital and fast PI regulation
High-Side DMOS with RDS(on) of 60mΩ @ 25°C for up to 12A excitation current
LIN 2.1 (Physical Layer and Datalink layer)
Very low stand-by current of 60 µA typical @ 25°C
Reverse battery protected up to -2.5V
8kV ESD protection for alternator
Duty cycle driven excitation current to the field winding in range from 0 to 100%
Load response control (LRC)
Temperature range -40°C to 175°C
Digital temperature compensation
Enhanced voltage measurement range (8V to 24V)
Speed measurement reporting via LIN
Benefits
Infineon offers 2 versions to be fully compliant to LIN VDA and LIN RSA-Nissan Alternator Regulator specifications:
Available in Automotive Industrial standard package PG-TO-220-5-12 with straight leads
TLE8886TN Variant 1 (TLE8886TNAKSA1): LIN RSA-Nissan
TLE8886TN Variant 2 (TLE8886TNAKSA2): LIN VDA
Potential Applications
12V automotive alternators with LIN interface
12V truck alternators with LIN interface
12V aftermarket alternators
12V industrial generators
Additional products of LIN alternator regulator IC family:
Sales Name - Package - LIN Interface TLE8880TN PG-TO220-5-12 LIN 1.3 TLE8880TN2 PG-TO220-5-12 LIN 1.3 TLE8881TN PG-TO220-5-12 LIN 1.3 TLE8881-2TN PG-TO220-5-12 LIN 1.3, LIN 2.1, LIN 2.2 Sales Name - Package - LIN Interface
TLE8886TN regulates 12V automotive multi-phase alternators with a rotating field winding
The alternator control IC TLE8886TN is a monolithic full featured regulator specifically designed for closed loop voltage control. It can be used in 12V automotive multi-phase alternators with a rotating field winding. This regulator is able to communicate with an Engine-Management or Energy-Management ECU through a standard LIN interface. The battery voltage is regulated at a precise value between 10.6V and 16V. By using free-adjustable parameters, the regulator is able to operate even without any communication interface. The TLE8886TN is compliant to the VDA and RSA-Nissan LIN Alternator Regulator specification.
Summary of Features
- Qualified according to AEC-Q100
- EEPROM for customer specific adjustments
- Full digital and fast PI regulation
- High-Side DMOS with RDS(on) of 60mΩ @ 25°C for up to 12A excitation current
- LIN 2.1 (Physical Layer and Datalink layer)
- Very low stand-by current of 60 µA typical @ 25°C
- Reverse battery protected up to -2.5V
- 8kV ESD protection for alternator
- Duty cycle driven excitation current to the field winding in range from 0 to 100%
- Load response control (LRC)
- Temperature range -40°C to 175°C
- Digital temperature compensation
- Enhanced voltage measurement range (8V to 24V)
- Speed measurement reporting via LIN
Benefits
- Infineon offers 2 versions to be fully compliant to LIN VDA and LIN RSA-Nissan Alternator Regulator specifications:
- Available in Automotive Industrial standard package PG-TO-220-5-12 with straight leads
- TLE8886TN Variant 1 (TLE8886TNAKSA1): LIN RSA-Nissan
- TLE8886TN Variant 2 (TLE8886TNAKSA2): LIN VDA
Potential Applications
- 12V automotive alternators with LIN interface
- 12V truck alternators with LIN interface
- 12V aftermarket alternators
- 12V industrial generators
Additional products of LIN alternator regulator IC family:
Sales Name - Package - LIN Interface
TLE8880TN PG-TO220-5-12 LIN 1.3
TLE8880TN2 PG-TO220-5-12 LIN 1.3
TLE8881TN PG-TO220-5-12 LIN 1.3
TLE8881-2TN PG-TO220-5-12 LIN 1.3, LIN 2.1, LIN 2.2
Sales Name - Package - LIN Interface