Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099749-TLE6712G
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 150 °C
Nominal Supply Current: 300 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099749-TLE6712G |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLE6712G |