Infineon Technologies AG Specialized ICs - TLE8261-2E TLE8261-2E

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1269607-TLE8261-2E Packaging: Reel - TR Type: Transceiver Package: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad Applications: Automotive Mounting: SMD Family Name: TLE8261-2E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Manufacturer Package: PG-DSO-36 Alternative Parts (Cross-Reference): TLE82612EXUMA1; TLE82612EXT; Introduction Date: May 26, 2009 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1269607-TLE8261-2E Packaging: Reel - TR Type: Transceiver Package: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad Applications: Automotive Mounting: SMD Family Name: TLE8261-2E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Manufacturer Package: PG-DSO-36 Alternative Parts (Cross-Reference): TLE82612EXUMA1; TLE82612EXT; Introduction Date: May 26, 2009 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - TLE8261-2E - 1269607-TLE8261-2E - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - TLE8261-2E
1269607-TLE8261-2E
Specialized ICs - TLE8261-2E 1269607-TLE8261-2E
Manufacturer: Infineon Technologies Win Source Part Number: 1269607-TLE8261-2E Packaging: Reel - TR Type: Transceiver Package: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad Applications: Automotive Mounting: SMD Family Name: TLE8261-2E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Manufacturer Package: PG-DSO-36 Alternative Parts (Cross-Reference): TLE82612EXUMA1; TLE82612EXT; Introduction Date: May 26, 2009 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1269607-TLE8261-2E
Packaging: Reel - TR
Type: Transceiver
Package: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Applications: Automotive
Mounting: SMD
Family Name: TLE8261-2E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Manufacturer Package: PG-DSO-36
Alternative Parts (Cross-Reference): TLE82612EXUMA1; TLE82612EXT;
Introduction Date: May 26, 2009
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized ICs - TLE8261-2E-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
TLE8261-2E-ND
Specialized ICs TLE8261-2E-ND
Transceiver PG-DSO-36-38

Transceiver PG-DSO-36-38

Buy Now Datasheet
Specialized ICs - TLE8261-2E - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
TLE8261-2E
Specialized ICs TLE8261-2E
IC TRANSCEIVER DSO36-38

IC TRANSCEIVER DSO36-38

Supplier's Site Datasheet
Specialized ICs - TLE8261-2E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
TLE8261-2E
Specialized ICs TLE8261-2E
Transceiver PG-DSO-36-38

Transceiver PG-DSO-36-38

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 1269607-TLE8261-2E TLE8261-2E-ND TLE8261-2E TLE8261-2E
Product Name Specialized ICs - TLE8261-2E Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data