Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209789-TLE6228GP-L
Interface: Parallel
Number of Pins: 20
Number of Outputs: 4
Output Current: 3 A
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 150 °C
Nominal Supply Current: 8 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1209789-TLE6228GP-L |
| Product Name | Custom Parts - Custom Parts (S - T) - TLE6228GP-L |