Galco Industrial Electronics Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 0-100Psig,4-20Ma,Pac kard,1/4in.N | |
| 1-Phase PumpSaverPlus/230V/f or | |
| 10K Ohm Kit with 1/4in. Female | |
| 10K Ohm Kit | |
| 115 Re 3Amp N.O., Mag Y, 18/2 | |
| 115V 60HZ CONDENSATE PUMP 24ft. | |
| 12 PIN MALE CON | |
| 151 Re 1Amp,Dpst, Two N.O., Ma | |
| 1in. Knob with Line | |
| 2 CONDUIT BUSHED NIPPLES DIE CAST | |
| 2066301, Accessories | |
| 21-25 MFD 110/125V | |
| 270-324MFD 330VAC | |
| 3 X 3 RJ45 Interface Module, | |
| 3/4 INCH CASE HARDENED LOCKNUT | |
| 3000V 8x85mm ceramic Fast | |
| 3ARR3J3L3 RPLC BY RVA2AB3L | |
| 3ARR3KC5M5 REPLC BY RVA9AD6L | |
| 45 MFD 370V ROUND | |
| 50 MFD 370V ROUND | |
| 80 X 370 OVAL | |
| AC VOLTMETER, 4.5in. | |
| Actuator | |
| ADAM DYN-INFO M12-5 CONTACT | |
| Adjustable Mini Current Switch | |
| Allen wrench with shaft | |
| Analog To Pressure | |
| Angled DIN-rail adapter, for | |
| ASSEMBLED JUMPER BAR BJM62 3HO | |
| Banana plug, 4 mm , red | |
| BJMI8 JUMPER BAR, 10-POS, 41A MAX | |
| Blower Assembly 1/18 Hp 115V A134 | |
| Blower Assembly 1/18 Hp 115V A157 | |
| Blower Motor 1/2 Hp | |
| Blower Motor 115V | |
| Blower Motor, Draft Inducer 115V | |
| Blower Motor, Draft Inducer 230V | |
| Blower Motor, Exhaust | |
| Blue Control board holding fixture pk 50 | |
| BNC (F) TO DOUBLE BANANA PLUG | |
| BOWEX 28/M/SLEEVE/CARB/BLA CK | |
| BOWEX 28/SI/24/8/SS | |
| Bus Insulator kit | |
| Busbar, tin-plated, 1000 mm long, | |
| BYPASS RELAY FOR PSTX30-PSTX105 | |
| Cable clamp | |
| Cable, M12 w/FLYING LEADS, | |
| Capacitor 45MFD 370VAC Stud Mount | |
| Capacitor 45MFD 600VAC Stud Mount | |
| Capacitor Trip Device | |
| Capacitor, 0.25 MFD, 1000VDC, Can | |
| Capacitor, 15000 MFD, 16VDC, Snap In | |
| Capacitor, 4uF, 370VAC, Oval Can | |
| Capacitor, 5 MFD, 400VAC, Metal, | |
| Case - General Carrying Case | |
| CB-150A HD- SWITCHABLE RESET - | |
| Center module for 1-cond. female con | |
| CENTERING WASHER | |
| Circuit Seperator, CS, Dark Gray | |
| Circuit Seperator, CS-R1, Dark Gray | |
| CM-N ADAPTER SCREW MOUNT 45MM WIDE | |
| COIL 120VAC UVR | |
| Condensor Motor 1/2 Hp | |
| Condensor Motor 1/3 Hp | |
| Condensor Motor 1/5 Hp | |
| CONNECTOR, CPC SERIES 1, STD SEX | |
| CONTACT BLOCK | |
| Contactor 3 Pole - 230V | |
| COPPER SHIM 1.5in. X 2.50in. | |
| COUNTER FRAME EZENTRY 16 | |
| CR-U 21 PLUGGABLE MODULE | |
| DBL EYE, SUP GRIP, 2.5-3.0in., GALV, | |
| DBL175-C-3 | |
| DC Drive, SCR CONTROL, NEMA 1, .NEMA | |
| Diode,400V,1A,DO-41, Std | |
| Direct Drive 3 Speed Motor, 1/3- | |
| Direct Drive 3 Speed Motor, 1/4- | |
| Direct Drive 3 Speed Motor, 3/4- | |
| Direct Drive Blower Motor 1/6 Hp | |
| Direct Drive Blower Motor 3/4 Hp | |
| Disconnect Switch Kit w/Handle and | |
| Door Holder 24V Ac/Dc 120V Ac | |
| Double Pole, Double Throw Switch | |
| Duct 4in., Gd | |
| DYNAMIC BRAKE | |
| Enclosure, for 516R6-1385 | |
| End Plate, Blu, AP2.5-4 V-O | |
| End Plate, Gry, AP2.5-4 V-O | |
| End Section EK2.5-3P | |
| END SECTION ES4-D2-SF1 DARK GREY | |
| END SECTION FEMT1 | |
| End Section, Dark Grey, ES4-D2 | |
| END SECTION, ES6-4S | |
| End Section, Grey, FEMR10 | |
| End Stop, BAM4, Dark Gray | |
| End Stop, Dark Gray, BAZ1 | |
| End Stop, Dark Grey, BAZH1, Gray | |
| End Stop, Gray, BADH, 12mm Width | |
| EVA GENERAL CODE | |
| FFH 086 Hose-proof Hood for 4.88x4.88" ( | |
| Field Adjustable(.07in.-12 in.W.C) | |
| Filter Dryer CU-80 ALCO | |
| Filter Fan, 115VAC, Black Grille | |
| Filter, 16.63in.x11.88in.x0. 50in. | |
| Filter | |
| Finger guard | |
| Fixture connector, 1-pole (1x solid | |
| Floating Point To Analog | |
| Floating Pt. To Pneumatic | |
| Fuse - Set of 5, 4A, 250V, 5 x 20mm | |
| Fuse plug with pull-tab | |
| FUSE, 10/PK, 2A, 250V, FAST BLOW, | |
| Fuse, 10A, 500V, T, 6x32mm, Ceramic | |
| Fuse, 16A, 500V, FF, 6.3x32mm | |
| Fuse, 16A, 500V, T, 6x32mm, Ceramic | |
| FUSE, 1A, 500V, 5x30mm, TIME LAG | |
| Fuse, 2.5A, 500V, T, 6x32mm, | |
| Fuse, 2A, 500V, T, 6x32mm, Ceramic | |
| Fuse, 3.15A, 500V, T, 6x32mm, | |
| Fuse, 4A, 500V, T, 6x32mm, Ceramic | |
| Fuse, 5A, 500V, T, 6x32mm, Ceramic | |
| Fuse, 6.3A, 500V, T, 6x32mm, Ceramic | |
| Fuse, 63A, 700V, aR, NH000, Footed, | |
| GALCO PACKING TAPE | |
| Gravoply, Red over White, Satin Fin, | |
| GREASE | |
| Group marker carrier adj. in height | |
| HANDLE B2N | |
| HANDLE D M00B | |
| HANDLE D M01B | |
| HANDLE E S00N-55 D | |
| HANDLE E S00N-65/TYPE3R,12 D | |
| HANDLE E S00N-TYPE 4X /D | |
| HANDLE E S00R-65/TYPE3R,12 D | |
| HANDLE E S00R-TYPE 4X /D | |
| HANDLE E S0N-4X /D 6MM | |
| HANDLE E S0N-65/3R,12/ D 6MM | |
| HANDLE E S0N-65/TYPE 3R,12 D | |
| HANDLE E S0N-TYPE 4X /D | |
| HANDLE E S0R-65/3R,12/ D 6MM | |
| HANDLE E S0R-65/TYPE 3R,12 D | |
| HANDLE E S0R-TYPE 4X /D | |
| HANDLE FE S00N-65 D-G | |
| HANDLE FE S01N-TYPE 3R-12-4X D | |
| HANDLE FE S01R-TYPE 3R,12 /D | |
| HANDLE FE S01R-TYPE 4 4X /D | |
| HANDLE FE S1N 65-3R-12-4X /DX | |
| HANDLE FE S1N-65 D-JC | |
| HANDLE FE S1N-TYPE 3R,12 /D | |
| HANDLE FE S1N-TYPE 3R-12-4X /D | |
| HANDLE FE S1R-65- 4-4X/DX | |
| HANDLE FE S1R-TYPE 3R,12 /D | |
| HANDLE FE S1R-TYPE 3R-12-4X / D | |
| HANDLE FE S1R-TYPE 4-4X/DT | |
| HANDLE FE S2N IP65 3R-12-4X /DX | |
| HANDLE FE S2N-65 D-G | |
| HANDLE FE S2N-65 D | |
| HANDLE FE S2N-TYPE 3R,12 /D | |
| HANDLE FE S2N-TYPE 3R-12-4X /D | |
| HANDLE FE S2R-65-4-4X /DX | |
| HANDLE FE S2R-TYPE 3R,12 /D | |
| HANDLE FE S2R-TYPE 3R-12-4X /D | |
| HANDLE FE S2R-TYPE 4-4X /DT | |
| HANDLE FE S3N-TYPE 3R,12 /D | |
| HANDLE FE S3N-TYPE 3R-12-4X /D | |
| HANDLE FE S3R-65-4X-4 /DX | |
| HANDLE FE S3R-TYPE 3R,12 /D | |
| HANDLE FE S3R-TYPE 4X-4 /D | |
| HANDLE FE S4N-65 D-G | |
| HANDLE FE S4N-65 D | |
| HANDLE LED S2N-TYPE 4X - 4 | |
| HANDLE LED S2R-TYPE 4X-4 | |
| HINGE | |
| HOLDER CR-MH FOR CR-M | |
| HOLDER CR-PH FOR CR-P | |
| Immer 2.5in., Gd | |
| Induction Control Relay | |
| INSUL JUMPER BAR 80 | |
| Insulator, Input Bridge | |
| Interface module for ETHERNET RJ-45 | |
| Interface module with RJ-45 | |
| Internal Fan 50mm IP54 | |
| INTERRUPTER/DUPLEX RECEPTACLE LEV | |
| JARD W/LUGS 40A 1 1/2P 24V | |
| JARD W/LUGS 40A 2P 24V | |
| Jumper Bar, 10-Pole, JB10-10, Orange | |
| Jumper Bar, 10-Pole, JB5-10 | |
| Jumper Bar, 10-Pole, JB6-10 | |
| Jumper Bar, 10-Pole, JB8-10 | |
| Jumper Bar, 2-Pole, JB10-2, Orange | |
| Jumper Bar, 2-Pole, JB22-2, | |
| Jumper Bar, 2-Pole, JB5-2 | |
| Jumper Bar, 2-Pole, JB6-2 | |
| Jumper Bar, 2-Pole, JB8-2, Orange | |
| Jumper Bar, 3-Pole, JB10-3, Orange | |
| Jumper Bar, 3-Pole, JB5-3 | |
| Jumper Bar, 3-Pole, JB6-3 | |
| Jumper Bar, 4-Pole, JB10-4, Orange | |
| Jumper Bar, 4-Pole, JB16-4, Orange, | |
| Jumper Bar, 4-Pole, JB5-4 | |
| Jumper Bar, 4-Pole, JB6-4 | |
| Jumper Bar, 4-Pole, JB8-4 | |
| Jumper Bar, 5-Pole, JB10-5, Orange | |
| Jumper Bar, 5-Pole, JB16-5, Orange, | |
| Jumper Bar, 5-Pole, JB22-5, | |
| Jumper Bar, 5-Pole, JB5-5 | |
| Jumper Bar, 5-Pole, JB6-5 | |
| Jumper Bar, 5-Pole, JB8-5 | |
| Jumper Bar, 50-Pole, JB5-50 | |
| Jumper Bar, 50-Pole, JB6-50 | |
| Jumper Bar, JB16-2, 2-Pole, Orange, | |
| JUMPER COMB PC5 10 PT | |
| Kit, Rotor & Support 3/4in. | |
| Knob, Almond | |
| Knob, White | |
| LED Bulb, Red, 230VAC, BA15d | |
| Lens Guard for 125 Class Strobe | |
| Lens Module Red | |
| Lens Set Includes 1 Each of White, | |
| LOW TEMP DET STATAUTO RESET | |
| M12 90 DegreeDegreedegree Male | |
| M12 90˚ FEMALE FIELD WIREABLE | |
| M4/6D2 RED | |
| M6/8 STP TEST TERMINAL | |
| Manual ADO Tool, OUMAD | |
| MARKER HOLDER FOR END STOP PEBM | |
| MARS 166 RELAY | |
| MARS 167 RELAY | |
| MARS 551 Relay | |
| MARS 63 RELAY | |
| MARS 65 RELAY | |
| MARS 66 RELAY | |
| MARS 67 RELAY | |
| MARS 68 RELAY | |
| Meter Relay | |
| MICRO PUSH WIRE connector for | |
| Mini Current Switch | |
| Mini Split Current Switch | |
| Motor 230V/60Hz, 3000 Rpm, 1/33 Hp | |
| Motor Starting Relay, 35A, 180-195V | |
| Motor Suppressor, Varistor, | |
| MOUNTING CARRIER UNIV DIN MOUNT GRAY | |
| Mounting carrier, for 221-412, for | |
| Mounting carrier, for 221-412, with | |
| Mounting carrier, for 221-413, for | |
| Mounting carrier, for 221-415, for | |
| Mounting carrier, for 221-415, with | |
| Mounting carrier221 Series - 6 mm_, | |
| Mounting carrier | |
| Mounting foot | |
| Mounting Hardware, 10/PK | |
| Multi Purpose Motor 208-230V, 9724 | |
| NEMA 4x Locking Handle For 60 & 80A | |
| NEUTRAL SUPPORT | |
| Operating tool | |
| Outside, Eh, 3pct. | |
| Oxygen, 0-25pct., Remote Mnt Senr | |
| Pin module | |
| PLUG INHIBIT 36INCH LEAD | |
| PLUGGABLE MODULE CR-P/M 22 | |
| PLUGGABLE MODULE CR-P/M 42V | |
| Potential Relay, 35A, 180-195V Pick- | |
| Potential Relay, 35A, 323-352V Pick- | |
| Potential Relay, 35A, Motor Starting | |
| Potential Relay, 395V, 164 Relay | |
| Power Board 75A-114A 230V FR7 | |
| Power Supply - 48 VDC / 60W, | |
| Power tap | |
| Pro2 PS, 3ph input, 24VDC 20A out | |
| Protection Relay | |
| Protector Relay,Over/Under Frequency | |
| Push-button | |
| Pushbutton Assembly for DLC600 | |
| Relay Hold Down Spring, for Back | |
| Relay Hold-Down Spring, for Use with | |
| Relay Socket, 10A/300VAC Max, | |
| Relay, 3ARR22W4A3 REPLC BY RVA6AM3R | |
| Relay | |
| Replacement Contact Block, 2-P | |
| Replacement Lens, Red | |
| RESISTOR, 1 OHM, 2 WATT, FIXED | |
| RESISTOR, 1.1 OHM, 1 WATT, FIXED | |
| RESISTOR, 1.1K OHM, 0.25 WATT, FIXED | |
| RESISTOR, 1.1M OHM, 2 WATT, FIXED | |
| RESISTOR, 1.2K OHM, 1 WATT, FIXED | |
| RESISTOR, 1.2K OHM, 2 WATT, FIXED | |
| RESISTOR, 1.2M OHM, 2 WATT, FIXED | |
| RESISTOR, 1.3 OHM, 1 WATT, FIXED | |
| RESISTOR, 1.3 OHM, 2 WATT, FIXED | |
| RESISTOR, 1.3K OHM, 1 WATT, FIXED | |
| RESISTOR, 1.3K OHM, 2 WATT, FIXED | |
| RESISTOR, 1.5 OHM, 1 WATT, FIXED | |
| RESISTOR, 1.5 OHM, 2 WATT, FIXED | |
| RESISTOR, 1.5K OHM, 2 WATT, FIXED | |
| RESISTOR, 1.6K OHM, 0.25 WATT, FIXED | |
| RESISTOR, 1.8K OHM, 2 WATT, FIXED | |
| RESISTOR, 10 OHM, 0.25 WATT, FIXED | |
| RESISTOR, 10 OHM, 1 WATT, FIXED | |
| RESISTOR, 10 OHM, 2 WATT, FIXED | |
| RESISTOR, 100 OHM, 0.25 WATT, FIXED | |
| RESISTOR, 100 OHM, 1 WATT, FIXED | |
| Resistor, 100K Ohm, 1 Watt, Fixed, | |
| RESISTOR, 10K OHM, 0.125 WATT, FIXED | |
| RESISTOR, 11 OHM, 2 WATT, FIXED | |
| RESISTOR, 110 OHM, 2 WATT, FIXED | |
| RESISTOR, 11K OHM, 1 WATT, FIXED | |
| RESISTOR, 12 OHM, 1 WATT, FIXED | |
| RESISTOR, 120K OHM, 0.25 WATT, FIXED | |
| RESISTOR, 120K OHM, 1 WATT, FIXED | |
| RESISTOR, 12K OHM, 2 WATT, FIXED | |
| RESISTOR, 130K OHM, 2 WATT, FIXED | |
| RESISTOR, 15 OHM, 0.25 WATT, FIXED | |
| RESISTOR, 15 OHM, 1 WATT, FIXED | |
| RESISTOR, 15 OHM, 2 WATT, FIXED | |
| RESISTOR, 150 OHM, 0.25 WATT, FIXED | |
| RESISTOR, 150 OHM, 1 WATT, FIXED | |
| RESISTOR, 150K OHM, 0.25 WATT, FIXED | |
| RESISTOR, 150K OHM, 2 WATT, FIXED | |
| RESISTOR, 15K OHM, 1 WATT, FIXED | |
| RESISTOR, 160 OHM, 1 WATT, FIXED | |
| RESISTOR, 160 OHM, 2 WATT, FIXED | |
| RESISTOR, 18 OHM, 2 WATT, FIXED | |
| RESISTOR, 180 OHM, 1 WATT, FIXED | |
| RESISTOR, 180K OHM, 1 WATT, FIXED | |
| RESISTOR, 180K OHM, 2 WATT, FIXED | |
| RESISTOR, 18K OHM, 2 WATT | |
| RESISTOR, 1M OHM, 1 WATT, FIXED | |
| RESISTOR, 1M OHM, 2 WATT, FIXED | |
| RESISTOR, 2 OHM, 1 WATT, FIXED | |
| RESISTOR, 2.2 OHM, 2 WATT, FIXED | |
| Resistor, 2.2K Ohm, 0.25 Watt, Fixed | |
| RESISTOR, 2.2K OHM, 1 WATT, FIXED | |
| RESISTOR, 2.4K OHM, 2 WATT, FIXED | |
| RESISTOR, 2.7 OHM, 1 WATT, FIXED | |
| RESISTOR, 2.7 OHM, 2 WATT, FIXED | |
| RESISTOR, 2.7K OHM, 1 WATT, FIXED | |
| RESISTOR, 20 OHM, 0.25 WATT, FIXED | |
| RESISTOR, 20 OHM, 2 WATT, FIXED | |
| RESISTOR, 200 OHM, 0.25 WATT, FIXED | |
| RESISTOR, 200 OHM, 1 WATT, FIXED | |
| RESISTOR, 200 OHM, 2 WATT, FIXED | |
| RESISTOR, 20K OHM, 1 WATT, FIXED | |
| RESISTOR, 22 OHM, 1 WATT, FIXED | |
| RESISTOR, 22 OHM, 2 WATT, FIXED | |
| RESISTOR, 220 OHM, 0.25 WATT, FIXED | |
| RESISTOR, 220 OHM, 2 WATT, FIXED | |
| RESISTOR, 22K OHM, 0.25 WATT, FIXED | |
| RESISTOR, 22K OHM, 1 WATT, FIXED | |
| RESISTOR, 22K OHM, 2 WATT, FIXED | |
| RESISTOR, 240 OHM, 0.25 WATT, FIXED | |
| RESISTOR, 27 OHM, 0.25 WATT, FIXED | |
| RESISTOR, 27 OHM, 1 WATT, FIXED | |
| RESISTOR, 270 OHM, 0.25 WATT, FIXED | |
| RESISTOR, 270 OHM, 2 WATT, FIXED | |
| RESISTOR, 270K OHM, 2 WATT, FIXED | |
| RESISTOR, 27K OHM, 1 WATT, FIXED | |
| RESISTOR, 27K OHM, 2 WATT, FIXED | |
| RESISTOR, 2K OHM, 0.25 WATT, FIXED | |
| RESISTOR, 2K OHM, 2 WATT, FIXED | |
| RESISTOR, 3 OHM, 1 WATT, FIXED | |
| RESISTOR, 3.3 OHM, 2 WATT, FIXED | |
| RESISTOR, 3.6K OHM, 1 WATT, FIXED | |
| RESISTOR, 300 OHM, 0.25 WATT, FIXED | |
| RESISTOR, 30K OHM, 1 WATT, FIXED | |
| RESISTOR, 30K OHM, 2 WATT, FIXED | |
| RESISTOR, 33 OHM, 1 WATT, FIXED | |
| RESISTOR, 33 OHM, 2 WATT, FIXED | |
| RESISTOR, 330 OHM, 0.25 WATT, FIXED | |
| RESISTOR, 330K OHM, 0.25 WATT, FIXED | |
| RESISTOR, 330K OHM, 1 WATT, FIXED | |
| RESISTOR, 33K OHM, 0.25 WATT, FIXED | |
| RESISTOR, 33K OHM, 1 WATT, FIXED | |
| RESISTOR, 33K OHM, 2 WATT, FIXED | |
| RESISTOR, 36 OHM, 2 WATT, FIXED | |
| RESISTOR, 36K OHM, 2 WATT, FIXED | |
| RESISTOR, 390 OHM, 2 WATT, FIXED | |
| RESISTOR, 39K OHM, 1 WATT, FIXED | |
| RESISTOR, 39K OHM, 2 WATT, FIXED | |
| RESISTOR, 3K OHM, 0.25 WATT, FIXED | |
| RESISTOR, 3K OHM, 1 WATT, FIXED | |
| RESISTOR, 4.3K OHM, 0.25 WATT, FIXED | |
| RESISTOR, 4.3K OHM, 2 WATT, FIXED | |
| RESISTOR, 4.7 OHM, 1 WATT, FIXED | |
| RESISTOR, 4.7 OHM, 2 WATT, FIXED | |
| RESISTOR, 4.7K OHM, 0.25 WATT, FIXED | |
| RESISTOR, 4.7K OHM, 1 WATT, FIXED | |
| RESISTOR, 4.7K OHM, 2 WATT, FIXED | |
| RESISTOR, 430 OHM, 0.25 WATT, FIXED | |
| RESISTOR, 47 OHM, 1 WATT, FIXED | |
| RESISTOR, 470 OHM, 0.25 WATT, FIXED | |
| RESISTOR, 470 OHM, 2 WATT, FIXED | |
| RESISTOR, 470K OHM, 0.25 WATT, FIXED | |
| RESISTOR, 470K OHM, 1 WATT, FIXED | |
| RESISTOR, 47K OHM, 0.25 WATT, FIXED | |
| RESISTOR, 47K OHM, 2 WATT, FIXED | |
| RESISTOR, 5.1K OHM, 0.25 WATT, FIXED | |
| RESISTOR, 5.6 OHM, 2 WATT, FIXED | |
| RESISTOR, 5.6K OHM, 1 WATT, FIXED | |
| RESISTOR, 5.6K OHM, 2 WATT, FIXED | |
| Resistor, 510 Ohm, 1 Watt, Fixed, | |
| RESISTOR, 510 OHM, 2 WATT, FIXED | |
| RESISTOR, 51K OHM, 0.25 WATT, FIXED | |
| RESISTOR, 51K OHM, 1 WATT, FIXED | |
| RESISTOR, 56 OHM, 1 WATT, FIXED | |
| RESISTOR, 560 OHM, 2 WATT, FIXED | |
| RESISTOR, 560K OHM, 1 WATT, FIXED | |
| RESISTOR, 6.2K OHM, 1 WATT, FIXED | |
| RESISTOR, 6.8 OHM, 2 WATT, FIXED | |
| RESISTOR, 62K OHM, 2 WATT, FIXED | |
| RESISTOR, 68 OHM, 0.25 WATT, FIXED | |
| RESISTOR, 68 OHM, 2 WATT, FIXED | |
| RESISTOR, 680 OHM, 0.25 WATT, FIXED | |
| Resistor, 680 Ohm, 1 Watt, Fixed, | |
| RESISTOR, 680K OHM, 1 WATT, FIXED | |
| RESISTOR, 68K OHM, 1 WATT, FIXED | |
| RESISTOR, 68K OHM, 2 WATT, FIXED | |
| RESISTOR, 7.5 OHM, 2 WATT, FIXED | |
| RESISTOR, 7.5K OHM, 1 WATT, FIXED | |
| RESISTOR, 7.5K OHM, 2 WATT, FIXED | |
| RESISTOR, 750 OHM, 0.25 WATT, FIXED | |
| RESISTOR, 75K OHM, 0.25 WATT, FIXED | |
| RESISTOR, 8.2 OHM, 2 WATT, FIXED | |
| RESISTOR, 8.2K OHM, 1 WATT, FIXED | |
| RESISTOR, 82 OHM, 1 WATT, FIXED | |
| RESISTOR, 820 OHM, 1 WATT, FIXED | |
| RETAINER WIRE | |
| RJ45 Breakout Board, 1X3 RJ45 Cat5E | |
| RJ45 Interface Module For | |
| Rotary Handle Operating Mechanism | |
| SafePlug - Individual Current | |
| SAFETY SPRING, 40 LB | |
| SAFETY SPRING, 80 LB | |
| Screwdriver, 0.6x3.5mm Tip | |
| Secondary Fuse Block | |
| Separator for Ex e/Ex i applications | |
| Separator plate | |
| Set Screw, E0400 Series Contacts | |
| Setup unit | |
| SGL EYE, SUP GRIP, 1.2-1.5in., SS, | |
| SHAFT GUIDE CONE | |
| SIRCO VM1 3X125A F | |
| Spacer Screw Washer EV5 | |
| Spiralwrap Protective Sheathing, | |
| Staggered jumperinsulated 11-way, | |
| Start mod. for 1-cond. female conn. | |
| Step-down cover plate | |
| Stonedust White Knob Without Hold | |
| Strobe Lamp for 500P or 550P High | |
| Switch,Level,UNS-PA1 6/PA18 | |
| Switchable Reset, 90A, Flush Mount | |
| TERMINAL BLOCK | |
| Test plug adapter | |
| Testing plug module, contact stud | |
| TH192 Retrostat Kit w/192 202 | |
| Thermostat, LOW TEMP,15/55,MANUAL | |
| TINA 7A ADAPTER UNIT TYPE ABB | |
| TOPJOBS connector strip, for 2002 | |
| TOPJOBS disconnect plug, for 2002 | |
| TOPJOBS empty component plug | |
| TOPJOBS modular connector, for 2002 | |
| TOPJOBS staggered jumper, for 2002 | |
| TRANSDUCER 5AAC INPUT 4/20MA OUT | |
| TUBE | |
| VITAL 1 SAFETY CONTROLLER | |
| XFMR, Current, 1600:5 Ratio | |
| XFMR,Current,750:5 Ratio | |
| XFMR,POTENTIAL,LUGS, FOOT-MT, |
| Next >> |