Busbar; tin-plated; 1000 mm long; Cu 10 mm x 3 mm; white
Connector Busbar For DIN Rail Terminal Blocks
Busbar, tin-plated, 1000 mm long,
| WAGO | DigiKey | RS Components, Ltd. | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 210-133 | 2946-210-133-ND | 7581852 | 210-133 |
| Product Name | Mounting accessories | Accessories | DIN Rail Terminal Accessories | WAGO Miscellaneous |