Galco Industrial Electronics Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5
Product Name Notes
0V Module 4 Connectors
0V Module 8 Connectors
1 POLE AUX BLOCK 460 LINE
10 Position Internal Terminal Block
10 Position Push In Terminal Block
10 Position Side Jumper Which
115-120V60 HZ/110V50HZ COIL
120/277V HMOSS CONTROL UNIT
120V 15A Par Prtctr
120W 3Ph / 24V
163 SER POWER BLK. COVER
165XX PDB SNAP-ON-COVER
1NO/1NC FRNT AUX CONT BLK CWB
1X2 RJ45 Splitter Module, 1 Amp,
2 POLE AUX BLOCK 460 LINE
2 ro 3-Phase Endcap 1000v DC
2 WIRE CONTROL MODULE KIT24VAC
24V60 HZ/20V50HZ COIL
277V60 HZ/240V50HZ COIL
2M (6.6FT) RMT. KEYPAD CABLE, J2
2NO SIDE AUX CONT BLK CWB
2Oz.Glycol Bottle,Bracket,&Pg7
2WIRE CONTROL MODULE KIT 120V
30 LEG PL ROUND (EMER STOP)
3WIRE CONTROL MODULE KIT 120V
4 pcs Side-Cover
4in. Machined Thermowell
5312988, Measuring Wheel
5312989, Measuring Wheel
Accessory, A2 CN8 Single Battery
Accessory
AE UNILET 30AMP
ARD DAMPER10 - TRUEZONE
Assembly Gel 30 ml
AUX CONT
Aux Contact Block, 1NO & 1NC, 250V
Aux Contact Block, 1NO & 1NC, 600V
Auxiliary Contact 1NO 1NC 3-P
Auxiliary Contact 2NO 2NC 3-P
B30,RBN,R10000 WHT,4.33 X 200FT FIT
Backbox Pin&Sleeve 100-125A
Backbox Pin&Sleeve 16-32A
Backbox Pin&Sleeve for 60A
Base fixing LED holder, blue, 12
Base fixing LED holder, white, 12
Battery Case
BATTERY,LITHIUM, 3V, COIN CELL
Braking Resistor, 33 Ohms, 240V
Breather Vent, NEMA/UL 4X Rated,
Brushes, Set Of 2
BUSBAR 3/16in.X3/4in.X19 HOR
BUSBAR KIT EC-R2
BUSS RAIL ADAPTER
Cabinet Panel Surface Mounting Kit
Cable Gland, Brass nickel-plated,
Cable, Programming, USB To RS485,
CAP, FEMALE, W/20in. LANYARD, BLK
CAP, FEMALE, W/20in. LANYARD, BLU
CAP, FEMALE, W/20in. LANYARD, GRN
CAP, FEMALE, W/20in. LANYARD, RED
CAP, MALE, W/20in. LANYARD, GRN
CAPACITOR TRIP DEVICE
CAPPANEL
CARRYING CASE, POLYESTER, BLK/YEL
CCT 44 (C 100) (M 1000)
CCT 46 (C 100) (M 1000)
Cd-W00-00-2 Wall Mnt Co2;
CFW500 24A 15HP DB 3PH 460V
Charcoal Filter; 10Scfm; With Epoxy
CIRCUIT BREAKER, 1POLE, 80VDC, 40A,
CLASS J 600V 100A FUSE COVER ASSEMBLY
CLASS J 600V 200A FUSE COVER ASSEMBLY
CLEAR LENS W.O. DIFFUSER
Closed End Connector, 22-18 AWG
CLVC Miscellaneous
CNTCTR 18A/ 120V 50/60HZ COIL
CNTCTR 25A/ 120V 50/60HZ COIL
CNTCTR 25A/ 24V 50/60HZ COIL
CNTCTR 38A/ 48VDC COIL
CNTCTR 9A/ 600V 50/60HZ COIL
Coil 208-240VAC
Coil 4 Term. 120VAC
Coil 4 Term. 208-240V
Coil 4 Term. 480VAC
COIL BRB-38V24
COIL MLD 480/60 N109G
Coil Volt 120VAC
Coil, 208-240VAC
Coil, 480VAC
Coil, MLD 460/60 N109G
COM-A-LONG E1017/E1019
COM-A-LONG,E1016,Fem ale,for Pulling
COM-A-LONG,E1016,Mal e,For Pulling
COMPACT FLUSH PB MOM. BLACK, 1NO
COND.LEVEL 1+1 FILL EMPTY DIN
Conduit Beam Clamp, Malleable Iron,
Connector + Cable Assembly For
CONNECTOR ECCMP-80B80
Connector, Box Mount Receptacle,
Connector
CONTACT BLK
CONTACT BLOCK BC01F-CSW X10
CONTACT KIT
CONTACTO AUXILIAR N.O.
Contactor, 30HP@460V 480V
Contactor, 4-P 2NO/2NC, 24Vac, 16A,
Contactor, Sur Blk Diode 12-600VDC
CONTROL-STATION
Controller, 0-10VDC Output, 115/230V
Convoluted Tubing, Slit, .38in. Dia,
Convoluted Tubing, Slit, .5in. Dia,
Convoluted Tubing, Slit, 2in. Dia, PE,
Copper-Bar fnr 41 Module
Cord Grip & Grommet Pin&Slv 3&4W
COVER FOR 2-POLE DP CONTR
COVER FOR M050 PACEMASTER 1
Cover, 3-Pole
COVER, CLASS-J 400A
Cover, Power Distribution Block, For
COVER/SCREW ASSY. FOR 3 POLE 160XX
COVER/SCREW ASSY.
CURR SW SELF CAL CLMP;CURR SW SELF
CURRENT SENSOR
Current Transducer 12-40VDC Loop
Damper Actuator Diaphram; 2 Pack
DEVICENET CIO MODULE FOR 777-P/
Digital Temp Display Mod; -30 To
DIN MNT Socket for ED Series
DIN RAIL MNT BRACKET
DIN Rail mounting Clip, M4 thread
DIN RAIL MOUNTING KIT FOR TVSS
DIN Rail Support Bracket, 2in. Hgt,
DIN Rail Support Bracket, 3in.Hgt,
DIODE DUAL, 1200V, 91A, 40nS
DIODE, M6, 400V, 30A, FWD, 100nS
Diode,Axial,600V,2A, 200nS,Glass Bead
DP,DIN-RAIL.ADPT,1-2 P,30-40A
Drive
DT Cover
Dual Level Controller, 115VAC,
Dual Swivel Saddle Spacer for
DUCT SEAL 1 LB.
DUCT SEAL 5 LB.
E-Z1016 Female Contact,#2-#1,Crimp
E-Z1016 Female Contact,#2-2/0,Doubl e
E-Z1016 Female Contact,2/0-4/0,
E-Z1016 Male Contact,#2-#1,Crimp
E-Z1016 Male Contact,#2-2/0,Doubl e
E-Z1016 Male Contact,#6-#2,Double
E-Z1016 Male Contact,2/0-4/0,Doub le
E1015 Female Contact,#8-#4,Single
E1015 Male Contact,#8-#4,Single Set
E1015 SLEEVE FEM BLK
E1015 SLEEVE FEM WHT
E1015 SLEEVE MALE BLK
E1015 SLEEVE MALE GRN
E1015 SLEEVE MALE RED
E1016 Female Contact,3/0-4/0,Crim p
E1016 FEMALE SLEEVE
E1016 Male Contact,3/0-4/0,Crim p
E1017 Female Contact,350-500MCM,
E1017 Female Plug Insulator,Black,
E1017 Female Plug Insulator,Brown,
E1017 Female Plug Insulator,Green,
E1017 Female Plug Insulator,Orange,
E1017 Female Plug Insulator,White,
E1017 Female Plug Insulator,Yellow,
E1017 Male Contact,350-500MCM,
E1017 Male Plug Insulator,Black,
E1017 Male Plug Insulator,Blue,
E1017 Male Plug Insulator,Brown,
E1017 Male Plug Insulator,Green,
E1017 Male Plug Insulator,Orange,
E1017 Male Plug Insulator,Red,
E1017 Male Plug Insulator,Yellow,
E219 LED IND LIGHT WHITE 250VAC
EF45 SINGLE MOUNTING KIT
ELECTRONIC SINGLE STAGE; ELECTRONIC
ENCL KIT TYPE 12/3R SMALL
Enclosure 8x6x6
ENCLOSURE
End Clip, Low Profile
End Clip, Medium Profile
End Plate (Panel Mount)
End Plate, for use with BNDH15W
End Stop Screwless
End Stop, for 15mm DIN Rail
End Stop, Heavy Duty, Green
End Stop, Heavy Duty
End Stops for DIN rail 35mm (pair)
Ep Transd. 4/20Milli-A H; Hi-Vol
EX PRF TERM BOX 4T W/TWO 3/4in.
EXSTIK CONDUCTIVITY METER
Ext 4 Analog Out
FAN 9WF0624H4D03 24VOLT
Fan Cord 45 Degree 24in.
Fan, 24 VDC
Fan, 24VDC, 3-Wire
FAN
Feeder Term Bus Cut BCPD
Female Plug Insulator,#2-2/0,Bla ck,
Female Plug Insulator,#2-2/0,Blu e,
Female Plug Insulator,#2-2/0,Bro wn,
Female Plug Insulator,#2-2/0,Gre en,
Female Plug Insulator,#2-2/0,Ora nge,
Female Plug Insulator,#2-2/0,Red ,
Female Plug Insulator,#2-2/0,Whi te,
Female Plug Insulator,#2-2/0,Yel low,
Female Plug Insulator,#8-#4,Blac k,
Female Plug Insulator,#8-#4,Gree n,
Female Plug Insulator,#8-#4,Oran ge,
Female Plug Insulator,#8-#4,Red,
Female Plug Insulator,2/0-4/0,Bl ack,
Female Plug Insulator,2/0-4/0,Bl ue,
Female Plug Insulator,2/0-4/0,Br own,
Female Plug Insulator,2/0-4/0,Gr een,
Female Plug Insulator,2/0-4/0,Or ange
Female Plug Insulator,2/0-4/0,Re d,
Female Plug Insulator,2/0-4/0,Wh ite,
Female Plug Insulator,2/0-4/0,Ye llow
Field Installable Mounting Foot Kit
Filter Coalescing 10 Scfm;
Fitting
Fixed Point Air Pressure Sensing Switch
Flange Mounted Handle, NEMA 12 Rated
Flange Mounted Handle, NEMA 4/4X
FRACTIONAL HP MAN MTR STARTER
FUSE 8A PV TYPE
Fuse
Fuseblock Cover, 1-Pole, Clear
FUSEHOLDER COVER
GEGP Miscellaneous
Grip Bus Drop Single Eye .30-.43in.
Grip Bus Drop Single Eye .41-.56in.
Hardened (-40uC - 75uC) VDSL2
Hardened 1000BASE-TX to
HEATER, OVERLOAD RELAY
HMI Cover, 11.84in.Hx11.84in.Wx 1.75in.D,
HMI Cover, 11.84in.Hx14.68in.Wx 1.75in.D,
HMI Cover, 11.84in.Hx19.2in.Wx1 .75in.D,
HMI Cover, 11.84in.Hx7.32in.Wx1 .75in.D,
HOA KIT
Holder set
I/O
I/P transducer, 4-20mA loop powered
IEC BackBox-Non-Metallic 20A&30A
IEC BackBox-Non-Metallic 60A
Immersion Well, 4in.Kit
ImperviTRAN 100 VA, Control Xfrmr
Inductor, 33uH, 880mA, 230mOhm, SMD
Industrial Temp Unmanaged Ethernet
Insulation Cap UL489, 3 Per Strip
Integr Duplex Controller w/o Control
Internal Jumper 5 Pole, 6mm Spacing
Internal Jumper for CHV6U
JUMPER, TERMINAL BLOCK
Key Pad,REV A Model # 12301
Key Replacement Corbin Switches New Type
L HLD BASE 120V60HZ
L HLD BASE 277V60HZ
LAMP
LATCH KIT
LED, 110V, White
Lens, Extended, Green
LENS, GRN, EXT, ROUND, ILL
LENS, RED
Lever-Action DIN Rail Cutter.
LIMIT SWITCH, LS-CW/CCW-ST.-SPL
Link Module CWB9-38 +MPW40, J2
Link Module
Link W/Crankarm; 5/16in.
Linkage Kit, For Assembling SElec
M12 4 Position D-Coded Male To Rj45
Magnet; Actuation; 40mm Long; 26mm
Male Cap w/20in. Lanyard, Black
MALE CONT 262MCM E1049
Male Plug Insulator,#2-2/0,Bla ck,
Male Plug Insulator,#2-2/0,Blu e,
Male Plug Insulator,#2-2/0,Bro wn,
Male Plug Insulator,#2-2/0,Gre en,
Male Plug Insulator,#2-2/0,Ora nge,
Male Plug Insulator,#2-2/0,Red ,
Male Plug Insulator,#2-2/0,Whi te,
Male Plug Insulator,#2-2/0,Yel low,
Male Plug Insulator,#8-#4,Blac k,
Male Plug Insulator,#8-#4,Brow n,
Male Plug Insulator,#8-#4,Gree n,
Male Plug Insulator,#8-#4,Red,
Male Plug Insulator,2/0-4/0,Bl ack,
Male Plug Insulator,2/0-4/0,Bl ue,
Male Plug Insulator,2/0-4/0,Br own,
Male Plug Insulator,2/0-4/0,Gr een,
Male Plug Insulator,2/0-4/0,Or ange,
Male Plug Insulator,2/0-4/0,Re d,
Male Plug Insulator,2/0-4/0,Wh ite,
Male Plug Insulator,2/0-4/0,Ye llow,
MANUAL SWITCH
Marking Strip, 0.37in.x39in., Fiberglass
MCB TERM 1/0 ST S200/S200P
Mechanical Interlock Block, 2NC
Mechanical Interlock
Media Converter Chassis, 16 Slots
MICRO, DC, 8-P, 8-W, STR FEM PLUG, 5
MINI 16A 1NO 24VDC W/ CIC0
Mini Mechanical Interlock
MOUNTING FOOT KIT
MTE Miscellaneous
Mtg Bracket 1 Box =5 Pcs; Mounting
N RATED CTR S-2 120VCoil
NAMEPLATE
Nidec D100 Frameless Motor, 48VDC,
Operatig Lever, D1260BB
Operatig Lever,
Operating Lever, Belt Mis-Alignment,
Operating Lever, D-1260
Operating Lever, D1260CT,
Operating Lever, D1260EP-3,
Operating Lever, SL-160,
Operating Lever, SL-170,
Operating Lever, SL-170A,
Operating Lever, SL-170K,
Operating Lever,
Operating Lever
Output Expander
Overload Relay, 9-13A
Overload, Individual Base Mounting
OXIDE INHIBITOR 8 OZ
PB KIT
PHOTO, REFLECTOR 51X61 MM
Plug Contact Kit,ARKTITE,100A,
Plug Contact Kit,ARKTITE,30A,
PLUG IN RESISTOR
Pneumatic Actuator Linkage Kit For
PNL.MT.ADPTR,T16
Portable Configurator Complete With
Posi-Lok Panel,Female,5 Receptacles,
POWER BLOCK 1 POLE
POWER BLOCK 2 POLE
Power Cable
POWER MODULE 25A 600V HYBRID CC
PROBE
Programmable Speed Controller
Protective Cover, 2-Pole, for use
Protective Cover, 3-Pole, for Use
PULSE CODER
PV FUSE 30A 10.3X38MM
Receptacle Contact Kit,ARKTITE,30A,
Receptacle Insert,3W4P,100A,600 VAC/
Refrigerated Air Dryers; 23 Flow
Relay; E-Mech; 4PDT; 24VDC Coil; 5A
Relay; E-Mech; DPDT; 24VDC Coil;
Relay; E-Mech; SPDT; 24VDC Coil;
Relay; GP; Releco; Miniature; 4PDT;
Relay; Releco C3-A30DX/DC24V; 3PDT;
Relay; Releco; GP; SPDT; 120VAC;
Relay; Releco; GP; SPDT; 24VDC; LED
RENEWAL PART, GUARD COVER, MACH
Replacement Aux Contact - VFD 60A
Resistor, 0.43 Ohm, 2 Watt, 5pct.,
REV CONTACTOR, AC COIL, 2NO AUX
REVERSING CONTACTOR
REVERSING LINK
Reversing Starter, 24VDC Control,
Right Angle Backshell,RoHS,Size 20,
Right Angle Plug, 10 Pos, RoHS
RLP BOX N1 49.5L X 20W
RLP FRONT 49.5 X 20 SURF
SC FUSE 700V 32A QS 22X58
SCR
SCRUBWATER AFM6 COVER - BLK
SCRUBWATER AFM6 COVER - BRN
Selector Switch Operator, 3-Pos Mom,
Self-monitored contact blocks, base
Sensor Accessory Cable 10MT
Sensor, Incline
SEP MTG ADAPTER FOR E16DU
SEP MTG KIT,TA110,LESS LUGS
Separate Mount Kit Rw27-2D
SEPARATE MTG KIT EF96
SEPERATE MTG KIT TF65
Shaft, 17in.
Shim Assembly,PK/20
Silicone Grease,2oz Tube
SIZE 1 SS OVERLOAD 1.6-3.4A
SIZE 3 AND 4 SS OVERLOAD 35-70A
Socket, Type N, DPDT
Solenoid Coil, 230/460V 60Hz
Solid State Ignitor Spark Generator
SSR PROTECTIVE COVER
Static Pressure Fitting
Static Pressure Tip With Flange
StrongHold EDV10-250P-Q Loose Piece Dis
Supp Grip BusDrop Single Eye
SURGE ABSORBER UNIT 24-48VAC
Surge Block, RC, 50-127VAC
Surge Suppresion, Dbl Lvl
SWITCH, (ON) OFF, ROUND, WHITE, P/B
Switch, FT1
SWITCH
SYSTEM SUPPORT PA6 NW17 1-PIECE BLK
TERMINAL BLOCK, 12 POLE
Terminal Block
TERMINAL KIT, 6-250 KCMILS
TF42 PANEL MOUNT KIT
Thermostat Plastic Mount Plate
Tool,Assembly,E1016/ E0400
Tool,Combination,T-H andle Hex and
TRANS PURCHASED PART
TRANSDUCER
TRIAC TRIGGER 175MA TO-92TR RL/2500
UL489 MCB FEEDER TERMINAL
UV FLAME DETECTOR
Valve Linkage Kit: - Hydraulic
Valve Linkage Kits: For MK-4600
Vma 3 Position; Removable; 3
Wire Duct Cover, Gray
Wiring Bar System
XFMR, Voltage
XP STRTR N79 15HP@460V 120VCoi

<< Prev Next >>