Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNCATEGORIZED PRODUCTS
MARS
12004 -- MARS MISCELLANEOUS
MARS
MARS Miscellaneous
12004
Description
Capacitor, 4uF, 370VAC, Oval Can
Galco Industrial Electronics
Done
Description
Capacitor, 4uF, 370VAC, Oval Can
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
MARS Miscellaneous
12004
MARS Miscellaneous
12004
Capacitor, 4uF, 370VAC, Oval Can
Capacitor, 4uF, 370VAC, Oval Can
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Uncategorized Products
Product Number
12004
Product Name
MARS Miscellaneous
Unlock Full Specs
to access all available technical data
Similar Products
Ellsworth Adhesives
Ellsworth EA410T Syringe Assembly Clear
EA410T SYR ASSEMBLED
View Details
SCHURTER Inc
Cover Plates for SKD 160A
Cover Plates 160A
View Details
Advantech
Miscellaneous
ADAM-4015-CE
View Details
Takachi Electronics Enclosure Co., Ltd.
USB Dust Cover Flap
CJCV series
View Details