Eaton Corporation Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 22.5 MM SIZE E22 SERIES 2 POSITION PUSH PULL/2 POSITION SELECTOR SWITCH/ILLUMINATED PUSHBUTTON USED ON CONTACT BLOCK AND LIGHT UNIT MOUNTING FUNCTION E22 MODEL | |
| 22.5 MM SIZE E22 SERIES 2 POSITION PUSH PULL/2 POSITION SELECTOR SWITCH/NON ILLUMINATED PUSHBUTTON USED ON CONTACT BLOCK AND LIGHT UNIT MOUNTING FUNCTION E22 MODEL | |
| 22.5 MM SIZE E22 SERIES OPERATOR USED ON CONTACT BLOCK AND LIGHT UNIT MOUNTING FUNCTION E22 MODEL | |
| 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL INCANDESCENT LAMP TYPE 110 VAC AT 50 HZ/120 VAC AT 60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER... | |
| 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL INCANDESCENT LAMP TYPE 120 VAC AT 60 HZ/120 VDC FULL VOLTAGE LAMP INPUT TYPE W1121 LAMP NUMBER CONTACT MATERIAL... | |
| 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL INCANDESCENT LAMP TYPE 220 VAC AT 50 HZ/240 VAC AT 60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER... | |
| 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL INCANDESCENT LAMP TYPE 380/415 VAC AT 50 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER CONTACT MATERIAL SILVER ENCLOSURE... | |
| 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL INCANDESCENT LAMP TYPE 440 VAC AT 50 HZ/480 VAC AT 60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER... | |
| 22.5 MM SIZE UL 508, CSA, CE, MTTA APPROVAL GREEN LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE T3-1/4 LAMP NUMBER APPLICABLE STANDARD LLOYDS CONSTRUCTIONAL FEATURE OIL TIGHT,... | |
| 22.5 MM SIZE UL 508, CSA, CE, MTTA APPROVAL INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 1819 LAMP NUMBER APPLICABLE STANDARD LLOYDS CONSTRUCTIONAL FEATURE OIL TIGHT, WATER... | |
| 22.5 MM SIZE UL 508, CSA, CE, MTTA APPROVAL INCANDESCENT, LAMP NOT INCLUDED LAMP TYPE FULL VOLTAGE LAMP INPUT TYPE T3-1/4 LAMP NUMBER APPLICABLE STANDARD LLOYDS CONSTRUCTIONAL FEATURE OIL TIGHT,... | |
| 22.5 MM SIZE UL 508, CSA, CE, MTTA APPROVAL RED LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE T3-1/4 LAMP NUMBER APPLICABLE STANDARD LLOYDS CONSTRUCTIONAL FEATURE OIL TIGHT,... | |
| 22.5 MM SIZE UL 508, CSA, CE, MTTA APPROVAL YELLOW LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE T3-1/4 LAMP NUMBER APPLICABLE STANDARD LLOYDS CONSTRUCTIONAL FEATURE OIL TIGHT,... | |
| 30.5 MM SIZE 2 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE FOR-REV LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 2 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE FOR-REV LEGEND WHITE LEGEND COLOR BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 2 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE I-/ LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 2 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE MAN-AUTO LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 2 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE MAN-AUTO LEGEND WHITE LEGEND COLOR BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 2 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE OFF-ON LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 2 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE OFF-ON LEGEND WHITE LEGEND COLOR BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 2 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE ON-OFF LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 2 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE OPEN-CLOSE LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 2 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE SLOW-FAST LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 2 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE START-STOP LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 2 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE STOP-START LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 2 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE UP-DOWN LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 2/3 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X 1.32 INCH H... | |
| 30.5 MM SIZE 2/3 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND WHITE BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X 1.32 INCH H... | |
| 30.5 MM SIZE 3 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE \-I-/ LEGEND WHITE LEGEND COLOR BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 3 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE AUTO-OFF-HAND LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 3 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE FOR-OFF-REV LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 3 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE FOR-OFF-REV LEGEND WHITE LEGEND COLOR BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 3 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE HAND-OFF-AUTO LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 3 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE MAN-OFF-AUTO LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 3 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE OPEN-OFF-CLOSE LEGEND WHITE LEGEND COLOR BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 3 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE UP-OFF-DOWN LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE 3 POSITION SELECTOR SWITCH USED ON SQUARE SHAPE NEMA 3/3R/4/12/13 ENCLOSURE UP-OFF-DOWN LEGEND WHITE LEGEND COLOR BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.32 INCH W X... | |
| 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL INCANDESCENT LAMP TYPE 120 VAC/VDC NEON LAMP INPUT TYPE NE51H-R-22 LAMP NUMBER ENCLOSURE RATING NEMA 3/3R/3S/4/4X/12/13, IP65... | |
| 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 757 LAMP NUMBER ENCLOSURE RATING NEMA 3/3R/3S/4/4X/12/13,... | |
| 30.5 MM SIZE UL APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE BLUE LED, GREEN LED, INCANDESCENT, RED LED, YELLOW LED LAMP TYPE 120 VAC AT 50/60 HZ FULL VOLTAGE, 120 VDC FULL VOLTAGE... | |
| 30.5 MM SIZE UL APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE BLUE LED, GREEN LED, INCANDESCENT, RED LED, YELLOW LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 6PSB, 35-1523,... | |
| 30.5 MM SIZE UL APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE BLUE LED, GREEN LED, INCANDESCENT, RED LED, YELLOW LED LAMP TYPE 18/24 VAC AT 50/60 HZ FULL VOLTAGE,18/24 VDC FULL VOLTAGE LAMP... | |
| 30.5 MM SIZE UL APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE BLUE LED, GREEN LED, INCANDESCENT, RED LED, YELLOW LED LAMP TYPE 208 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 6PSB, 35-1523,... | |
| 30.5 MM SIZE UL APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE BLUE LED, GREEN LED, INCANDESCENT, RED LED, YELLOW LED LAMP TYPE 240 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 6PSB, 35-1523,... | |
| 30.5 MM SIZE UL APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE BLUE LED, GREEN LED, INCANDESCENT, RED LED, YELLOW LED LAMP TYPE 28 VAC AT 50/60 HZ FULL VOLTAGE, 28 VDC FULL VOLTAGE... | |
| 30.5 MM SIZE UL APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE BLUE LED, GREEN LED, INCANDESCENT, RED LED, YELLOW LED LAMP TYPE 48 VAC AT 50/60 HZ FULL VOLTAGE, 48 VDC FULL VOLTAGE... | |
| 30.5 MM SIZE UL APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE BLUE LED, GREEN LED, INCANDESCENT, RED LED, YELLOW LED LAMP TYPE 480 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 6PSB, 35-1523,... | |
| 30.5 MM SIZE UL APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE BLUE LED, GREEN LED, INCANDESCENT, RED LED, YELLOW LED LAMP TYPE 600 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 6PSB, 35-1523,... | |
| BURNISHED NICKEL 0.032 INCH STEEL MATERIAL E10 TOGGLE SWITCH USED ON OFF-ON LEGEND 1 INCH W X 0.63 INCH H LEGEND PLATE SIZE ORIENTATION HORIZONTAL E10 MODEL | |
| BURNISHED NICKEL 0.032 INCH STEEL MATERIAL E10 TOGGLE SWITCH USED ON ON-OFF LEGEND 0.63 INCH W X 1 INCH H LEGEND PLATE SIZE ORIENTATION VERTICAL E10 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE BLACK COLOR NON ILLUMINATED PUSH PULL SWITCH USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE BLACK COLOR SELECTOR SWITCH USED ON LEVER CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE BLACK COLOR SELECTOR SWITCH USED ON NEMA 3/3R/4/4X/12/13 ENCLOSURE KNOB CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE BLACK COLOR SELECTOR SWITCH USED ON NEMA 3/3R/4/4X/12/13 ENCLOSURE KNOB LEVER CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE BLUE COLOR NON ILLUMINATED PUSH PULL DEVICE USED ON INCLUSION INCANDESCENT LAMP E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE BLUE COLOR SELECTOR SWITCH USED ON NEMA 3/3R/4/4X/12/13 ENCLOSURE KNOB CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE BLUE COLOR SELECTOR SWITCH USED ON NEMA 3/3R/4/4X/12/13 ENCLOSURE KNOB LEVER CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE GRAY COLOR SELECTOR SWITCH USED ON NEMA 3/3R/4/4X/12/13 ENCLOSURE KNOB CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE GRAY COLOR SELECTOR SWITCH USED ON NEMA 3/3R/4/4X/12/13 ENCLOSURE KNOB LEVER CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE GREEN COLOR NON ILLUMINATED PUSH PULL SWITCH USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE GREEN COLOR SELECTOR SWITCH USED ON LEVER CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE GREEN COLOR SELECTOR SWITCH USED ON NEMA 3/3R/4/4X/12/13 ENCLOSURE KNOB CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE ORANGE COLOR SELECTOR SWITCH USED ON LEVER CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE RED COLOR NON ILLUMINATED PUSH PULL SWITCH USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE RED COLOR NON ILLUMINATED PUSH PULL SWITCH USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE EMERGENCY STOP LEGEND... | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE RED COLOR NON ILLUMINATED PUSH PULL SWITCH USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE JUMBO MUSHROOM CAP... | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE RED COLOR SELECTOR SWITCH USED ON LEVER CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE RED COLOR SELECTOR SWITCH USED ON NEMA 3/3R/4/4X/12/13 ENCLOSURE KNOB CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE RED COLOR SELECTOR SWITCH USED ON NEMA 3/3R/4/4X/12/13 ENCLOSURE KNOB LEVER CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE WHITE COLOR SELECTOR SWITCH USED ON NEMA 3/3R/4/4X/12/13 ENCLOSURE KNOB CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE WHITE COLOR SELECTOR SWITCH USED ON NEMA 3/3R/4/4X/12/13 ENCLOSURE KNOB LEVER CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE YELLOW COLOR SELECTOR SWITCH USED ON LEVER CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE YELLOW COLOR SELECTOR SWITCH USED ON NEMA 3/3R/4/4X/12/13 ENCLOSURE KNOB CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE YELLOW COLOR SELECTOR SWITCH USED ON NEMA 3/3R/4/4X/12/13 ENCLOSURE KNOB LEVER CAP STYLE/SHAPE E34 MODEL | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE POLYCARBONATE/POLYES TER MATERIAL 22.5 MM SIZE RED COLOR ILLUMINATED PUSH PULL SWITCH USED ON NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE EMERGENCY... | |
| FINGER PROOF TYPE 22.5 MM SIZE 1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING CLAMP/SCREW TERMINAL TYPE SILVER CONTACT MATERIAL MOUNTING SNAP LOCK E22 MODEL... | |
| FINGER PROOF TYPE 22.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING CLAMP/SCREW TERMINAL TYPE SILVER CONTACT MATERIAL MOUNTING SNAP LOCK E22 MODEL... | |
| FINGER PROOF TYPE 22.5 MM SIZE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING CLAMP/SCREW TERMINAL TYPE SILVER CONTACT MATERIAL MOUNTING SNAP LOCK USED ON LOW VOLTAGE APPLICATION... | |
| FINGER PROOF TYPE GLASS FILLED NYLON MATERIAL 22.5 MM SIZE 1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING SCREW TERMINAL TYPE SILVER CONTACT MATERIAL APPROVAL... | |
| FINGER PROOF TYPE GLASS FILLED NYLON MATERIAL 22.5 MM SIZE 1NC LATE BREAK CONTACT CONFIGURATION 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING SCREW TERMINAL TYPE SILVER CONTACT... | |
| FINGER PROOF TYPE GLASS FILLED NYLON MATERIAL 22.5 MM SIZE 1NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING QUICK CONNECT TERMINAL TYPE SILVER CONTACT MATERIAL... | |
| FINGER PROOF TYPE GLASS FILLED NYLON MATERIAL 22.5 MM SIZE 1NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING SCREW TERMINAL TYPE SILVER CONTACT MATERIAL APPROVAL... | |
| FINGER PROOF TYPE GLASS FILLED NYLON MATERIAL 22.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING QUICK CONNECT TERMINAL TYPE SILVER CONTACT MATERIAL... | |
| FINGER PROOF TYPE GLASS FILLED NYLON MATERIAL 22.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING SCREW TERMINAL TYPE SILVER CONTACT MATERIAL APPROVAL... | |
| FINGER PROOF TYPE GLASS FILLED NYLON MATERIAL 22.5 MM SIZE 2NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING SCREW TERMINAL TYPE SILVER CONTACT MATERIAL APPROVAL... | |
| GLASS FILLED NYLON MATERIAL 22.5 MM SIZE 1NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING CLAMP/SCREW TERMINAL TYPE SILVER ALLOY CONTACT MATERIAL E22 MODEL | |
| JUMBO TYPE 17 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON HALF ROUND SHAPE NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE BLANK LEGEND RED BACKGROUND COLOR 1.4 INCH W LEGEND PLATE SIZE E29... | |
| JUMBO TYPE 17 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON SQUARE SHAPE NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE BLANK LEGEND BLACK BACKGROUND COLOR 1.44 INCH W X 1.44 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE HAND AUTO LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19... | |
| JUMBO TYPE 30.5 MM SIZE E34 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE MAN. AUTO LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19... | |
| JUMBO TYPE 30.5 MM SIZE E34 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE OFF ON LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19... | |
| JUMBO TYPE 30.5 MM SIZE E34 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE OFF ON LEGEND SILVER BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19... | |
| JUMBO TYPE 30.5 MM SIZE E34 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE OFF ON LEGEND WHITE BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19... | |
| JUMBO TYPE 30.5 MM SIZE E34 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE OPEN/CLOSE LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH... | |
| JUMBO TYPE 30.5 MM SIZE E34 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE RUN JOG LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19... | |
| JUMBO TYPE 30.5 MM SIZE E34 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE SAFE RUN LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19... | |
| JUMBO TYPE 30.5 MM SIZE E34 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE START/STOP LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH... | |
| JUMBO TYPE 30.5 MM SIZE E34 2 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE UP DOWN LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19... | |
| JUMBO TYPE 30.5 MM SIZE E34 3 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE AUTO OFF HAND LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X... | |
| JUMBO TYPE 30.5 MM SIZE E34 3 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE HAND/OFF/AUTO LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH... | |
| JUMBO TYPE 30.5 MM SIZE E34 3 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE HAND/OFF/AUTO LEGEND WHITE BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH... | |
| JUMBO TYPE 30.5 MM SIZE E34 3 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE MAN. OFF AUTO LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X... | |
| JUMBO TYPE 30.5 MM SIZE E34 3 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE OPEN OFF CLOSE LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X... | |
| JUMBO TYPE 30.5 MM SIZE E34 3 POSITION SELECTOR SWITCH OPERATOR USED ON SQUARE SHAPE UP OFF DOWN LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE CL-7 VALENITE INC CUTTING TOOL HOLDER COMPONENTS CLAMP LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE CLOSE LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE EMERG. STOP LEGEND RED BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE FASTER LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE HIGH LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE IN LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE JOG LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE LOW LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE OFF LEGEND RED BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE ON LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE ON LEGEND WHITE BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE OPEN LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE OUT LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE POWER ON LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE RAISE LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE READY LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE READY LEGEND WHITE BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE RESET LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE RESET LEGEND WHITE BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE RUN LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE RUN LEGEND WHITE BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE SLOWER LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE START LEGEND WHITE BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE STOP LEGEND RED BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE STOP LEGEND WHITE BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE TEST LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE TRANSFER LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 2.19 INCH W X 2.19 INCH H LEGEND... | |
| JUMBO TYPE 30.5 MM SIZE E34 SERIES PUSH PULL UNIT USED ON SQUARE SHAPE PULL ON/PUSH OFF LEGEND BLACK BACKGROUND COLOR 1/8 INCH H LETTERING SIZE 2.19 INCH W X... | |
| JUMBO TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE BLANK LEGEND BLACK BACKGROUND COLOR 1.57 INCH W X 1.77 INCH... | |
| JUMBO TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE BLANK LEGEND RED BACKGROUND COLOR 1.57 INCH W X 1.77 INCH... | |
| JUMBO TYPE ALUMINUM MATERIAL 30.5 MM SIZE PUSHBUTTON/INDICATIN G LIGHT USED ON SQUARE SHAPE START LEGEND WHITE LEGEND COLOR BLACK BACKGROUND COLOR 3/32 INCH LETTERING SIZE 2.19 INCH W X... | |
| JUMBO TYPE PLASTIC MATERIAL 17 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON SQUARE SHAPE NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE BLANK LEGEND BLACK LEGEND COLOR SILVER/WHITE BACKGROUND COLOR 1.44 INCH W... | |
| JUMBO TYPE PLASTIC MATERIAL 17 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON SQUARE SHAPE NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE BLANK LEGEND WHITE LEGEND COLOR BLACK/RED BACKGROUND COLOR 1.44 INCH W... | |
| KEY RELEASE 40 MM DIA TYPE 22.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL BUTTON MATERIAL... | |
| KEY RELEASE 40 MM DIA TYPE 22.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL BUTTON... | |
| KNOB TYPE 30.5 MM SIZE NEMA 13 ENCLOSURE GRADUATED MARKING RING DIAL PLATE APPROVAL UL, CSA OPERATING TEMPERATURE -20 TO 150 DEG F E30 MODEL | |
| KNOB TYPE 30.5 MM SIZE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GRADUATED MARKING RING DIAL PLATE APPROVAL UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A MAXIMUM OPERATING TEMPERATURE 140 DEG F... | |
| LARGE TYPE 30.5 MM SIZE E30 SERIES INDICATING LIGHT OPERATOR/PUSHBUTTON USED ON RECTANGULAR SHAPE BLANK LEGEND BLACK BACKGROUND COLOR 3/32 OR 1/8 OR 3/16 INCH LETTERING SIZE 1.44 INCH W... | |
| LARGE TYPE PLASTIC MATERIAL 30.5 MM SIZE POTENTIOMETER WITH KNOB USED ON NEMA 3/3R/4/4X/12/13 ENCLOSURE BLACK BACKGROUND COLOR 1.88 INCH W X 0.94 INCH H LEGEND PLATE SIZE | |
| LENS TYPE 30.5 MM SIZE AMBER COLOR ILLUMINATED PUSH PULL SWITCH USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| LENS TYPE 30.5 MM SIZE BLUE COLOR ILLUMINATED PUSH PULL DEVICE USED ON INCLUSION INCANDESCENT LAMP E34 MODEL | |
| LENS TYPE 30.5 MM SIZE CLEAR COLOR ILLUMINATED PUSH PULL DEVICE USED ON INCLUSION INCANDESCENT LAMP E34 MODEL | |
| LENS TYPE 30.5 MM SIZE GREEN COLOR ILLUMINATED PUSH PULL SWITCH USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| LENS TYPE 30.5 MM SIZE RED COLOR ILLUMINATED PUSH PULL SWITCH USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| LENS TYPE 30.5 MM SIZE RED COLOR ILLUMINATED PUSH PULL SWITCH USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE EMERG. STOP LEGEND E34 MODEL | |
| LENS TYPE 30.5 MM SIZE WHITE COLOR ILLUMINATED PUSH PULL DEVICE USED ON INCLUSION INCANDESCENT LAMP E34 MODEL | |
| LENS TYPE GLASS MATERIAL 17 MM SIZE AMBER COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE E29 MODEL | |
| LENS TYPE GLASS MATERIAL 17 MM SIZE BLUE COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE E29 MODEL | |
| LENS TYPE GLASS MATERIAL 17 MM SIZE CLEAR COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE E29 MODEL | |
| LENS TYPE GLASS MATERIAL 17 MM SIZE GREEN COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE E29 MODEL | |
| LENS TYPE GLASS MATERIAL 17 MM SIZE RED COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE E29 MODEL | |
| LENS TYPE GLASS MATERIAL 17 MM SIZE WHITE COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE E29 MODEL | |
| LENS TYPE GLASS MATERIAL 30.5 MM SIZE AMBER COLOR PRESS TO TEST OPERATOR USED ON INCLUSION BLACK ANODIZED ALUMINUM BEZEL E34 MODEL | |
| LENS TYPE GLASS MATERIAL 30.5 MM SIZE AMBER COLOR STANDARD INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE INCLUSION BLACK ANODIZED ALUMINUM BEZEL E34 MODEL | |
| LENS TYPE GLASS MATERIAL 30.5 MM SIZE BLUE COLOR PRESS TO TEST OPERATOR USED ON INCLUSION BLACK ANODIZED ALUMINUM BEZEL E34 MODEL | |
| LENS TYPE GLASS MATERIAL 30.5 MM SIZE BLUE COLOR STANDARD INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE INCLUSION BLACK ANODIZED ALUMINUM BEZEL E34 MODEL | |
| LENS TYPE GLASS MATERIAL 30.5 MM SIZE CLEAR COLOR PRESS TO TEST OPERATOR USED ON INCLUSION BLACK ANODIZED ALUMINUM BEZEL E34 MODEL | |
| LENS TYPE GLASS MATERIAL 30.5 MM SIZE CLEAR COLOR STANDARD INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE INCLUSION BLACK ANODIZED ALUMINUM BEZEL E34 MODEL | |
| LENS TYPE GLASS MATERIAL 30.5 MM SIZE GREEN COLOR PRESS TO TEST OPERATOR USED ON INCLUSION BLACK ANODIZED ALUMINUM BEZEL E34 MODEL | |
| LENS TYPE GLASS MATERIAL 30.5 MM SIZE GREEN COLOR STANDARD INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE INCLUSION BLACK ANODIZED ALUMINUM BEZEL E34 MODEL | |
| LENS TYPE GLASS MATERIAL 30.5 MM SIZE RED COLOR PRESS TO TEST OPERATOR USED ON INCLUSION BLACK ANODIZED ALUMINUM BEZEL E34 MODEL | |
| LENS TYPE GLASS MATERIAL 30.5 MM SIZE RED COLOR STANDARD INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE INCLUSION BLACK ANODIZED ALUMINUM BEZEL E34 MODEL | |
| LENS TYPE GLASS MATERIAL 30.5 MM SIZE WHITE COLOR PRESS TO TEST OPERATOR USED ON INCLUSION BLACK ANODIZED ALUMINUM BEZEL E34 MODEL | |
| LENS TYPE GLASS MATERIAL 30.5 MM SIZE WHITE COLOR STANDARD INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE INCLUSION BLACK ANODIZED ALUMINUM BEZEL E34 MODEL | |
| LENS TYPE MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE AMBER COLOR INDICATING LIGHT USED ON NEMA 3/3R/3S/4/12/13 ENCLOSURE BLANK LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| LENS TYPE MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLUE COLOR INDICATING LIGHT USED ON NEMA 3/3R/3S/4/12/13 ENCLOSURE BLANK LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| LENS TYPE MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE CLEAR COLOR INDICATING LIGHT USED ON NEMA 3/3R/3S/4/12/13 ENCLOSURE BLANK LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| LENS TYPE MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR INDICATING LIGHT USED ON NEMA 3/3R/3S/4/12/13 ENCLOSURE BLANK LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| LENS TYPE MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR INDICATING LIGHT USED ON NEMA 3/3R/3S/4/12/13 ENCLOSURE MOTOR RUN LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| LENS TYPE MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR INDICATING LIGHT USED ON NEMA 3/3R/3S/4/12/13 ENCLOSURE MOTOR STOP LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| LENS TYPE MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR INDICATING LIGHT USED ON NEMA 3/3R/3S/4/12/13 ENCLOSURE OFF LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| LENS TYPE MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR INDICATING LIGHT USED ON NEMA 3/3R/3S/4/12/13 ENCLOSURE BLANK LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| LENS TYPE MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR INDICATING LIGHT USED ON NEMA 3/3R/3S/4/12/13 ENCLOSURE MOTOR RUN LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| LENS TYPE MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR INDICATING LIGHT USED ON NEMA 3/3R/3S/4/12/13 ENCLOSURE ON LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| LENS TYPE MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR INDICATING LIGHT USED ON NEMA 3/3R/3S/4/12/13 ENCLOSURE POWER ON LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| LENS TYPE MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE WHITE COLOR INDICATING LIGHT USED ON NEMA 3/3R/3S/4/12/13 ENCLOSURE BLANK LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| LENS TYPE PLASTIC MATERIAL 17 MM SIZE AMBER COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE E29 MODEL | |
| LENS TYPE PLASTIC MATERIAL 17 MM SIZE BLUE COLOR STANDARD INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE E29 MODEL | |
| LENS TYPE PLASTIC MATERIAL 17 MM SIZE CLEAR COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE E29 MODEL | |
| LENS TYPE PLASTIC MATERIAL 17 MM SIZE GREEN COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE E29 MODEL | |
| LENS TYPE PLASTIC MATERIAL 17 MM SIZE RED COLOR MASTER TEST INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE E29 MODEL | |
| LENS TYPE PLASTIC MATERIAL 17 MM SIZE WHITE COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE E29 MODEL | |
| LENS TYPE PLASTIC MATERIAL 17 MM SIZE YELLOW COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE E29 MODEL | |
| LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE AMBER COLOR STANDARD INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE BLUE COLOR STANDARD INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE CLEAR COLOR STANDARD INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE GREEN COLOR STANDARD INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE RED COLOR STANDARD INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE WHITE COLOR STANDARD INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE YELLOW COLOR STANDARD INDICATING LIGHT USED ON NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE E34 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE AMBER (LEFT HAND LENS), AMBER (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE AMBER (LEFT HAND LENS), BLUE (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE AMBER (LEFT HAND LENS), CLEAR (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE AMBER (LEFT HAND LENS), GREEN (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE AMBER (LEFT HAND LENS), RED (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE AMBER (LEFT HAND LENS), WHITE (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE AMBER COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND G TYPE DESIGNATION RECTANGULAR STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE AMBER COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND J TYPE DESIGNATION RECTANGULAR STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR PUSHBUTTON USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR PUSHBUTTON USED ON NEMA 3/3R/4/12/13 ENCLOSURE START LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLUE (LEFT HAND LENS), AMBER (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLUE (LEFT HAND LENS), BLUE (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLUE (LEFT HAND LENS), GREEN (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLUE (LEFT HAND LENS), RED (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLUE (LEFT HAND LENS), WHITE (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLUE COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND G TYPE DESIGNATION RECTANGULAR STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLUE COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND J TYPE DESIGNATION RECTANGULAR STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLUE COLOR PUSHBUTTON USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BROWN COLOR PUSHBUTTON USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE CLEAR (LEFT HAND LENS), CLEAR (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE CLEAR COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND G TYPE DESIGNATION RECTANGULAR STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE CLEAR COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND J TYPE DESIGNATION RECTANGULAR STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GRAY COLOR PUSHBUTTON USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN (LEFT HAND LENS), AMBER (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN (LEFT HAND LENS), BLUE (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN (LEFT HAND LENS), GREEN (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN (LEFT HAND LENS), GREEN (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE OFF LEGEND K TYPE DESIGNATION... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN (LEFT HAND LENS), RED (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN (LEFT HAND LENS), RED (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE ON LEGEND K TYPE DESIGNATION... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN (LEFT HAND LENS), WHITE (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND G TYPE DESIGNATION RECTANGULAR STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND J TYPE DESIGNATION RECTANGULAR STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE MOTOR RUN LEGEND G TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE MOTOR RUN LEGEND J TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE MOTOR STOP LEGEND G TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE MOTOR STOP LEGEND J TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE OFF LEGEND G TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 3/16 INCH... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE OFF LEGEND J TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE ON LEGEND J TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE READY LEGEND G TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 3/16 INCH... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR PUSHBUTTON USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN COLOR PUSHBUTTON USED ON NEMA 3/3R/4/12/13 ENCLOSURE START LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE ORANGE COLOR PUSHBUTTON USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED (LEFT HAND LENS), AMBER (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED (LEFT HAND LENS), GREEN (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED (LEFT HAND LENS), GREEN (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE OFF LEGEND K TYPE DESIGNATION... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED (LEFT HAND LENS), RED (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED (LEFT HAND LENS), RED (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE ON LEGEND K TYPE DESIGNATION... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND G TYPE DESIGNATION RECTANGULAR STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND J TYPE DESIGNATION RECTANGULAR STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE MOTOR RUN LEGEND G TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE MOTOR RUN LEGEND J TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE MOTOR STOP LEGEND J TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE ON LEGEND G TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 3/16 INCH... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE ON LEGEND J TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE POWER ON LEGEND G TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE POWER ON LEGEND J TYPE DESIGNATION RECTANGULAR STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR PUSHBUTTON USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR PUSHBUTTON USED ON NEMA 3/3R/4/12/13 ENCLOSURE EMERG STOP LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR PUSHBUTTON USED ON NEMA 3/3R/4/12/13 ENCLOSURE OFF LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR PUSHBUTTON USED ON NEMA 3/3R/4/12/13 ENCLOSURE STOP LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE WHITE (LEFT HAND LENS), BLUE (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE WHITE (LEFT HAND LENS), GREEN (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE WHITE (LEFT HAND LENS), RED (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE WHITE (LEFT HAND LENS), WHITE (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE... | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE WHITE COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND G TYPE DESIGNATION RECTANGULAR STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE WHITE COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND J TYPE DESIGNATION RECTANGULAR STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE WHITE COLOR PUSHBUTTON USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE YELLOW COLOR PUSHBUTTON USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL | |
| MUSHROOM 28 MM DIA TYPE 22.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL CONSTRUCTIONAL FEATURE CORROSION... | |
| OVERSIZE TYPE 22.5 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON ROUND SHAPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE BLANK LEGEND YELLOW BACKGROUND COLOR 1.77 INCH DIA LEGEND PLATE SIZE E22... | |
| OVERSIZE TYPE 22.5 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON ROUND SHAPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE BLANK LEGEND YELLOW BACKGROUND COLOR 2.76 INCH DIA LEGEND PLATE SIZE E22... | |
| OVERSIZE TYPE 22.5 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON ROUND SHAPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE EMERGENCY STOP LEGEND YELLOW BACKGROUND COLOR 2.76 INCH DIA LEGEND PLATE SIZE... | |
| PHENOLIC MATERIAL 30.5 MM SIZE 1NC CONTACT CONFIGURATION 120 VAC/VDC 0.5 AMPERE CONTACT RATING 4 STACK MOUNTING SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE PALLADIUM CONTACT MATERIAL APPROVAL UL, CSA... | |
| PHENOLIC MATERIAL 30.5 MM SIZE 1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 10 AMPERE CONTACT RATING 4 STACK MOUNTING QUICK CONNECT TERMINAL TYPE SILVER CONTACT MATERIAL APPROVAL UL,... | |
| PHENOLIC MATERIAL 30.5 MM SIZE 1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 10 AMPERE CONTACT RATING 4 STACK MOUNTING SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE SILVER CONTACT... | |
| PHENOLIC MATERIAL 30.5 MM SIZE 1NO CONTACT CONFIGURATION 120 VAC/VDC 0.5 AMPERE CONTACT RATING 4 STACK MOUNTING SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE PALLADIUM CONTACT MATERIAL APPROVAL UL, CSA... | |
| PHENOLIC MATERIAL 30.5 MM SIZE 1NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 10 AMPERE CONTACT RATING 4 STACK MOUNTING QUICK CONNECT TERMINAL TYPE SILVER CONTACT MATERIAL APPROVAL UL,... | |
| PHENOLIC MATERIAL 30.5 MM SIZE 1NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 10 AMPERE CONTACT RATING 4 STACK MOUNTING SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE SILVER CONTACT... | |
| PHENOLIC MATERIAL 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 120 VAC 10 AMPERE CONTACT RATING 4 STACK MOUNTING SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE SILVER CONTACT MATERIAL APPROVAL UL, CSA... | |
| PHENOLIC MATERIAL 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 120 VAC/VDC 0.5 AMPERE CONTACT RATING 4 STACK MOUNTING SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE PALLADIUM CONTACT MATERIAL APPROVAL UL, CSA... | |
| PHENOLIC MATERIAL 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 10 AMPERE CONTACT RATING 4 STACK MOUNTING QUICK CONNECT TERMINAL TYPE SILVER CONTACT MATERIAL APPROVAL UL,... | |
| PHENOLIC MATERIAL 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 10 AMPERE CONTACT RATING 4 STACK MOUNTING SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE SILVER CONTACT... | |
| PHENOLIC MATERIAL 30.5 MM SIZE 2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 10 AMPERE CONTACT RATING 4 STACK MOUNTING SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE SILVER CONTACT... | |
| PHENOLIC MATERIAL 30.5 MM SIZE 2NC LATE OPENING CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 10 AMPERE CONTACT RATING 4 STACK MOUNTING SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE... | |
| PHENOLIC MATERIAL 30.5 MM SIZE 2NO CONTACT CONFIGURATION 120 VAC/VDC 0.5 AMPERE CONTACT RATING 4 STACK MOUNTING SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE PALLADIUM CONTACT MATERIAL APPROVAL UL, CSA... | |
| PHENOLIC MATERIAL 30.5 MM SIZE 2NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 10 AMPERE CONTACT RATING 4 STACK MOUNTING QUICK CONNECT TERMINAL TYPE SILVER CONTACT MATERIAL APPROVAL UL,... | |
| PHENOLIC MATERIAL 30.5 MM SIZE 2NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 10 AMPERE CONTACT RATING 4 STACK MOUNTING SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE SILVER CONTACT... | |
| PRESS TO TEST TYPE 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL INCANDESCENT LAMP TYPE 110 V AT 50 HZ/120 V AT 60 HZ TRANSFORMER LAMP INPUT... | |
| PRESS TO TEST TYPE 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL INCANDESCENT LAMP TYPE 24 V AT 60 HZ FULL VOLTAGE LAMP INPUT TYPE 1819 LAMP... | |
| PRESS TO TEST TYPE 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL LAMP NOT INCLUDED LAMP TYPE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT CONTACT MATERIAL SILVER ENCLOSURE... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1, FDA 3-A APPROVAL INCANDESCENT LAMP TYPE 120 VAC/VDC RESISTOR LAMP INPUT TYPE 120MB LAMP NUMBER ENCLOSURE... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE, FDA 3-A APPROVAL INCANDESCENT LAMP TYPE 12 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 756 LAMP NUMBER APPLICABLE STANDARD... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE, FDA 3-A APPROVAL INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 757 LAMP NUMBER APPLICABLE STANDARD... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE, FDA 3-A APPROVAL INCANDESCENT LAMP TYPE 6 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 755 LAMP NUMBER APPLICABLE STANDARD... | |
| PUSH-PUSH MODULE TYPE 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1 APPROVAL BA9 BAYONET BASE T3-1/4 GREEN LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE INGRESS PROTECTION... | |
| PUSH-PUSH MODULE TYPE 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1 APPROVAL BA9 BAYONET BASE T3-1/4 RED LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE INGRESS PROTECTION... | |
| PUSH-PUSH MODULE TYPE 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1 APPROVAL BA9 BAYONET BASE T3-1/4 YELLOW LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE INGRESS PROTECTION... | |
| SIZE 30.5 MM LAMP INPUT 12 VAC AT 50/60 HZ FULL VOLTAGE, 12 VDC FULL VOLTAGE LAMP NUMBER 12PSB INCANDESCENT LAMP 1 LIGHT(S) NEMA 3/3R/3S/4/12/13 ENCLOSURE APPROVAL UL E30 MODEL... | |
| SIZE 30.5 MM LAMP INPUT 18/24 VAC AT 50/60 HZ FULL VOLTAGE, 18/24 VDC FULL VOLTAGE LAMP NUMBER 24PSB INCANDESCENT LAMP 2 LIGHT(S) NEMA 3/3R/3S/4/12/13 ENCLOSURE APPROVAL UL E30 MODEL... | |
| SIZE 30.5 MM LAMP INPUT 28 VAC AT 50/60 HZ FULL VOLTAGE, 28 VDC FULL VOLTAGE LAMP NUMBER 28PSB INCANDESCENT LAMP 2 LIGHT(S) NEMA 3/3R/3S/4/12/13 ENCLOSURE APPROVAL UL E30 MODEL... | |
| SIZE 30.5 MM LAMP INPUT 6 VAC AT 50/60 HZ FULL VOLTAGE, 6 VDC FULL VOLTAGE LAMP NUMBER 6PSB INCANDESCENT LAMP 1 LIGHT(S) NEMA 3/3R/3S/4/12/13 ENCLOSURE APPROVAL UL E30 MODEL... | |
| SIZE 30.5 MM LAMP INPUT 6 VAC AT 50/60 HZ FULL VOLTAGE, 6 VDC FULL VOLTAGE LAMP NUMBER 6PSB INCANDESCENT LAMP 2 LIGHT(S) NEMA 3/3R/3S/4/12/13 ENCLOSURE APPROVAL UL E30 MODEL... | |
| SMALL TYPE 17 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON HALF ROUND SHAPE NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE BLANK LEGEND BLACK BACKGROUND COLOR 0.81 INCH W LEGEND PLATE SIZE E29... | |
| SMALL TYPE 17 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON HALF ROUND SHAPE NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE CLOSED LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 0.81 INCH W... | |
| SMALL TYPE 17 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON HALF ROUND SHAPE NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE ON LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 0.81 INCH W... | |
| SMALL TYPE 17 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON HALF ROUND SHAPE NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE OPEN LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 0.81 INCH W... | |
| STANDARD 40 MM DIA TYPE 22.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL BUTTON MATERIAL PLASTIC... | |
| STANDARD 40 MM DIA TYPE 22.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL BUTTON MATERIAL... | |
| STANDARD TYPE 17 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON SQUARE SHAPE NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE BLANK LEGEND BLACK BACKGROUND COLOR 0.94 INCH W LEGEND PLATE SIZE E29 MODEL... | |
| STANDARD TYPE 17 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON SQUARE SHAPE NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE BLANK LEGEND RED BACKGROUND COLOR 0.94 INCH W LEGEND PLATE SIZE E29 MODEL... | |
| STANDARD TYPE 17 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON SQUARE SHAPE NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE CLOSED LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 0.94 INCH W LEGEND... | |
| STANDARD TYPE 17 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON SQUARE SHAPE NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE ON LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 0.94 INCH W LEGEND... | |
| STANDARD TYPE 17 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON SQUARE SHAPE NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE POWER ON LEGEND BLACK BACKGROUND COLOR 3/16 INCH LETTERING SIZE 0.94 INCH W... | |
| STANDARD TYPE 30.5 MM SIZE E30 SERIES INDICATING LIGHT OPERATOR/PUSHBUTTON USED ON RECTANGULAR SHAPE BLANK LEGEND BLACK BACKGROUND COLOR 3/32 OR 1/8 OR 3/16 INCH LETTERING SIZE 1.44 INCH W... | |
| STANDARD TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE INCH LEGEND BLACK BACKGROUND COLOR 3/32 INCH LETTERING SIZE 1.77 INCH W X 1.77 INCH H LEGEND... | |
| STANDARD TYPE 30.5 MM SIZE E34 INDICATING LIGHT/PUSHBUTTON OPERATOR USED ON SQUARE SHAPE LOWER LEGEND BLACK BACKGROUND COLOR 3/32 INCH LETTERING SIZE 1.77 INCH W X 1.77 INCH H LEGEND... | |
| STANDARD TYPE 30.5 MM SIZE E34 PUSH PULL UNIT USED ON SQUARE SHAPE PULL ON/PUSH OFF LEGEND WHITE BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSH PULL UNIT USED ON SQUARE SHAPE PULL ON/PUSH OFF LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE EMERG.STOP LEGEND RED BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE FORWARD LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE HIGH LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE IN LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE JOG LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE 30.5 MM SIZE E34 SERIES PUSHBUTTON OPERATOR/INDICATING LIGHT USED ON SQUARE SHAPE LOW LEGEND BLACK BACKGROUND COLOR 3/32 INCH H LETTERING SIZE 1.77 INCH W X 1.77 INCH... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES 2 POSITION SELECTOR SWITCH USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE FOR/REV LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES 2 POSITION SELECTOR SWITCH USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE HAND/AUTO LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES 2 POSITION SELECTOR SWITCH USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE JOG/RUN LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES 2 POSITION SELECTOR SWITCH USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE OFF/ON LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES 2 POSITION SELECTOR SWITCH USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE OPEN/CLOSE LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES 2 POSITION SELECTOR SWITCH USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE UP/DOWN LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES 3 POSITION SELECTOR SWITCH USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE FOR/OFF/REV LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES 3 POSITION SELECTOR SWITCH USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE HAND/OFF/AUTO LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE CLOSE LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE DOWN LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE EMERG.STOP LEGEND RED BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE FORWARD LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE JOG LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE MOTOR RUN LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE MOTOR STOP LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE ON LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE OPEN LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE POWER ON LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE REVERSE LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE RUN LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE START LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE STOP LEGEND RED BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE UP LEGEND BLACK BACKGROUND COLOR 1/8 INCH LETTERING SIZE 1.17 INCH W X... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE BLANK LEGEND BLACK BACKGROUND COLOR 1.17 INCH W X 1.77 INCH... | |
| STANDARD TYPE ALUMINUM MATERIAL 22.5 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 3/3R/4/4X/12/13 ENCLOSURE BLANK LEGEND RED BACKGROUND COLOR 1.17 INCH W X 1.77 INCH... | |
| STANDARD TYPE PLASTIC MATERIAL 17 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON SQUARE SHAPE NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE BLANK LEGEND BLACK LEGEND COLOR SILVER/WHITE BACKGROUND COLOR 0.94 INCH W... | |
| STANDARD TYPE PLASTIC MATERIAL 17 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON SQUARE SHAPE NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE BLANK LEGEND WHITE LEGEND COLOR BLACK/RED BACKGROUND COLOR 0.94 INCH W... | |
| STANDARD TYPE PLASTIC MATERIAL 17 MM SIZE E29 INDICATING LIGHT/PUSHBUTTON USED ON SQUARE SHAPE NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE BLANK LEGEND BLACK LEGEND COLOR SILVER/WHITE BACKGROUND COLOR 0.94 INCH W LEGEND PLATE... | |
| STANDARD TYPE PLASTIC MATERIAL 22.5 MM SIZE E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON RECTANGULAR SHAPE NEMA 1 ENCLOSURE BLANK LEGEND BLACK/RED BACKGROUND COLOR 1.17 INCH W X 1.77 INCH... | |
| TRIGGER ACTION TWIST TO RELEASE 40 MM DIA TYPE 22.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE PLASTIC BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL... |
| << Prev | Next >> |