Eaton Corporation Multifunction Operator Lens E30KK27

Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN (LEFT HAND LENS), AMBER (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE UNIT AVAILABLE ONLY IN PAIR E30 MODEL
Datasheet
Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN (LEFT HAND LENS), AMBER (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE UNIT AVAILABLE ONLY IN PAIR E30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Operator Lens - E30KK27 - Eaton Corporation
Cleveland, OH, USA
Multifunction Operator Lens
E30KK27
Multifunction Operator Lens E30KK27
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE GREEN (LEFT HAND LENS), AMBER (RIGHT HAND LENS) COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE K TYPE DESIGNATION RECTANGULAR STYLE/SHAPE UNIT AVAILABLE ONLY IN PAIR E30 MODEL
  • MOLDED ACETAL RESIN MATERIAL
  • 30.5 MM SIZE
  • GREEN (LEFT HAND LENS), AMBER (RIGHT HAND LENS) COLOR
  • MULTIFUNCTION PUSHBUTTON/INDICATING LIGHT USED ON
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • K TYPE DESIGNATION
  • RECTANGULAR STYLE/SHAPE
  • UNIT AVAILABLE ONLY IN PAIR
  • E30 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Uncategorized Products
Product Number E30KK27
Product Name Multifunction Operator Lens
Unlock Full Specs
to access all available technical data

Similar Products