Eaton Corporation Operating Cap/Lens E30KF13

Description
LENS TYPE MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR INDICATING LIGHT USED ON NEMA 3/3R/3S/4/12/13 ENCLOSURE POWER ON LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL
Datasheet
Description
LENS TYPE MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR INDICATING LIGHT USED ON NEMA 3/3R/3S/4/12/13 ENCLOSURE POWER ON LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operating Cap/Lens - E30KF13 - Eaton Corporation
Cleveland, OH, USA
Operating Cap/Lens
E30KF13
Operating Cap/Lens E30KF13
LENS TYPE MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR INDICATING LIGHT USED ON NEMA 3/3R/3S/4/12/13 ENCLOSURE POWER ON LEGEND SQUARE CAP STYLE/SHAPE E30 MODEL
  • LENS TYPE
  • MOLDED ACETAL RESIN MATERIAL
  • 30.5 MM SIZE
  • RED COLOR
  • INDICATING LIGHT USED ON
  • NEMA 3/3R/3S/4/12/13 ENCLOSURE
  • POWER ON LEGEND
  • SQUARE CAP STYLE/SHAPE
  • E30 MODEL
Supplier's Site Datasheet
Accessory/Bulb/Cap/Contact/Transf - 5382662 - Radwell International
Willingboro, NJ, United States
Accessory/Bulb/Cap/Contact/Transf
5382662
Accessory/Bulb/Cap/Contact/Transf 5382662
LENS, POWER-ON, RED, TYPE F. FREE 2 YEAR RADWELL WARRANTY

LENS, POWER-ON, RED, TYPE F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Uncategorized Products Uncategorized Products
Product Number E30KF13 5382662
Product Name Operating Cap/Lens Accessory/Bulb/Cap/Contact/Transf
Unlock Full Specs
to access all available technical data

Similar Products