Eaton Corporation Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 10 INCH 3.63 INCH 0.38 INCH TYPE M D26 SERIES MACHINE TOOL RELAY USED ON .8333 LENGTH IN FT SLOTTED CONFIGURATION 4 RELAYS RELAYS/TIMERS CAPTIVE MOUNTING SCREW PROVIDED FOR EASIER... | |
| 20 INCH 3.63 INCH 0.38 INCH TYPE M D26 SERIES MACHINE TOOL RELAY USED ON 1.6667 LENGTH IN FT SLOTTED CONFIGURATION 8 RELAYS RELAYS/TIMERS CAPTIVE MOUNTING SCREW PROVIDED FOR EASIER... | |
| 30 INCH 3.63 INCH 0.38 INCH TYPE M D26 SERIES MACHINE TOOL RELAY USED ON 2.5 LENGTH IN FT SLOTTED CONFIGURATION 12 RELAYS RELAYS/TIMERS CAPTIVE MOUNTING SCREW PROVIDED FOR EASIER... | |
| 40 INCH 3.63 INCH 0.38 INCH TYPE M D26 SERIES MACHINE TOOL RELAY USED ON 3.3333 LENGTH IN FT SLOTTED CONFIGURATION 16 RELAYS RELAYS/TIMERS CAPTIVE MOUNTING SCREW PROVIDED FOR EASIER... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE 00 TO 4 NEMA SIZE (2) 120 V RED PILOT LIGHT TYPE A TO M IEC SIZE C400 MODEL | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE 00 TO 4 NEMA SIZE (2) 480 V RED PILOT LIGHT TYPE A TO M IEC SIZE C400 MODEL | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE 00 TO 4 NEMA SIZE 120 V GREEN OFF PILOT LIGHT TYPE A TO M IEC SIZE C400 MODEL | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE 00 TO 4 NEMA SIZE 120 V RED RUN PILOT LIGHT TYPE A TO M IEC SIZE C400 MODEL | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE 00 TO 4 NEMA SIZE 120 V RED RUN/GREEN OFF PILOT LIGHT TYPE A TO M IEC SIZE C400 MODEL | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE 00 TO 4 NEMA SIZE 208 V GREEN OFF PILOT LIGHT TYPE A TO M IEC SIZE C400 MODEL | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE 00 TO 4 NEMA SIZE 208 V RED RUN PILOT LIGHT TYPE A TO M IEC SIZE C400 MODEL | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE 00 TO 4 NEMA SIZE 240 V GREEN OFF PILOT LIGHT TYPE A TO M IEC SIZE C400 MODEL | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE 00 TO 4 NEMA SIZE 240 V RED RUN PILOT LIGHT TYPE A TO M IEC SIZE C400 MODEL | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE 00 TO 4 NEMA SIZE 480 V GREEN OFF PILOT LIGHT TYPE A TO M IEC SIZE C400 MODEL | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE 00 TO 4 NEMA SIZE 480 V RED RUN PILOT LIGHT TYPE A TO M IEC SIZE C400 MODEL | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE PUSHBUTTON, FOR/REV/STOP SWITCH TYPE 00 TO 4 NEMA SIZE (2) 120 V RED PILOT LIGHT TYPE A TO M IEC SIZE INCLUDES... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE PUSHBUTTON, FOR/REV/STOP SWITCH TYPE 00 TO 4 NEMA SIZE (2) 240 V RED PILOT LIGHT TYPE A TO M IEC SIZE INCLUDES... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE PUSHBUTTON, FOR/REV/STOP SWITCH TYPE 00 TO 4 NEMA SIZE (2) 480 V RED PILOT LIGHT TYPE A TO M IEC SIZE INCLUDES... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE PUSHBUTTON, FOR/REV/STOP SWITCH TYPE 00 TO 4 NEMA SIZE A TO M IEC SIZE C400 MODEL | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE PUSHBUTTON, START/STOP SWITCH TYPE 00 TO 4 NEMA SIZE 120 V RED RUN PILOT LIGHT TYPE A TO M IEC SIZE INCLUDES... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE PUSHBUTTON, START/STOP SWITCH TYPE 00 TO 4 NEMA SIZE 120 V RED RUN/GREEN OFF PILOT LIGHT TYPE A TO M IEC SIZE... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE PUSHBUTTON, START/STOP SWITCH TYPE 00 TO 4 NEMA SIZE 208 V RED RUN PILOT LIGHT TYPE A TO M IEC SIZE INCLUDES... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE PUSHBUTTON, START/STOP SWITCH TYPE 00 TO 4 NEMA SIZE 208 V RED RUN/GREEN OFF PILOT LIGHT TYPE A TO M IEC SIZE... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE PUSHBUTTON, START/STOP SWITCH TYPE 00 TO 4 NEMA SIZE 240 V RED RUN PILOT LIGHT TYPE A TO M IEC SIZE INCLUDES... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE PUSHBUTTON, START/STOP SWITCH TYPE 00 TO 4 NEMA SIZE 240 V RED RUN/GREEN OFF PILOT LIGHT TYPE A TO M IEC SIZE... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE PUSHBUTTON, START/STOP SWITCH TYPE 00 TO 4 NEMA SIZE 480 V RED RUN PILOT LIGHT TYPE A TO M IEC SIZE INCLUDES... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE PUSHBUTTON, START/STOP SWITCH TYPE 00 TO 4 NEMA SIZE 480 V RED RUN/GREEN OFF PILOT LIGHT TYPE A TO M IEC SIZE... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE PUSHBUTTON, START/STOP SWITCH TYPE 00 TO 4 NEMA SIZE A TO M IEC SIZE C400 MODEL | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE PUSHBUTTON, UP/STOP/DOWN SWITCH TYPE 00 TO 4 NEMA SIZE A TO M IEC SIZE C400 MODEL | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE SELECTOR SWITCH, HAND/OFF/AUTO SWITCH TYPE 00 TO 4 NEMA SIZE 120 V RED RUN PILOT LIGHT TYPE A TO M IEC SIZE... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE SELECTOR SWITCH, HAND/OFF/AUTO SWITCH TYPE 00 TO 4 NEMA SIZE 120 V RED RUN/GREEN OFF PILOT LIGHT TYPE A TO M IEC... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE SELECTOR SWITCH, HAND/OFF/AUTO SWITCH TYPE 00 TO 4 NEMA SIZE 208 V RED RUN PILOT LIGHT TYPE A TO M IEC SIZE... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE SELECTOR SWITCH, HAND/OFF/AUTO SWITCH TYPE 00 TO 4 NEMA SIZE 208 V RED RUN/GREEN OFF PILOT LIGHT TYPE A TO M IEC... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE SELECTOR SWITCH, HAND/OFF/AUTO SWITCH TYPE 00 TO 4 NEMA SIZE 240 V RED RUN PILOT LIGHT TYPE A TO M IEC SIZE... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE SELECTOR SWITCH, HAND/OFF/AUTO SWITCH TYPE 00 TO 4 NEMA SIZE 240 V RED RUN/GREEN OFF PILOT LIGHT TYPE A TO M IEC... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE SELECTOR SWITCH, HAND/OFF/AUTO SWITCH TYPE 00 TO 4 NEMA SIZE 480 V RED RUN PILOT LIGHT TYPE A TO M IEC SIZE... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE SELECTOR SWITCH, HAND/OFF/AUTO SWITCH TYPE 00 TO 4 NEMA SIZE 480 V RED RUN/GREEN OFF PILOT LIGHT TYPE A TO M IEC... | |
| CONTACTOR/STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE SELECTOR SWITCH, HAND/OFF/AUTO SWITCH TYPE 00 TO 4 NEMA SIZE A TO M IEC SIZE C400 MODEL | |
| CONTROL CIRCUIT TERMINAL BLOCK APPROVAL UL, CSA TYPE SCREW TERMINAL VOLTAGE RATING 600 V CURRENT RATING 50 AMPERE MOUNTING TYPE RAIL WIRE SIZE 22 TO 14 AWG | |
| CONTROL CIRCUIT TERMINAL BLOCK APPROVAL UL, CSA TYPE TP (TUBULAR PRESSURE PLATE) VOLTAGE RATING 600 V CURRENT RATING 50 AMPERE MOUNTING TYPE RAIL WIRE SIZE 22 TO 10 AWG | |
| DOUBLE THROW SAFETY SWITCH USED ON 200 AMPERE SWITCH CURRENT RATING 240/480/600 VAC/250 VDC SWITCH VOLTAGE RATING | |
| DOUBLE THROW SAFETY SWITCH USED ON 30 TO 100 AMPERE SWITCH CURRENT RATING 240/480/600 VAC/250 VDC SWITCH VOLTAGE RATING | |
| ELECTRICAL TYPE FREEDOM LINE CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING NEMA 00, 0, IEC A TO F CONTROL DEVICE SIZE C320KGD MODEL | |
| ELECTRICAL TYPE FREEDOM LINE CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING NEMA 3, IEC L TO N CONTROL DEVICE SIZE C320KGD MODEL | |
| FINGER PROTECTION TYPE FREEDOM LINE CONTACTOR USED ON NEMA 1 TO 2, IEC G TO K CONTROL DEVICE SIZE ENCLOSURE RATING IP20 MOUNTING SNAP ON PREVENTS ACCIDENTAL CONTACT WITH LINE/LOAD... | |
| FINGER PROTECTION TYPE FREEDOM LINE CONTACTOR/STARTER USED ON NEMA 0, IEC D TO F CONTROL DEVICE SIZE ENCLOSURE RATING IP20 MOUNTING SNAP ON PREVENTS ACCIDENTAL CONTACT WITH LINE/LOAD TERMINALS C320... | |
| FINGER PROTECTION TYPE FREEDOM LINE CONTACTOR/STARTER USED ON NEMA 00, IEC A TO C CONTROL DEVICE SIZE ENCLOSURE RATING IP20 MOUNTING SNAP ON PREVENTS ACCIDENTAL CONTACT WITH LINE/LOAD TERMINALS C320... | |
| FINGER PROTECTION TYPE FREEDOM LINE REVERSING CONTACTOR USED ON NEMA 1 TO 2, IEC G TO K CONTROL DEVICE SIZE ENCLOSURE RATING IP20 MOUNTING SNAP ON PREVENTS ACCIDENTAL CONTACT WITH... | |
| FINGER PROTECTION TYPE FREEDOM LINE STARTER USED ON NEMA 1 CONTROL DEVICE SIZE ENCLOSURE RATING IP20 MOUNTING SNAP ON PREVENTS ACCIDENTAL CONTACT WITH LINE/LOAD TERMINALS C320 MODEL | |
| FINGER PROTECTION TYPE FREEDOM LINE STARTER USED ON NEMA 2, IEC G TO K CONTROL DEVICE SIZE ENCLOSURE RATING IP20 MOUNTING SNAP ON PREVENTS ACCIDENTAL CONTACT WITH LINE/LOAD TERMINALS C320... | |
| FUSE ADAPTER KIT TYPE DOUBLE THROW SAFETY SWITCH USED ON 6 POLE(S) CLASS J FUSE TYPE 400 AMPERE SWITCH CURRENT RATING 600 V SWITCH VOLTAGE RATING | |
| FUSE ADAPTER KIT TYPE DOUBLE THROW/GENERAL DUTY/HEAVY DUTY SAFETY SWITCH USED ON 3 POLE(S) CLASS R FUSE TYPE 400 AMPERE AT 240 TO 600 V (DOUBLE THROW/HEAVY DUTY), 400 AMPERE... | |
| FUSE ADAPTER KIT TYPE DOUBLE THROW/GENERAL DUTY/HEAVY DUTY SAFETY SWITCH USED ON 3 POLE(S) CLASS R FUSE TYPE 600 AMPERE AT 240 TO 600 V (DOUBLE THROW/HEAVY DUTY), 600 AMPERE... | |
| FUSE ADAPTER KIT TYPE GENERAL DUTY/HEAVY DUTY, DOUBLE THROW SAFETY SWITCH USED ON 3 POLE(S) CLASS R FUSE TYPE 60 AMPERE AT 240 V, 30 AMPERE AT 600 V (HEAVY... | |
| FUSE ADAPTER KIT TYPE GENERAL DUTY/HEAVY DUTY/DOUBLE THROW SAFETY SWITCH USED ON 3 POLE(S) CLASS R FUSE TYPE 200 AMPERE SWITCH CURRENT RATING 240 TO 600 V SWITCH VOLTAGE RATING... | |
| FUSE ADAPTER KIT TYPE GENERAL/HEAVY DUTY SAFETY SWITCH USED ON 1 POLE(S) CLASS T FUSE TYPE 400 AMPERE SWITCH CURRENT RATING 240 V SWITCH VOLTAGE RATING | |
| FUSE ADAPTER KIT TYPE GENERAL/HEAVY DUTY SAFETY SWITCH USED ON 1 POLE(S) CLASS T FUSE TYPE 600 AMPERE SWITCH CURRENT RATING 240 V SWITCH VOLTAGE RATING | |
| FUSE ADAPTER KIT TYPE HEAVY DUTY SAFETY SWITCH USED ON 1 POLE(S) CLASS J FUSE TYPE 600 AMPERE SWITCH CURRENT RATING 240 TO 600 V SWITCH VOLTAGE RATING | |
| FUSE ADAPTER KIT TYPE HEAVY DUTY SAFETY SWITCH USED ON 1 POLE(S) CLASS T FUSE TYPE 400 AMPERE SWITCH CURRENT RATING 600 V SWITCH VOLTAGE RATING | |
| FUSE ADAPTER KIT TYPE HEAVY DUTY SAFETY SWITCH USED ON 1 POLE(S) CLASS T FUSE TYPE 600 AMPERE SWITCH CURRENT RATING 600 V SWITCH VOLTAGE RATING | |
| FUSE ADAPTER KIT TYPE HEAVY DUTY SAFETY SWITCH USED ON 1 POLE(S) CLASS T FUSE TYPE 800 AMPERE SWITCH CURRENT RATING 240 V SWITCH VOLTAGE RATING | |
| FUSE ADAPTER KIT TYPE HEAVY DUTY SAFETY SWITCH USED ON 1 POLE(S) CLASS T FUSE TYPE 800 AMPERE SWITCH CURRENT RATING 600 V SWITCH VOLTAGE RATING | |
| FUSE ADAPTER KIT TYPE HEAVY DUTY SAFETY SWITCH USED ON 3 POLE(S) CLASS J FUSE TYPE 60 AMPERE SWITCH CURRENT RATING 240 V SWITCH VOLTAGE RATING | |
| FUSE ADAPTER KIT TYPE HEAVY DUTY SAFETY SWITCH USED ON 3 POLE(S) CLASS J FUSE TYPE 60 AMPERE SWITCH CURRENT RATING 600 V SWITCH VOLTAGE RATING | |
| FUSE ADAPTER KIT TYPE HEAVY DUTY SAFETY SWITCH USED ON 3 POLE(S) CLASS T FUSE TYPE 200 AMPERE SWITCH CURRENT RATING 240 V SWITCH VOLTAGE RATING | |
| FUSE ADAPTER KIT TYPE HEAVY DUTY SAFETY SWITCH USED ON 3 POLE(S) CLASS T FUSE TYPE 200 AMPERE SWITCH CURRENT RATING 600 V SWITCH VOLTAGE RATING | |
| FUSE ADAPTER KIT TYPE HEAVY DUTY/DOUBLE THROW SAFETY SWITCH USED ON 3 POLE(S) CLASS R FUSE TYPE 100 AMPERE SWITCH CURRENT RATING 240 TO 600 V SWITCH VOLTAGE RATING | |
| FUSE ADAPTER KIT TYPE HEAVY DUTY/DOUBLE THROW SAFETY SWITCH USED ON 3 POLE(S) CLASS R FUSE TYPE 30 AMPERE SWITCH CURRENT RATING 240 V SWITCH VOLTAGE RATING | |
| FUSE ADAPTER KIT TYPE HEAVY DUTY/DOUBLE THROW SAFETY SWITCH USED ON 3 POLE(S) CLASS R FUSE TYPE 60 AMPERE SWITCH CURRENT RATING 600 V SWITCH VOLTAGE RATING | |
| FUSE BLOCK TYPE CONTACTOR USED ON CLASS G FUSE TYPE 15 AMPERE FUSE CURRENT RATING 300 V FUSE VOLTAGE RATING 3 FUSE(S) | |
| FUSE BLOCK TYPE CONTACTOR USED ON CLASS G FUSE TYPE 20 AMPERE FUSE CURRENT RATING 300 V FUSE VOLTAGE RATING 3 FUSE(S) | |
| FUSE BLOCK TYPE CONTACTOR USED ON CLASS G FUSE TYPE 30 AMPERE FUSE CURRENT RATING 300 V FUSE VOLTAGE RATING 3 FUSE(S) | |
| FUSE BLOCK TYPE CONTACTOR USED ON CLASS G FUSE TYPE 60 AMPERE FUSE CURRENT RATING 300 V FUSE VOLTAGE RATING 3 FUSE(S) | |
| FUSE BLOCK TYPE CONTACTOR USED ON CLASS H FUSE TYPE 30 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING 3 FUSE(S) | |
| FUSE BLOCK TYPE CONTACTOR USED ON CLASS H FUSE TYPE 60 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING 3 FUSE(S) | |
| FUSE BLOCK TYPE CONTACTOR USED ON CLASS J FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING 3 FUSE(S) | |
| FUSE BLOCK TYPE CONTACTOR USED ON CLASS J FUSE TYPE 60 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING 3 FUSE(S) | |
| FUSE BLOCK TYPE CONTACTOR USED ON CLASS M FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING 3 FUSE(S) | |
| FUSE BLOCK TYPE CONTACTOR USED ON CLASS R FUSE TYPE 30 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING 3 FUSE(S) | |
| FUSE BLOCK TYPE CONTACTOR USED ON CLASS T FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING 3 FUSE(S) | |
| FUSE BLOCK TYPE CONTACTOR USED ON CLASS T FUSE TYPE 60 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING 3 FUSE(S) | |
| FUSE BLOCK TYPE FREEDOM SERIES CONTACTOR/STARTER USED ON CLASS CC FUSE TYPE 30 AMPERE FUSE CURRENT RATING IEC A TO K, NEMA 00 TO 2 CONTROL DEVICE SIZE 600 V... | |
| FUSE CLIP TYPE MAGNETIC STARTER USED ON CLASS R REJECTION FUSE TYPE 30 AMPERE AT 600 V, 60 AMPERE AT 250 V FUSE CURRENT RATING NEMA 0 TO 2 CONTROL... | |
| FUSE CLIP TYPE MAGNETIC STARTER USED ON CLASS R REJECTION FUSE TYPE 30 AMPERE FUSE CURRENT RATING NEMA 0 TO 1 CONTROL DEVICE SIZE 250 V FUSE VOLTAGE RATING 3... | |
| FUSE CLIP TYPE MAGNETIC STARTER USED ON CLASS R REJECTION FUSE TYPE 60 AMPERE FUSE CURRENT RATING NEMA 2 CONTROL DEVICE SIZE 600 V FUSE VOLTAGE RATING 3 FUSE(S) C351... | |
| FUSE CLIP TYPE MAGNETIC STARTER USED ON CLASS R REJECTION/NON REJECTION FUSE TYPE 100 AMPERE FUSE CURRENT RATING NEMA 3 CONTROL DEVICE SIZE 250/600 V FUSE VOLTAGE RATING 3 FUSE(S)... | |
| FUSE CLIP TYPE MAGNETIC STARTER USED ON NON REJECTION FUSE TYPE 30 AMPERE AT 600 V, 60 AMPERE AT 250 V FUSE CURRENT RATING NEMA 0 TO 2 CONTROL DEVICE... | |
| FUSE CLIP TYPE MAGNETIC STARTER USED ON NON REJECTION FUSE TYPE 30 AMPERE FUSE CURRENT RATING NEMA 0 TO 1 CONTROL DEVICE SIZE 250 V FUSE VOLTAGE RATING 3 FUSE(S)... | |
| FUSE CLIP TYPE MAGNETIC STARTER USED ON NON REJECTION FUSE TYPE 60 AMPERE FUSE CURRENT RATING NEMA 2 CONTROL DEVICE SIZE 600 V FUSE VOLTAGE RATING 3 FUSE(S) C351 MODEL... | |
| FUSE CLIP TYPE NEMA MAGNETIC STARTER USED ON CLASS R REJECTION/NON REJECTION FUSE TYPE 200 AMPERE FUSE CURRENT RATING NEMA 4 CONTROL DEVICE SIZE 250/600 V FUSE VOLTAGE RATING 3... | |
| FUSIBLE DOUBLE THROW/HEAVY DUTY SAFETY SWITCH USED ON 400 TO 600 AMPERE (FUSIBLE DOUBLE THROW), 800 TO 1200 AMPERE (HEAVY DUTY) SWITCH CURRENT RATING 240/480/600 VAC/250/600 VDC SWITCH VOLTAGE RATING... | |
| FUSIBLE/NON FUSIBLE SWITCH USED ON 1NO-1NC CONTACT CONFIGURATION 30 TO 1200 AMPERE SWITCH CURRENT RATING 240/600 VAC SWITCH VOLTAGE RATING | |
| FUSIBLE/NON FUSIBLE SWITCH USED ON 2NO-2NC CONTACT CONFIGURATION 30 TO 1200 AMPERE SWITCH CURRENT RATING 240/600 VAC SWITCH VOLTAGE RATING | |
| GENERAL/HEAVY DUTY SAFETY SWITCH USED ON 200 AMPERE SWITCH CURRENT RATING 120/240 VAC (GENERAL DUTY), 240/480/600 VAC/250/600 VDC (HEAVY DUTY) SWITCH VOLTAGE RATING | |
| GENERAL/HEAVY DUTY SAFETY SWITCH USED ON 400 AMPERE SWITCH CURRENT RATING 120/240 VAC (GENERAL DUTY), 240/480/600 VAC/250/600 VDC (HEAVY DUTY) SWITCH VOLTAGE RATING | |
| GENERAL/HEAVY DUTY SAFETY SWITCH USED ON 600 AMPERE SWITCH CURRENT RATING 120/240 VAC (GENERAL DUTY), 240/480/600 VAC/250/600 VDC (HEAVY DUTY) SWITCH VOLTAGE RATING | |
| HEAVY DUTY SAFETY SWITCH USED ON 100 AMPERE SWITCH CURRENT RATING 240/480/600 VAC/250/600 VDC SWITCH VOLTAGE RATING | |
| HEAVY DUTY SAFETY SWITCH USED ON 200 AMPERE SWITCH CURRENT RATING 240/480/600 VAC/250/600 VDC SWITCH VOLTAGE RATING | |
| HEAVY DUTY SAFETY SWITCH USED ON 30 TO 60 AMPERE SWITCH CURRENT RATING 240/480/600 VAC/250/600 VDC SWITCH VOLTAGE RATING | |
| HOLD DOWN RETAINER KIT TYPE CH SERIES 125/225 AMPERE CIRCUIT BREAKER USED ON 1 TO 3 POLE(S) CH MODEL | |
| INDOOR COVER TYPE FLUSH MOUNTING P ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE FLUSH MOUNTING PM ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE FLUSH/SURFACE MOUNTING B ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE FLUSH/SURFACE MOUNTING C ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE FLUSH/SURFACE MOUNTING D ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE FLUSH/SURFACE MOUNTING E ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE FLUSH/SURFACE MOUNTING G ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE FLUSH/SURFACE MOUNTING J ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE FLUSH/SURFACE MOUNTING K ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE FLUSH/SURFACE MOUNTING L ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE SURFACE MOUNTING B ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE SURFACE MOUNTING C ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE SURFACE MOUNTING D ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE SURFACE MOUNTING E ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE SURFACE MOUNTING G ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE SURFACE MOUNTING J ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE SURFACE MOUNTING K ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE SURFACE MOUNTING L ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE SURFACE MOUNTING P ENCLOSURE SIZE DESIGNATION CH MODEL | |
| INDOOR COVER TYPE SURFACE MOUNTING PM ENCLOSURE SIZE DESIGNATION CH MODEL | |
| L FRAME TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING CE APPROVAL 240/480/600 VAC AT 50/60 HZ (UL) 240/415/690 VAC... | |
| MECHANICAL INTERLOCK TYPE BR3040B200 LOADCENTER USED ON FLUSH MOUNTING BW/BWH BREAKER TYPE | |
| MECHANICAL INTERLOCK TYPE BR4040B200 LOADCENTER USED ON FLUSH MOUNTING BW/BWH BREAKER TYPE | |
| MECHANICAL INTERLOCK TYPE CH12L125B/CH16L125B/ CH12L3125B/CH14B100B LOADCENTER USED ON FLUSH MOUNTING CH BREAKER TYPE CH MODEL | |
| MECHANICAL INTERLOCK TYPE CH12L125B/CH16L125B/ CH12L3125B/CH14B100B LOADCENTER USED ON SURFACE MOUNTING CH BREAKER TYPE CH MODEL | |
| MECHANICAL INTERLOCK TYPE CH20L125C/CH24L125C/ CH18L3125C/CH24L3125 C/CH22B100C/CH22N100 C LOADCENTER USED ON FLUSH MOUNTING CH BREAKER TYPE CH MODEL | |
| MECHANICAL INTERLOCK TYPE CH20L125C/CH24L125C/ CH18L3125C/CH24L3125 C/CH22B100C/CH22N100 C LOADCENTER USED ON SURFACE MOUNTING CH BREAKER TYPE CH MODEL | |
| MECHANICAL INTERLOCK TYPE CH24L150D/CH32L150D/ CH24L3225D/CH30L3150 D LOADCENTER USED ON FLUSH MOUNTING CH BREAKER TYPE CH MODEL | |
| MECHANICAL INTERLOCK TYPE CH24L150D/CH32L150D/ CH24L3225D/CH30L3150 D LOADCENTER USED ON SURFACE MOUNTING CH BREAKER TYPE CH MODEL | |
| MECHANICAL INTERLOCK TYPE CH42L225G/CH42L3225G LOADCENTER USED ON FLUSH MOUNTING CH BREAKER TYPE CH MODEL | |
| MECHANICAL INTERLOCK TYPE CH42L225G/CH42L3225G LOADCENTER USED ON SURFACE MOUNTING CH BREAKER TYPE CH MODEL | |
| MECHANICAL INTERLOCK TYPE SIZE B RAIN TIGHT BOX USED ON SURFACE MOUNTING CH BREAKER TYPE CH MODEL | |
| MECHANICAL INTERLOCK TYPE SIZE C RAIN TIGHT BOX USED ON SURFACE MOUNTING CH BREAKER TYPE CH MODEL | |
| MECHANICAL TYPE FREEDOM LINE CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING NEMA 00 TO 2, IEC A TO K CONTROL DEVICE SIZE WITHOUT CROSS WIRING C321KM MODEL | |
| MECHANICAL TYPE FREEDOM LINE CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING NEMA 3 TO 4, IEC N TO P CONTROL DEVICE SIZE WITHOUT CROSS WIRING C321KM MODEL | |
| MECHANICAL TYPE FREEDOM LINE CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING NEMA 3, IEC L TO N CONTROL DEVICE SIZE WITHOUT CROSS WIRING C321KM MODEL | |
| MECHANICAL TYPE FREEDOM LINE CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING NEMA 4, IEC P TO S CONTROL DEVICE SIZE WITHOUT CROSS WIRING C321KM MODEL | |
| MECHANICAL TYPE FREEDOM LINE CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING NEMA 5 CONTROL DEVICE SIZE WITHOUT CROSS WIRING C321KM MODEL | |
| MECHANICAL TYPE FREEDOM LINE CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING NEMA 6 TO 7, IEC T/U TO (V-X) CONTROL DEVICE SIZE WITHOUT CROSS WIRING C321KM MODEL | |
| MECHANICAL TYPE FREEDOM LINE CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING NEMA 6, IEC T, U CONTROL DEVICE SIZE WITHOUT CROSS WIRING C321KM MODEL | |
| MECHANICAL TYPE FREEDOM SERIES CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING IEC L, M CONTROL DEVICE SIZE INCLUDES 2NC AUXILIARY CONTACT C321KM60K MODEL | |
| MECHANICAL TYPE FREEDOM SERIES CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING IEC N CONTROL DEVICE SIZE INCLUDES 2NC AUXILIARY CONTACT C321KM60K MODEL | |
| MECHANICAL TYPE FREEDOM SERIES CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING NEMA 0, IEC D TO F CONTROL DEVICE SIZE C321KM60K MODEL | |
| MECHANICAL TYPE FREEDOM SERIES CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING NEMA 00, IEC A TO C CONTROL DEVICE SIZE C321KM60K MODEL | |
| MECHANICAL TYPE FREEDOM SERIES CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING NEMA 1 CONTROL DEVICE SIZE C321KM60K MODEL | |
| MECHANICAL TYPE FREEDOM SERIES CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING NEMA 2, IEC G TO K CONTROL DEVICE SIZE C321KM60K MODEL | |
| MECHANICAL TYPE FREEDOM SERIES CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING NEMA 3 CONTROL DEVICE SIZE INCLUDES 2NC AUXILIARY CONTACT C321KM60K MODEL | |
| MECHANICAL TYPE FREEDOM SERIES CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING NEMA 4 CONTROL DEVICE SIZE INCLUDES 2NC AUXILIARY CONTACT C321KM60K MODEL | |
| MECHANICAL TYPE FREEDOM SERIES CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING NEMA 5 CONTROL DEVICE SIZE INCLUDES 2NC AUXILIARY CONTACT C321KM60K MODEL | |
| MECHANICAL TYPE FREEDOM SERIES CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING NEMA 7 IEC V, W, X CONTROL DEVICE SIZE | |
| MOUNTING BASE TYPE CH SERIES 70 AMPERE CIRCUIT BREAKER USED ON 2 POLE(S) CH MODEL | |
| MOUNTING BASE TYPE CHB SERIES 15 TO 50 AMPERE MOLDED CASE CIRCUIT BREAKER USED ON 1 POLE(S) CHB9 MODEL | |
| MOUNTING BASE TYPE CHB SERIES 15 TO 50 AMPERE MOLDED CASE CIRCUIT BREAKER USED ON 2 POLE(S) CHB9 MODEL | |
| MOUNTING BASE TYPE CHB SERIES 15 TO 50 AMPERE MOLDED CASE CIRCUIT BREAKER USED ON 3 POLE(S) CHB9 MODEL | |
| MOUNTING BASE TYPE CHB SERIES 25 TO 100 AMPERE MOLDED CASE CIRCUIT BREAKER USED ON 3 POLE(S) CHB9 MODEL | |
| MOUNTING BASE TYPE CHB SERIES 25 TO 125 AMPERE MOLDED CASE CIRCUIT BREAKER USED ON 2 POLE(S) CHB9 MODEL | |
| MOUNTING BASE TYPE CHB SERIES 25 TO 50 AMPERE MOLDED CASE CIRCUIT BREAKER USED ON 1 POLE(S) CHB9 MODEL | |
| MOUNTING PLATE TYPE METAL MATERIAL 1.77 INCH 4.63 INCH FREEDOM LINE OVERLOAD RELAY USED ON HOLE CONFIGURATION C321 MODEL | |
| MOUNTING PLATE TYPE METAL MATERIAL 1.8 INCH 6.6 INCH FREEDOM LINE NON REVERSING STARTER USED ON HOLE CONFIGURATION IEC A TO F CONTROL DEVICE SIZE C321 MODEL | |
| MOUNTING PLATE TYPE METAL MATERIAL 11.35 INCH 8.7 INCH FREEDOM SERIES IEC STARTER USED ON .9458 LENGTH IN FT HOLE CONFIGURATION IEC L TO N CONTROL DEVICE SIZE LENGTH IN... | |
| MOUNTING PLATE TYPE METAL MATERIAL 2 INCH 3.88 INCH FREEDOM LINE CONTACTOR USED ON HOLE CONFIGURATION IEC A TO F CONTROL DEVICE SIZE C321 MODEL | |
| MOUNTING PLATE TYPE METAL MATERIAL 2.52 INCH 5.14 INCH FREEDOM LINE OVERLOAD RELAY USED ON HOLE CONFIGURATION C321 MODEL | |
| MOUNTING PLATE TYPE METAL MATERIAL 2.56 INCH 5.05 INCH FREEDOM LINE CONTACTOR USED ON HOLE CONFIGURATION IEC G TO K CONTROL DEVICE SIZE C321 MODEL | |
| MOUNTING PLATE TYPE METAL MATERIAL 2.56 INCH 8.08 INCH FREEDOM LINE NON REVERSING STARTER USED ON HOLE CONFIGURATION IEC G TO K CONTROL DEVICE SIZE C321 MODEL | |
| MOUNTING PLATE TYPE METAL MATERIAL 4.2 INCH 4.35 INCH FREEDOM LINE REVERSING CONTACTOR USED ON HOLE CONFIGURATION IEC A TO F CONTROL DEVICE SIZE C321 MODEL | |
| MOUNTING PLATE TYPE METAL MATERIAL 4.2 INCH 7.38 INCH FREEDOM LINE REVERSING STARTER USED ON HOLE CONFIGURATION IEC A TO F CONTROL DEVICE SIZE C321 MODEL | |
| MOUNTING PLATE TYPE METAL MATERIAL 5.66 INCH 5.05 INCH FREEDOM LINE REVERSING CONTACTOR USED ON HOLE CONFIGURATION IEC G TO K CONTROL DEVICE SIZE C321 MODEL | |
| MOUNTING PLATE TYPE METAL MATERIAL 5.71 INCH 8.08 INCH FREEDOM LINE REVERSING STARTER USED ON HOLE CONFIGURATION IEC G TO K CONTROL DEVICE SIZE C321 MODEL | |
| NON FUSIBLE DOUBLE THROW SAFETY SWITCH USED ON 400 AMPERE SWITCH CURRENT RATING 240/480/600 VAC/250 VDC SWITCH VOLTAGE RATING | |
| NON FUSIBLE DOUBLE THROW SAFETY SWITCH USED ON 600 AMPERE SWITCH CURRENT RATING 240/480/600 VAC/250 VDC SWITCH VOLTAGE RATING | |
| PAD MOUNT ADAPTER APPROVAL UL E163588, UL 231 CURRENT RATING 100 AMPERE USED ON MOBILE HOME PANEL | |
| PLASTIC MATERIAL CLEAR COLOR C306 SERIES OVERLOAD RELAY USED ON C320 MODEL | |
| PLASTIC MATERIAL GRAY COLOR C306 SERIES OVERLOAD RELAY USED ON WITH AUTO NIB C320 MODEL | |
| PLASTIC MATERIAL GRAY COLOR C306 SERIES OVERLOAD RELAY USED ON WITH MANUAL NIB C320 MODEL | |
| STARTER USED ON FLANGE MOUNTING NEMA 1 ENCLOSURE PUSHBUTTON, START/STOP SWITCH TYPE 00 TO 4 NEMA SIZE RED RUN/GREEN OFF PILOT LIGHT TYPE A TO M IEC SIZE C400GK MODEL... |
| << Prev | Next >> |