Eaton Corporation Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 0.25 INCH DIA X 1.35 INCH L SIZE THROUGH BEAM SENSOR USED ON 10X MAGNIFICATION 0.25 INCH LENS DIAMETER 0.15 INCH BEAM DIAMETER BARREL DIAMETER 0.25 INCH | |
| 0.75 INCH DIA X 2.2 INCH L SIZE THROUGH BEAM SENSOR USED ON 100X MAGNIFICATION 0.62 INCH LENS DIAMETER 0.55 INCH BEAM DIAMETER BARREL DIAMETER 0.75 INCH | |
| 1.13 INCH DIA X 2.5 INCH L SIZE THROUGH BEAM SENSOR USED ON 200X MAGNIFICATION 1.0 INCH LENS DIAMETER 0.88 INCH BEAM DIAMETER BARREL DIAMETER 0.75 INCH | |
| 1.64 INCH L X 1.5 INCH H SIZE 80 SERIES PHOTOELECTRIC SENSOR USED ON THREADED SENSOR MOUNTING CONFIGURATION 6181A MODEL | |
| 90 DEG TYPE 4.4 INCH L X 1.78 INCH W X 1.75 INCH H SIZE 1370A/1470A SERIES PHOTOELECTRIC SENSOR HEAD USED ON 0.4 INCH MAX. SENSOR ADJUSTMENT SIZE 4 HOLES... | |
| 90 DEG TYPE ALUMINUM MATERIAL 3.25 INCH L X 1.625 INCH W X 4 INCH H SIZE 11 SERIES PHOTOELECTRIC SENSOR USED ON 2 SLOTS BRACKET MOUNTING CONFIGURATION HOLE, 3... | |
| 90 DEG TYPE CELENEX./ZINC PLATED STEEL MATERIAL 4 INCH L X 1.1 INCH W X 2.1 INCH H SIZE 18 MM DIA TUBULAR PROXIMITY SENSOR USED ON 0.3 INCH W... | |
| 90 DEG TYPE CHROMATE FINISH ALUMINUM MATERIAL 1.75 INCH L X 1.5 INCH W X 1.5 INCH H SIZE 18 MM DIA TUBULAR PROXIMITY SENSOR USED ON 0.62 INCH L... | |
| 90 DEG TYPE NORYL MATERIAL 1.96 INCH L X 0.8 INCH W X 1.05 INCH H SIZE 8 MM DIA TUBULAR PROXIMITY SENSOR USED ON 0.212 INCH DIA BRACKET MOUNTING... | |
| 90 DEG TYPE NORYL MATERIAL 2.8 INCH L X 1 INCH W X 1.64 INCH H SIZE 18 MM DIA TUBULAR PROXIMITY SENSOR USED ON 0.212 INCH DIA BRACKET MOUNTING... | |
| 90 DEG TYPE ZINC PLATED STEEL MATERIAL 2 INCH L X 4.38 INCH W X 2.26 INCH H SIZE 80 SERIES PHOTOELECTRIC SENSOR USED ON 4 HOLES, 2 SLOTS BRACKET... | |
| 90 DEG TYPE ZINC PLATED STEEL MATERIAL 6 INCH L X 3 INCH W X 2.5 INCH H SIZE 20 SERIES PHOTOELECTRIC SENSOR USED ON 0.75 INCH MAX. BRACKET ADJUSTMENT... | |
| AC TYPE 2 TO 4 POLE SIZE CONTACTOR USED ON 440/480 VAC AT 50 HZ VOLTAGE RATING C SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 25, 30, 40, 50, 60, 75 AMPERE... | |
| AC TYPE 9560 SERIES CONTACTOR, 9584/9586 SERIES STARTER USED ON 104 TO 120 V AT 50/60 HZ VOLTAGE RATING 49 SUFFIX DESIGNATOR CURRENT RATING 40 AMPERE INDUCTIVE, 50 AMPERE RESISTIVE... | |
| AC TYPE CN35 SERIES CONTACTOR USED ON 110 V AT 50 HZ/120 V AT 60 HZ VOLTAGE RATING A SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 100 AMPERE | |
| AC TYPE CN35 SERIES CONTACTOR USED ON 208 V AT 60 HZ VOLTAGE RATING E SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 100 AMPERE | |
| AC TYPE CN35 SERIES CONTACTOR USED ON 220 V AT 50 HZ/240 V AT 60 HZ VOLTAGE RATING B SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 100 AMPERE | |
| AC TYPE CN35 SERIES CONTACTOR USED ON 24 V AT 60 HZ VOLTAGE RATING T SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 100 AMPERE | |
| AC TYPE CN35 SERIES CONTACTOR USED ON 240 V AT 50 HZ VOLTAGE RATING ENCAPSULATED CONSTRUCTION K SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 100 AMPERE | |
| AC TYPE CN35 SERIES CONTACTOR USED ON 277 V AT 60 HZ VOLTAGE RATING H SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 100 AMPERE | |
| AC TYPE CN35 SERIES CONTACTOR USED ON 380 V AT 50 HZ VOLTAGE RATING ENCAPSULATED CONSTRUCTION L SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 100 AMPERE | |
| AC TYPE CN35 SERIES CONTACTOR USED ON 415 V AT 50 HZ VOLTAGE RATING ENCAPSULATED CONSTRUCTION M SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 100 AMPERE | |
| AC TYPE CN35 SERIES CONTACTOR USED ON 440 V AT 50 HZ/480 V AT 60 HZ VOLTAGE RATING C SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 100 AMPERE | |
| AC TYPE CN35 SERIES CONTACTOR USED ON 48 V AT 50 HZ VOLTAGE RATING ENCAPSULATED CONSTRUCTION Y SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 100 AMPERE | |
| AC TYPE CN35 SERIES CONTACTOR USED ON 550 V AT 50 HZ/600 V AT 60 HZ VOLTAGE RATING D SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 100 AMPERE | |
| AC TYPE CN35B1 SERIES CONTACTOR USED ON 110 V AT 50 HZ/120 V AT 60 HZ VOLTAGE RATING A SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 60 AMPERE | |
| AC TYPE CN35B1 SERIES CONTACTOR USED ON 208 V AT 60 HZ VOLTAGE RATING E SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 200, 300 AMPERE | |
| AC TYPE CN35B1 SERIES CONTACTOR USED ON 208 V AT 60 HZ VOLTAGE RATING E SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 60 AMPERE | |
| AC TYPE CN35B1 SERIES CONTACTOR USED ON 220 V AT 50 HZ/240 V AT 60 HZ VOLTAGE RATING B SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 200, 300 AMPERE | |
| AC TYPE CN35B1 SERIES CONTACTOR USED ON 220 V AT 50 HZ/240 V AT 60 HZ VOLTAGE RATING B SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 60 AMPERE | |
| AC TYPE CN35B1 SERIES CONTACTOR USED ON 24 V AT 60 HZ VOLTAGE RATING T SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 200, 300 AMPERE | |
| AC TYPE CN35B1 SERIES CONTACTOR USED ON 24 V AT 60 HZ VOLTAGE RATING T SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 60 AMPERE | |
| AC TYPE CN35B1 SERIES CONTACTOR USED ON 277 V AT 60 HZ VOLTAGE RATING H SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 60 AMPERE | |
| AC TYPE CN35B1 SERIES CONTACTOR USED ON 32 V AT 50 HZ VOLTAGE RATING ENCAPSULATED CONSTRUCTION V SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 60 AMPERE | |
| AC TYPE CN35B1 SERIES CONTACTOR USED ON 380 V AT 50 HZ VOLTAGE RATING L SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 200, 300 AMPERE | |
| AC TYPE CN35B1 SERIES CONTACTOR USED ON 440 V AT 50 HZ/480 V AT 60 HZ VOLTAGE RATING C SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 200, 300 AMPERE | |
| AC TYPE CN35B1 SERIES CONTACTOR USED ON 440 V AT 50 HZ/480 V AT 60 HZ VOLTAGE RATING C SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 60 AMPERE | |
| AC TYPE CN35B1 SERIES CONTACTOR USED ON 48 V AT 50 HZ VOLTAGE RATING ENCAPSULATED CONSTRUCTION Y SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 60 AMPERE | |
| AC TYPE CN35B1 SERIES CONTACTOR USED ON 48 V AT 60 HZ VOLTAGE RATING ENCAPSULATED CONSTRUCTION W SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 60 AMPERE | |
| AC TYPE CN35B1 SERIES CONTACTOR USED ON 550 V AT 50 HZ/600 V AT 60 HZ VOLTAGE RATING D SUFFIX DESIGNATOR CONTACTOR CURRENT RATING 60 AMPERE | |
| AC TYPE IEC A TO C SIZE MAGNETIC CONTACTOR/STARTER USED ON 24 V AT 50/60 HZ VOLTAGE RATING NON ENCAPSULATED CONSTRUCTION T SUFFIX DESIGNATOR | |
| AC TYPE NEMA 0 SIZE CONTACTOR/STARTER USED ON 110 V AT 50 HZ/120 V AT 60 HZ VOLTAGE RATING A SUFFIX DESIGNATOR | |
| AC TYPE NEMA 0 SIZE CONTACTOR/STARTER USED ON 120/110 V AT 60/50 HZ VOLTAGE RATING | |
| AC TYPE NEMA 0 SIZE CONTACTOR/STARTER USED ON 220 V AT 50 HZ/240 V AT 60 HZ VOLTAGE RATING B SUFFIX DESIGNATOR | |
| AC TYPE NEMA 0 SIZE CONTACTOR/STARTER USED ON 24 V AT 60 HZ VOLTAGE RATING T SUFFIX DESIGNATOR | |
| AC TYPE NEMA 0 SIZE CONTACTOR/STARTER USED ON 240/220 V AT 60/50 HZ VOLTAGE RATING | |
| AC TYPE NEMA 0 SIZE CONTACTOR/STARTER USED ON 277 V AT 60 HZ VOLTAGE RATING H SUFFIX DESIGNATOR | |
| AC TYPE NEMA 0 SIZE CONTACTOR/STARTER USED ON 380 V AT 50 HZ VOLTAGE RATING L SUFFIX DESIGNATOR | |
| AC TYPE NEMA 0 SIZE CONTACTOR/STARTER USED ON 440 V AT 50 HZ/480 V AT 60 HZ VOLTAGE RATING C SUFFIX DESIGNATOR | |
| AC TYPE NEMA 00 SIZE A1 SERIES CONTACTOR/STARTER USED ON 110 V AT 50 HZ/120 V AT 60 HZ VOLTAGE RATING A SUFFIX DESIGNATOR | |
| AC TYPE NEMA 00 SIZE A1 SERIES CONTACTOR/STARTER USED ON 208 V AT 60 HZ VOLTAGE RATING E SUFFIX DESIGNATOR | |
| AC TYPE NEMA 00 SIZE A1 SERIES CONTACTOR/STARTER USED ON 220 V AT 50 HZ/240 V AT 60 HZ VOLTAGE RATING B SUFFIX DESIGNATOR | |
| AC TYPE NEMA 00 SIZE A1 SERIES CONTACTOR/STARTER USED ON 440 V AT 50 HZ/480 V AT 60 HZ VOLTAGE RATING C SUFFIX DESIGNATOR | |
| AC TYPE NEMA 1 SIZE CONTACTOR/STARTER USED ON 120/110 V AT 60/50 HZ VOLTAGE RATING | |
| AC TYPE NEMA 1 SIZE CONTACTOR/STARTER USED ON 240/220 V AT 60/50 HZ VOLTAGE RATING | |
| AC TYPE NEMA 1 SIZE CONTACTOR/STARTER USED ON 480/440 V AT 60/50 HZ VOLTAGE RATING | |
| AC TYPE NEMA 2 SIZE B1 SERIES CONTACTOR/STARTER USED ON 110 V AT 50 HZ/120 V AT 60 HZ VOLTAGE RATING A SUFFIX DESIGNATOR | |
| AC TYPE NEMA 2 SIZE B1 SERIES CONTACTOR/STARTER USED ON 208 V AT 60 HZ VOLTAGE RATING E SUFFIX DESIGNATOR | |
| AC TYPE NEMA 2 SIZE B1 SERIES CONTACTOR/STARTER USED ON 220 V AT 50 HZ/240 V AT 60 HZ VOLTAGE RATING B SUFFIX DESIGNATOR | |
| AC TYPE NEMA 2 SIZE B1 SERIES CONTACTOR/STARTER USED ON 24 V AT 60 HZ VOLTAGE RATING T SUFFIX DESIGNATOR | |
| AC TYPE NEMA 2 SIZE B1 SERIES CONTACTOR/STARTER USED ON 308 V AT 50 HZ VOLTAGE RATING L SUFFIX DESIGNATOR | |
| AC TYPE NEMA 2 SIZE B1 SERIES CONTACTOR/STARTER USED ON 440 V AT 50 HZ/480 V AT 60 HZ VOLTAGE RATING C SUFFIX DESIGNATOR | |
| AC TYPE NEMA 2, 3 SIZE B1 SERIES CONTACTOR/STARTER USED ON 110 V AT 50 HZ/120 V AT 60 HZ VOLTAGE RATING A SUFFIX DESIGNATOR | |
| AC TYPE NEMA 2, 3 SIZE B1 SERIES CONTACTOR/STARTER USED ON 208 V AT 60 HZ VOLTAGE RATING E SUFFIX DESIGNATOR | |
| AC TYPE NEMA 2, 3 SIZE B1 SERIES CONTACTOR/STARTER USED ON 24 V AT 60 HZ VOLTAGE RATING T SUFFIX DESIGNATOR | |
| AC TYPE NEMA 2, 3 SIZE B1 SERIES CONTACTOR/STARTER USED ON 277 V AT 60 HZ VOLTAGE RATING H SUFFIX DESIGNATOR | |
| AC TYPE NEMA 2, 3 SIZE B1 SERIES CONTACTOR/STARTER USED ON 308 V AT 50 HZ VOLTAGE RATING L SUFFIX DESIGNATOR | |
| AC TYPE NEMA 3 SIZE CONTACTOR/STARTER USED ON 120/110 V AT 60/50 HZ VOLTAGE RATING | |
| AC TYPE NEMA 3 SIZE CONTACTOR/STARTER USED ON 240/220 V AT 60/50 HZ VOLTAGE RATING | |
| AC TYPE NEMA 6 SIZE A1 SERIES CONTACTOR/STARTER USED ON 208 V AT 60 HZ VOLTAGE RATING E SUFFIX DESIGNATOR | |
| AC TYPE NEMA 6 SIZE A1 SERIES CONTACTOR/STARTER USED ON 220 V AT 50 HZ/240 V AT 60 HZ VOLTAGE RATING B SUFFIX DESIGNATOR | |
| AC TYPE NEMA 6 SIZE A1 SERIES CONTACTOR/STARTER USED ON 550 V AT 50 HZ/480 V AT 60 HZ VOLTAGE RATING D SUFFIX DESIGNATOR | |
| AC TYPE NEMA 6 SIZE B1 SERIES CONTACTOR/STARTER USED ON 110 V AT 50 HZ/120 V AT 60 HZ VOLTAGE RATING A SUFFIX DESIGNATOR | |
| AC TYPE NEMA 6 SIZE B1 SERIES CONTACTOR/STARTER USED ON 440 V AT 50 HZ/480 V AT 60 HZ VOLTAGE RATING C SUFFIX DESIGNATOR | |
| AC TYPE NEMA 6 SIZE C1 SERIES CONTACTOR/STARTER USED ON 110 V AT 50 HZ/120 V AT 60 HZ VOLTAGE RATING A SUFFIX DESIGNATOR | |
| AC TYPE NEMA 6 SIZE C1 SERIES CONTACTOR/STARTER USED ON 208 V AT 60 HZ VOLTAGE RATING E SUFFIX DESIGNATOR | |
| AC TYPE NEMA 6 SIZE C1 SERIES CONTACTOR/STARTER USED ON 440 V AT 50 HZ/480 V AT 60 HZ VOLTAGE RATING C SUFFIX DESIGNATOR | |
| AC TYPE NEMA 6 SIZE C1 SERIES CONTACTOR/STARTER USED ON 550 V AT 50 HZ/600 V AT 60 HZ VOLTAGE RATING D SUFFIX DESIGNATOR | |
| AC TYPE NEMA 8 SIZE CONTACTOR/STARTER USED ON 110 V AT 50 HZ/120 V AT 60 HZ VOLTAGE RATING A SUFFIX DESIGNATOR | |
| BASE TYPE FUSIBLE DOUBLE THROW SAFETY SWITCH USED ON 2, 3, 6 POLE(S) 200 AMPERE SWITCH CURRENT RATING 250/600 V SWITCH VOLTAGE RATING | |
| BASE TYPE FUSIBLE DOUBLE THROW SAFETY SWITCH USED ON 3, 6 POLE(S) 100 AMPERE SWITCH CURRENT RATING 250 TO 600 V SWITCH VOLTAGE RATING | |
| BASE TYPE NON-FUSIBLE DOUBLE THROW SAFETY SWITCH USED ON 3, 6 POLE(S) 100 AMPERE SWITCH CURRENT RATING 600 V SWITCH VOLTAGE RATING | |
| BASE TYPE NON-FUSIBLE SAFETY SWITCH USED ON 2, 3, 4 POLE(S) 400 AMPERE SWITCH CURRENT RATING 250/600 V SWITCH VOLTAGE RATING | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE BLACK COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CLOSE LEGEND SQUARE CAP... | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE BLACK COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE DOWN LEGEND SQUARE CAP... | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE BLACK COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE UP LEGEND SQUARE CAP... | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE BLACK COLOR PUSHBUTTON USED ON NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE MUSHROOM CAP STYLE/SHAPE | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE GREEN COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE START LEGEND SQUARE CAP... | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE POTENTIOMETER USED ON KNOB CAP STYLE/SHAPE INCLUSION #6-32 X 0.188 INCH LONG SOCKET SET SCREW | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE RED COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE BLANK LEGEND SQUARE CAP... | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE RED COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE STOP LEGEND SQUARE CAP... | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE RED COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE STOP LEGEND SQUARE, EXTENDED... | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE YELLOW COLOR SELECTOR SWITCH USED ON MUSHROOM CAP STYLE/SHAPE INCLUSION #6-32 X 0.25 INCH LONG HOLLOW... | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE ALUMINUM MATERIAL 30.5 MM SIZE BLACK COLOR SELECTOR SWITCH USED ON JUMBO MUSHROOM CAP STYLE/SHAPE INCLUSION #10-32 X 0.25... | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE ALUMINUM MATERIAL 30.5 MM SIZE GREEN COLOR SELECTOR SWITCH USED ON JUMBO MUSHROOM CAP STYLE/SHAPE INCLUSION #10-32 X 0.25... | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE ALUMINUM MATERIAL 30.5 MM SIZE RED COLOR SELECTOR SWITCH USED ON EMERG. STOP LEGEND JUMBO MUSHROOM CAP STYLE/SHAPE INCLUSION... | |
| CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE ALUMINUM MATERIAL 30.5 MM SIZE YELLOW COLOR SELECTOR SWITCH USED ON JUMBO MUSHROOM CAP STYLE/SHAPE INCLUSION #10-32 X 0.25... | |
| DC TYPE NEMA 0 SIZE CONTACTOR/STARTER USED ON 120 VDC VOLTAGE RATING J SUFFIX DESIGNATOR | |
| DC TYPE NEMA 0 SIZE CONTACTOR/STARTER USED ON 24 VDC VOLTAGE RATING T1 SUFFIX DESIGNATOR | |
| DC TYPE NEMA 0 SIZE CONTACTOR/STARTER USED ON 240 VDC VOLTAGE RATING B1 SUFFIX DESIGNATOR | |
| DC TYPE NEMA 2 SIZE B1 SERIES CONTACTOR/STARTER USED ON 24 VDC VOLTAGE RATING T1 SUFFIX DESIGNATOR | |
| DC TYPE NEMA 2 SIZE B1 SERIES CONTACTOR/STARTER USED ON 240 VDC VOLTAGE RATING B1 SUFFIX DESIGNATOR | |
| DC TYPE NEMA 2, 3 SIZE B1 SERIES CONTACTOR/STARTER USED ON 240 VDC VOLTAGE RATING B1 SUFFIX DESIGNATOR | |
| DC TYPE NEMA 3 SIZE A1 SERIES CONTACTOR/STARTER USED ON 120 VDC VOLTAGE RATING A1 SUFFIX DESIGNATOR | |
| DC TYPE NEMA 3 SIZE A1 SERIES CONTACTOR/STARTER USED ON 240 VDC VOLTAGE RATING B1 SUFFIX DESIGNATOR | |
| METER SOCKET HUB ADAPTER | |
| PULLOUT HEAD APPROVAL UL, CSA USED ON AIR CONDITIONING DISCONNECT | |
| SOLENOID BRAKE TORQUE RATING 25 AND 35 LB USED ON 511 (5-1/2 INCH) SHOE BRAKE | |
| STAINLESS STEEL MATERIAL 1 INCH L X 0.75 INCH W X 0.436 INCH H SIZE 1170A/1270A SERIES PHOTOELECTRIC SENSOR HEAD USED ON 2 SLOTS BRACKET MOUNTING CONFIGURATION P8607-01 PROGRESS LIGHTING... | |
| THREADED TYPE 0.75 INCH DIA X 1.25 INCH L SIZE THROUGH BEAM SENSOR USED ON 15X MAGNIFICATION 0.62 INCH LENS DIAMETER 0.55 INCH BEAM DIAMETER BARREL DIAMETER 0.75 INCH | |
| THREADED TYPE 1.13 INCH DIA X 1.75 INCH L SIZE THROUGH BEAM SENSOR USED ON 30X MAGNIFICATION 1.0 INCH LENS DIAMETER 0.88 INCH BEAM DIAMETER BARREL DIAMETER 0.75 INCH |
| << Prev | Next >> |