Description
STANDARD TYPE
ALUMINUM MATERIAL
22.5 MM SIZE
E22 SERIES 2 POSITION SELECTOR SWITCH USED ON
RECTANGULAR SHAPE
NEMA 3/3R/4/4X/12/13 ENCLOSURE
OPEN/CLOSE LEGEND
BLACK BACKGROUND COLOR
1/8 INCH LETTERING SIZE
1.17 INCH W X 1.77 INCH H LEGEND PLATE SIZE
SWITCH ORIENTATION LEFT TO RIGHT
E22 MODEL