Description
STANDARD TYPE
PLASTIC MATERIAL
17 MM SIZE
E22 SERIES SERIES INDICATING LIGHT/PUSHBUTTON USED ON
SQUARE SHAPE
NEMA 3/3R/3S/4/4X/12/13 ENCLOSURE
BLANK LEGEND
WHITE LEGEND COLOR
BLACK/RED BACKGROUND COLOR
0.94 INCH W LEGEND PLATE SIZE
E29 MODEL