PRESS TO TEST TYPE
22.5 MM SIZE
UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL
INCANDESCENT LAMP TYPE
24 V AT 60 HZ FULL VOLTAGE LAMP INPUT TYPE
1819 LAMP NUMBER
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
CONTACT MATERIAL SILVER
ENCLOSURE NEMA 1/2/3/3R/4/4X/12/13, IP65
HOUSING MATERIAL GLASS FILLED NYLON
LAMP VOLTAGE 24 V
LLOYDS CERTIFICATION
OPERATING TEMPERATURE -4 TO 140 DEG F
E22 MODEL
Eaton Corporation
Done
Datasheet
Description
PRESS TO TEST TYPE
22.5 MM SIZE
UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL
INCANDESCENT LAMP TYPE
24 V AT 60 HZ FULL VOLTAGE LAMP INPUT TYPE
1819 LAMP NUMBER
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
CONTACT MATERIAL SILVER
ENCLOSURE NEMA 1/2/3/3R/4/4X/12/13, IP65
HOUSING MATERIAL GLASS FILLED NYLON
LAMP VOLTAGE 24 V
LLOYDS CERTIFICATION
OPERATING TEMPERATURE -4 TO 140 DEG F
E22 MODEL
PRESS TO TEST TYPE
22.5 MM SIZE
UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL
INCANDESCENT LAMP TYPE
24 V AT 60 HZ FULL VOLTAGE LAMP INPUT TYPE
1819 LAMP NUMBER
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
CONTACT MATERIAL SILVER
ENCLOSURE NEMA 1/2/3/3R/4/4X/12/13, IP65
HOUSING MATERIAL GLASS FILLED NYLON
LAMP VOLTAGE 24 V
LLOYDS CERTIFICATION
OPERATING TEMPERATURE -4 TO 140 DEG F
E22 MODEL