MOLDED ACETAL RESIN MATERIAL
30.5 MM SIZE
GREEN COLOR
MULTIFUNCTION PUSHBUTTON/INDICATIN
G LIGHT USED ON
NEMA 3/3R/4/12/13 ENCLOSURE
MOTOR STOP LEGEND
J TYPE DESIGNATION
RECTANGULAR STYLE/SHAPE
LEGEND CHARACTER HEIGHT 1/8 INCH
E30 MODEL
Eaton Corporation
Done
Datasheet
Description
MOLDED ACETAL RESIN MATERIAL
30.5 MM SIZE
GREEN COLOR
MULTIFUNCTION PUSHBUTTON/INDICATIN
G LIGHT USED ON
NEMA 3/3R/4/12/13 ENCLOSURE
MOTOR STOP LEGEND
J TYPE DESIGNATION
RECTANGULAR STYLE/SHAPE
LEGEND CHARACTER HEIGHT 1/8 INCH
E30 MODEL
MOLDED ACETAL RESIN MATERIAL
30.5 MM SIZE
GREEN COLOR
MULTIFUNCTION PUSHBUTTON/INDICATIN
G LIGHT USED ON
NEMA 3/3R/4/12/13 ENCLOSURE
MOTOR STOP LEGEND
J TYPE DESIGNATION
RECTANGULAR STYLE/SHAPE
LEGEND CHARACTER HEIGHT 1/8 INCH
E30 MODEL