FINGER PROOF TYPE
GLASS FILLED NYLON MATERIAL
22.5 MM SIZE
1NC LATE BREAK CONTACT CONFIGURATION
600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
SCREW TERMINAL TYPE
SILVER CONTACT MATERIAL
APPROVAL UL, CSA, CE
ENCLOSURE NEMA 1/2/3/3R/4/4X/12/13, IP65
E22 MODEL
Eaton Corporation
Done
Datasheet
Description
FINGER PROOF TYPE
GLASS FILLED NYLON MATERIAL
22.5 MM SIZE
1NC LATE BREAK CONTACT CONFIGURATION
600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
SCREW TERMINAL TYPE
SILVER CONTACT MATERIAL
APPROVAL UL, CSA, CE
ENCLOSURE NEMA 1/2/3/3R/4/4X/12/13, IP65
E22 MODEL
FINGER PROOF TYPE
GLASS FILLED NYLON MATERIAL
22.5 MM SIZE
1NC LATE BREAK CONTACT CONFIGURATION
600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
SCREW TERMINAL TYPE
SILVER CONTACT MATERIAL
APPROVAL UL, CSA, CE
ENCLOSURE NEMA 1/2/3/3R/4/4X/12/13, IP65
E22 MODEL