TRIGGER ACTION TWIST TO RELEASE 40 MM DIA TYPE
22.5 MM SIZE
RED COLOR
MAINTAINED OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
PLASTIC BODY MATERIAL
GLASS FILLED BLACK NYLON BEZEL MATERIAL
OPERATING TEMPERATURE -4 TO 140 DEG F
E22 MODEL
Eaton Corporation
Done
Datasheet
Description
TRIGGER ACTION TWIST TO RELEASE 40 MM DIA TYPE
22.5 MM SIZE
RED COLOR
MAINTAINED OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
PLASTIC BODY MATERIAL
GLASS FILLED BLACK NYLON BEZEL MATERIAL
OPERATING TEMPERATURE -4 TO 140 DEG F
E22 MODEL
Non Illuminated Twist Release Switch Operator
E22LTA2
Non Illuminated Twist Release Switch Operator
E22LTA2
TRIGGER ACTION TWIST TO RELEASE 40 MM DIA TYPE
22.5 MM SIZE
RED COLOR
MAINTAINED OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
PLASTIC BODY MATERIAL
GLASS FILLED BLACK NYLON BEZEL MATERIAL
OPERATING TEMPERATURE -4 TO 140 DEG F
E22 MODEL